☰
TDA7266D13TR
TDA7266D13TR
Active
Description:  IC AMP AB STEREO 5W POWERSO-20
Manufacturer:  STMicroelectronics
History Price: $7.41000
In Stock: 39000
TDA7266D13TR Specification
Specification
Part No
TDA7266D13TR
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
Voltage - Supply
3.5V ~ 12V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
PowerSO-20
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
TDA7266D13TR PDF Datasheet
TDA7266D13TR Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7266D13TR Description
Introduction to STMicroelectronics TDA7266D13TR

The TDA7266D13TR is a high-performance dual power amplifier designed by STMicroelectronics, primarily for car audio and portable audio applications. This integrated circuit (IC) is known for its efficiency, compact size, and ability to deliver high-quality sound output with minimal distortion. The TDA7266D13TR is particularly suited for applications that require a robust audio amplification solution.

Key Specifications

- Amplifier Type: Dual Class AB
- Output Power:
- 2 x 10W into 4Ω load at THD = 1%
- 2 x 7W into 8Ω load at THD = 1%
- Supply Voltage (V_CC): 8V to 18V
- Total Harmonic Distortion (THD): <0.1% at rated output power
- Frequency Response: 20 Hz to 20 kHz
- Gain: Fixed gain of approximately 26 dB
- Thermal Shutdown Protection: Yes
- Short-Circuit Protection: Yes
- Package Type: HSOP20

Electrical Characteristics

The TDA7266D13TR features several important electrical characteristics that enhance its performance in audio applications:

1. Dual Channel Output: The amplifier can drive two separate channels, making it suitable for stereo applications. This feature allows for a more immersive listening experience.

2. Low Distortion Levels: With a total harmonic distortion of less than 0.1%, the TDA7266D13TR ensures that the audio output remains clean and faithful to the original source material, which is crucial for high-fidelity audio reproduction.

3. Wide Supply Voltage Range: Operating between 8V and 18V provides flexibility in design, allowing the amplifier to be used in various automotive and portable applications without requiring specialized power supplies.

4. High Output Power: The ability to deliver up to 10W per channel into a 4Ω load makes this amplifier capable of driving speakers effectively, providing sufficient volume levels for car audio systems or portable speaker designs.

Thermal and Protection Features

Thermal management and protection features are critical in ensuring the reliability and longevity of the TDA7266D13TR:

- Thermal Shutdown Protection: This feature automatically disables the amplifier when it reaches unsafe temperature levels, preventing damage due to overheating.

- Short-Circuit Protection: The built-in short-circuit protection safeguards the device from damage caused by accidental shorts at the output, enhancing overall reliability in various operating conditions.

- Heat Dissipation: The HSOP20 package offers efficient heat dissipation characteristics, allowing the amplifier to operate continuously under high load conditions without overheating.

Applications

The TDA7266D13TR is versatile and can be utilized in various applications:

1. Car Audio Systems: Its dual-channel output and ability to deliver substantial power make it an excellent choice for automotive sound systems, enhancing the listening experience while driving.

2. Portable Audio Devices: Ideal for battery-operated devices where efficiency is essential; it can provide quality sound amplification without excessive power consumption.

3. Home Audio Systems: Can be used in compact home audio solutions where space is limited but high-quality sound reproduction is desired.

4. DIY Audio Projects: Popular among hobbyists and engineers looking to build custom audio amplifiers due to its ease of use and integration into various designs.

Conclusion

In summary, the STMicroelectronics TDA7266D13TR is a highly efficient dual power amplifier designed for a range of audio applications. With its impressive specifications including low distortion levels, substantial output power, and robust protection features, this IC stands out as an ideal solution for both consumer electronics and professional audio equipment. Its versatility makes it suitable for automotive, portable, and home audio systems, making it a valuable component in modern audio technology designs.
TDA7266D13TR Compare Parts
  • TDA7266D13TR vs TDA8954TH/N1,112
  • TDA7266D13TR vs TDA8954J/N1,112
  • TDA7266D13TR vs TDA8953TH/N1,118
  • TDA7266D13TR vs TDA8953TH/N1,112
  • TDA7266D13TR vs TDA8953J/N1,112
  • TDA7266D13TR vs TDA8950TH/N1,118
  • TDA7266D13TR vs TDA8950J/N1,112
  • TDA7266D13TR vs TDA8948J/N1,112
  • TDA7266D13TR vs TDA8947J/N3,112
  • TDA7266D13TR vs TDA8946J/N1,112
  • TDA7266D13TR vs TDA8946AJ/N2,112
  • TDA7266D13TR vs TDA8945S/N1,112
  • TDA7266D13TR vs TDA8944J/N1,112
  • TDA7266D13TR vs TDA8944AJ/N2,112
  • TDA7266D13TR vs TDA8943SF/N1,112
  • TDA7266D13TR vs TDA8942P/N1,112
  • TDA7266D13TR vs TDA8941P/N1,112
  • TDA7266D13TR vs TDA8933T/N1,118
  • TDA7266D13TR vs TDA8933T/N1,112
  • TDA7266D13TR vs TDA8933BTW/N2,518
  • TDA7266D13TR vs TDA8933BTW/N2,512
  • TDA7266D13TR vs TDA8933BTW/N2,118
  • TDA7266D13TR vs TDA8933BTW/N2,112
  • TDA7266D13TR vs TDA8932T/N1,118
  • TDA7266D13TR vs TDA8932T/N1,112
  • TDA7266D13TR vs TDA8932BTW/N2,518
  • TDA7266D13TR vs TDA8932BTW/N2,118
  • TDA7266D13TR vs TDA8932BTW/N2,112
  • TDA7266D13TR vs TDA8932BT/N2,118
  • TDA7266D13TR vs TDA8932BT/N2,112
  • TDA7266D13TR vs TDA8931T/N1,118
  • TDA7266D13TR vs TDA8931T/N1,112
  • TDA7266D13TR vs TDA8925ST/N1,112
  • TDA7266D13TR vs TDA8925J/N1,112
  • TDA7266D13TR vs TDA8924TH/N2,118
  • TDA7266D13TR vs TDA8922TH/N1,518
  • TDA7266D13TR vs TDA8922CTH/N1,118
  • TDA7266D13TR vs TDA8922CTH/N1,112
  • TDA7266D13TR vs TDA8922CJ/N1,112
  • TDA7266D13TR vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.