☰
TDA7295
TDA7295
Active
Description:  IC AMP AB MONO 80W 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7295 Datasheet
History Price: $10.88000
In Stock: 10160
TDA7295 Specification
Specification
Part No
TDA7295
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
80W x 1 @ 8Ohm
Voltage - Supply
?0V ~ 40V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
15-Multiwatt
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
TDA7295 PDF Datasheet
TDA7295 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7295 Description
Overview

The STMicroelectronics TDA7295 is a high-performance audio power amplifier designed for use in consumer electronics, automotive applications, and home audio systems. It is particularly well-suited for driving loudspeakers, providing high output power, low harmonic distortion, and superior sound quality. The TDA7295 operates in a bridge configuration to deliver maximum power output with minimal external components, making it a highly integrated solution for audio amplification.

The chip integrates multiple protection mechanisms, including thermal and overcurrent protection, making it robust and reliable in demanding applications. With a focus on high fidelity, the TDA7295 is designed for stereo audio applications and provides impressive output power with low distortion and high efficiency.

Key Features

* High output power capability (up to 100W)
* Bridge configuration for enhanced output power
* Low total harmonic distortion (THD) for superior audio performance
* Integrated thermal shutdown, overcurrent protection, and short-circuit protection
* High signal-to-noise ratio (SNR) for clean audio output
* High efficiency and low power consumption
* Designed for ease of integration in audio systems
* Minimal external components required for operation
* High supply voltage tolerance for flexibility in system design
* Available in a thermally efficient multi-pin package

Electrical Specifications

* Output Power (at ± 25V, 4Ω load): 100 W (stereo)
* Output Power (at ± 18V, 8Ω load): 50 W (stereo)
* Supply Voltage (Vcc): ± 18V to ± 40V
* Quiescent Current (Iq): 50 mA
* Maximum Output Current (I\_Omax): 8 A (peak)
* Total Harmonic Distortion (THD): < 0.1% at rated output power
* Signal-to-Noise Ratio (SNR): > 90 dB
* Channel Separation: > 90 dB
* Frequency Response: 20 Hz to 20 kHz (± 0.5 dB)
* Minimum Load Impedance: 4Ω
* Protection Mechanisms: Thermal shutdown, overcurrent protection, short-circuit protection, and undervoltage lockout

Thermal Characteristics

* Thermal Shutdown Temperature (T\_shut): 150°C
* Thermal Resistance Junction to Ambient (R\_θJA): 70°C/W
* Thermal Resistance Junction to Case (R\_θJC): 6°C/W
* Maximum Junction Temperature (T\_J): 150°C
* Operating Temperature Range (T\_op): -40°C to +125°C

The TDA7295 is designed with a focus on thermal management, and the chip's thermal shutdown feature ensures reliable operation even in high-temperature environments. To maintain optimal performance, the thermal resistance and heat dissipation through the system must be considered, particularly under high power output conditions.

Package and Mechanical Details

* Package Type: Multi-pin TO-220, TO-263, or similar thermal efficient packages
* Package Dimensions (TO-220): 15.24 mm x 10.16 mm (width x height)
* Pin Count: 5 (for TO-220 package)
* Lead Material: Copper lead-frame with a tin-plated finish
* Mounting Type: Through-hole or surface-mount depending on package variant

The TDA7295 is housed in a thermally efficient package that allows for proper heat dissipation. It is available in a TO-220 or TO-263 form factor, which makes it suitable for both through-hole and surface-mount applications. The thermally conductive package ensures heat management during high power operation.

Performance Characteristics

The TDA7295’s primary advantage is its ability to deliver high-quality audio amplification with minimal distortion, making it ideal for high-fidelity audio systems. Its low total harmonic distortion (THD) of less than 0.1% ensures that the output audio remains clean and transparent, a key feature for audio enthusiasts. The high signal-to-noise ratio (SNR) of over 90 dB further ensures that background noise is kept to a minimum, preserving the purity of the audio.

With a bridge configuration, the TDA7295 can deliver more output power with a smaller number of external components. This design minimizes the need for external circuitry while improving the overall efficiency of the amplifier. It also offers high voltage tolerance, allowing flexibility in power supply design.

Applications

* Audio amplifiers for consumer electronics, including home audio systems, stereo amplifiers, and portable speaker systems
* Automotive audio amplifiers, where space and efficiency are critical
* High-power audio applications in public address systems
* Subwoofer amplifiers in home theater systems
* Replacement for discrete audio amplifier circuits in compact designs

Design Considerations

When integrating the TDA7295 into a design, engineers should pay attention to the following considerations:

* Thermal Management: Adequate heat sinking or PCB copper area is essential to maintain safe operating temperatures, especially at higher output power levels. The thermal shutdown feature is included for protection, but it is best to avoid relying on it by managing heat dissipation.
* Power Supply Requirements: The TDA7295 operates with a supply voltage of ±18V to ±40V, which provides flexibility in system design. However, designers should ensure that the power supply can deliver sufficient current, especially for high-power applications.
* Load Impedance: The amplifier is designed to work with a minimum load impedance of 4Ω. Using lower impedance speakers could result in excessive current and damage the device.
* External Components: While the TDA7295 is designed for simplicity, some external components, such as capacitors for decoupling and filtering, may be necessary for optimal performance and stability.

Summary

The STMicroelectronics TDA7295 is a highly integrated audio power amplifier designed to deliver high-quality sound with minimal distortion, making it ideal for consumer audio applications. Its bridge configuration maximizes output power while reducing the need for additional external components. With integrated thermal and overcurrent protection, the TDA7295 is a reliable solution for high-power audio amplification in both home and automotive audio systems. Its low THD, high SNR, and flexible power supply tolerance make it an excellent choice for delivering high-fidelity audio in a variety of applications.
TDA7295 Compare Parts
  • TDA7295 vs TDA8954TH/N1,112
  • TDA7295 vs TDA8954J/N1,112
  • TDA7295 vs TDA8953TH/N1,118
  • TDA7295 vs TDA8953TH/N1,112
  • TDA7295 vs TDA8953J/N1,112
  • TDA7295 vs TDA8950TH/N1,118
  • TDA7295 vs TDA8950J/N1,112
  • TDA7295 vs TDA8948J/N1,112
  • TDA7295 vs TDA8947J/N3,112
  • TDA7295 vs TDA8946J/N1,112
  • TDA7295 vs TDA8946AJ/N2,112
  • TDA7295 vs TDA8945S/N1,112
  • TDA7295 vs TDA8944J/N1,112
  • TDA7295 vs TDA8944AJ/N2,112
  • TDA7295 vs TDA8943SF/N1,112
  • TDA7295 vs TDA8942P/N1,112
  • TDA7295 vs TDA8941P/N1,112
  • TDA7295 vs TDA8933T/N1,118
  • TDA7295 vs TDA8933T/N1,112
  • TDA7295 vs TDA8933BTW/N2,518
  • TDA7295 vs TDA8933BTW/N2,512
  • TDA7295 vs TDA8933BTW/N2,118
  • TDA7295 vs TDA8933BTW/N2,112
  • TDA7295 vs TDA8932T/N1,118
  • TDA7295 vs TDA8932T/N1,112
  • TDA7295 vs TDA8932BTW/N2,518
  • TDA7295 vs TDA8932BTW/N2,118
  • TDA7295 vs TDA8932BTW/N2,112
  • TDA7295 vs TDA8932BT/N2,118
  • TDA7295 vs TDA8932BT/N2,112
  • TDA7295 vs TDA8931T/N1,118
  • TDA7295 vs TDA8931T/N1,112
  • TDA7295 vs TDA8925ST/N1,112
  • TDA7295 vs TDA8925J/N1,112
  • TDA7295 vs TDA8924TH/N2,118
  • TDA7295 vs TDA8922TH/N1,518
  • TDA7295 vs TDA8922CTH/N1,118
  • TDA7295 vs TDA8922CTH/N1,112
  • TDA7295 vs TDA8922CJ/N1,112
  • TDA7295 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.