☰
TDA7318
TDA7318
Obsolete
Description:  IC AUDIO TONE PROCESSOR 28DIP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7318 Datasheet
History Price: Obsolete
In Stock: 47520
TDA7318 Specification
Specification
Part No
TDA7318
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
6V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
1.25dB
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-DIP
TDA7318 PDF Datasheet
TDA7318 Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7319
TDA7319
STMicroelectronics
IC AUDIO TONE PROCESSOR 20DIP
TDA7318 Description
STMicroelectronics TDA7318 Overview

The TDA7318 is a high-performance audio processor designed by STMicroelectronics. It is part of the TDA731x series of audio chips and is specifically engineered for car audio applications, offering advanced features like volume control, tone control, and muting capabilities. This integrated circuit (IC) is capable of providing high-quality sound processing with minimal distortion and high signal-to-noise ratio (SNR). The TDA7318 integrates various functions that are essential for audio system optimization, including a complete audio signal path from input to output with various levels of amplification and processing.

## Key Specifications

* Device Type: Audio signal processor
* Package Type: 20-lead TSSOP (Thin Shrink Small Outline Package)
* Operating Voltage: 4.5V to 9V (typical 5V to 6V)
* Output Type: Class AB output
* Signal-to-Noise Ratio (SNR): 100 dB (typical)
* Total Harmonic Distortion (THD): 0.02% (typical)
* Audio Inputs: 4 stereo (L/R)
* Control Interface: I2C or parallel interface for setting up control registers
* Tone Control Range: ±15 dB for bass and treble adjustments
* Volume Control: 256-step digitally controlled volume
* Mute Function: Integrated mute control for all channels

## Performance Features

* Advanced Audio Control: The TDA7318 integrates volume, balance, bass, treble, and tone control within a single IC. This ensures high-quality audio processing with precise control over various audio parameters to suit user preferences.

* Volume Control: The integrated 256-step volume control allows fine adjustments for volume levels, giving users precise control over audio loudness. The volume control can be adjusted through either the I2C interface or parallel control inputs, offering flexibility for different applications.

* Bass and Treble Control: The TDA7318 features adjustable bass and treble settings, with a control range of ±15 dB. This allows users to tailor the sound profile according to their listening environment or preferences.

* Low Power Consumption: The TDA7318 is designed for low power consumption, making it suitable for portable and automotive audio systems where energy efficiency is crucial. The typical operating current is low, ensuring that the device does not excessively drain the system’s power supply.

* High Signal-to-Noise Ratio: With a typical SNR of 100 dB, the TDA7318 ensures clean audio output with minimal interference and distortion. This high SNR enhances the clarity of audio, especially important in high-fidelity audio systems.

* Low Total Harmonic Distortion: The device offers low total harmonic distortion (THD) of 0.02%, ensuring that the output audio is clean and accurate without undesirable signal artifacts.

## Audio Input and Output Configuration

* Audio Inputs: The TDA7318 supports up to four stereo audio inputs, allowing it to be connected to multiple audio sources such as radios, CDs, or other multimedia devices. This makes it an ideal solution for multi-source audio systems.

* Output Power: While the TDA7318 itself is primarily an audio processor and not a power amplifier, it is designed to drive power amplifiers effectively, providing clean and amplified audio signals to speakers.

* Output Impedance: The TDA7318 features a low output impedance, ensuring that the processed audio signal is accurately delivered to the power amplifier stage without signal loss or degradation.

## Control and Communication

* I2C Interface: The TDA7318 supports an I2C communication interface, enabling easy integration into microcontroller-based systems. The I2C interface allows for the remote configuration of settings like volume, balance, tone, and mute, making the device suitable for systems where control flexibility is required.

* Parallel Control Interface: In addition to I2C, the TDA7318 also supports a parallel control interface for direct hardware-based configuration. This allows for easy integration into systems without requiring a microcontroller.

* Muting Function: The muting function on the TDA7318 can be activated via both I2C and parallel interfaces, allowing for the complete silencing of audio output when necessary, ideal for systems that require silence at times or when switching between sources.

## Applications

* Automotive Audio Systems: The TDA7318 is commonly used in car audio systems, where its low power consumption, high-quality audio processing, and advanced features make it suitable for integration into in-car entertainment systems.

* Home Audio Systems: With its comprehensive set of features, the TDA7318 is also suitable for home audio systems, where it can be used to manage input signals, adjust audio levels, and ensure high-fidelity sound reproduction.

* Portable Audio Devices: Due to its low power consumption, the TDA7318 is well-suited for portable audio devices, including battery-powered speakers and other portable sound systems.

* Multimedia Systems: The TDA7318 can be used in multimedia systems requiring precise control over audio inputs, volume, and tone. Its versatile control interfaces (I2C and parallel) allow it to be easily integrated into a wide range of multimedia devices.

## Thermal and Environmental Characteristics

* Operating Temperature Range: The device operates within a temperature range of -40°C to +85°C, making it suitable for automotive and industrial applications where temperature variation is common.

* Storage Temperature Range: -65°C to +150°C, ensuring that the TDA7318 can handle extreme conditions during transportation, storage, or long-term use.

## Package Details

* Package Type: TSSOP-20, offering a compact form factor that is suitable for automotive and consumer electronics applications.

* Pin Configuration:

* Pins 1–4: Audio input channels (L1, R1, L2, R2)
* Pins 5–7: Tone control (bass, treble)
* Pins 8–11: Volume control and mute functionality
* Pins 12–20: I2C or parallel control interface, VCC, GND

## Summary

The TDA7318 from STMicroelectronics is a versatile and high-quality audio processor that integrates a wide range of audio control features into a single chip. With its support for volume, bass, treble, and mute control, along with a high signal-to-noise ratio and low distortion, the TDA7318 is ideal for automotive, home, and portable audio systems. Its low power consumption and ease of integration via I2C or parallel control interfaces make it an excellent choice for various audio applications requiring precise sound management and high-fidelity output.
TDA7318 Compare Parts
  • TDA7318 vs TDA9874AH/V2,557
  • TDA7318 vs TDA9852H/V2,557
  • TDA7318 vs TDA8929T/N1,118
  • TDA7318 vs TDA8929T/N1,112
  • TDA7318 vs TDA8542TS/N1
  • TDA7318 vs TDA8425/V7,112
  • TDA7318 vs TDA8424/V7,112
  • TDA7318 vs TDA8295HN/C2,557
  • TDA7318 vs TDA7808-ZST
  • TDA7318 vs TDA7808-48X
  • TDA7318 vs TDA7803A-ZSX
  • TDA7318 vs TDA7803A-ZST
  • TDA7318 vs TDA7802
  • TDA7318 vs TDA7801PDTR
  • TDA7318 vs TDA7801PD
  • TDA7318 vs TDA7729TR
  • TDA7318 vs TDA7729
  • TDA7318 vs TDA7721TR
  • TDA7318 vs TDA7721
  • TDA7318 vs TDA7719TR
  • TDA7318 vs TDA7719
  • TDA7318 vs TDA7718TR
  • TDA7318 vs TDA7718NTR
  • TDA7318 vs TDA7718N
  • TDA7318 vs TDA7718BTR
  • TDA7318 vs TDA7718B
  • TDA7318 vs TDA7718
  • TDA7318 vs TDA7717
  • TDA7318 vs TDA7716N
  • TDA7318 vs TDA7501
  • TDA7318 vs TDA7476013TR
  • TDA7318 vs TDA7476
  • TDA7318 vs TDA746913TR
  • TDA7318 vs TDA7469
  • TDA7318 vs TDA7468D13TR
  • TDA7318 vs TDA7468D
  • TDA7318 vs TDA7467D$
  • TDA7318 vs TDA7467D
  • TDA7318 vs TDA7467$
  • TDA7318 vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you