☰
TDA7338D013TR
TDA7338D013TR
Obsolete
Description:  IC DECODER STEREO MONO 20SOIC
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 39560
TDA7338D013TR Specification
Specification
Part No
TDA7338D013TR
Category
Interface - Encoders, Decoders, Converters
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio Decoder
Applications
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
7.5V ~ 10.2V
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
TDA7338D013TR PDF Datasheet
TDA7338D013TR Related Parts
TDA1591T/V3,112
TDA1591T/V3,112
NXP Semiconductors
IC STEREO DECODE PLL 20-SOIC
TDA1591T/V3,118
TDA1591T/V3,118
NXP Semiconductors
IC DECODER STEREO PLL 20SOIC
TDA7333NTR
TDA7333NTR
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
TDA7338D
TDA7338D
STMicroelectronics
IC DECODER STEREO SO-20
TDA8395T/N3,112
TDA8395T/N3,112
NXP Semiconductors
IC DECODER SECAM 20-SOIC
TDA8501/N1,112
TDA8501/N1,112
NXP Semiconductors
IC ENCODER PAL/NTSC 24-DIP
TDA7338D013TR Compare Parts
  • TDA7338D013TR vs TDA8395T/N3,112
  • TDA7338D013TR vs TDA7338D
  • TDA7338D013TR vs TDA7333NTR
  • TDA7338D013TR vs TDA1591T/V3,118
  • TDA7338D013TR vs TDA1591T/V3,112
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly