☰
TDA7360
TDA7360
Obsolete
Description:  IC AMP AB MONO/STER 11MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7360 Datasheet
History Price: Obsolete
In Stock: 47920
TDA7360 Specification
Specification
Part No
TDA7360
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
22W x 1 @ 3.2Ohm; 12W x 2 @ 1.6Ohm
Voltage - Supply
8V ~ 18V
Features
Depop, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
11-Multiwatt
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
TDA7360 PDF Datasheet
TDA7360 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7360 Description
STMicroelectronics TDA7360 Overview

The STMicroelectronics TDA7360 is a high-performance audio amplifier integrated circuit designed for use in a variety of audio amplification applications. It is typically used in car audio systems, home audio equipment, and other consumer electronics that require efficient and powerful amplification of audio signals. This device is a class AB amplifier, which provides a good balance between efficiency and audio fidelity, making it suitable for high-quality sound applications.

The TDA7360 features a fully integrated solution with an output power that is capable of driving speakers with high efficiency. Its architecture is designed to minimize external components, making it ideal for cost-effective and compact designs in consumer audio products. The amplifier is capable of delivering continuous output power to speakers, with a low total harmonic distortion (THD) that ensures high-quality sound reproduction.

Key Features

* High Output Power: The TDA7360 delivers up to 14W per channel at 14V, with a 4Ω load, providing sufficient power for driving speakers in small to medium-sized audio applications.
* Low Total Harmonic Distortion (THD): The amplifier features low THD, ensuring high-quality audio output with minimal distortion for a clear and natural sound experience.
* Built-in Thermal and Overcurrent Protection: The device is equipped with built-in protection mechanisms to safeguard against overtemperature and overcurrent conditions, improving the overall reliability and longevity of the audio system.
* Low Quiescent Current: The TDA7360 is designed to operate with low quiescent current, which reduces power consumption in idle or low-load conditions, contributing to energy efficiency.
* Class AB Operation: The TDA7360 operates as a class AB amplifier, which provides a compromise between efficiency and audio fidelity, making it ideal for a wide range of consumer audio applications.
* Integrated Output Stage: The device integrates the output stage, which simplifies the design and reduces the need for external components, contributing to a more compact and cost-effective solution.
* Short-Circuit and Overload Protection: The device is designed to withstand short-circuit conditions and overloads, protecting the device and other components from damage.

Specifications

* Output Power:

* 14W (typical) per channel at Vcc = 14V, 4Ω load
* 7W (typical) per channel at Vcc = 14V, 8Ω load
* Supply Voltage (Vcc): 8V to 18V (recommended operating range)
* Total Harmonic Distortion (THD): <0.1% at 1kHz, at 14W output
* Signal-to-Noise Ratio (SNR): >90dB
* Quiescent Current (I\_q): 15mA (typical)
* Output Channel Configuration: Stereo (2 channels)
* Class: AB amplifier
* Operating Temperature Range: -40°C to +150°C (junction temperature)
* Package Type: Multiwatt15 (15-lead package)
* External Components: Few external components needed for operation, reducing board complexity
* Protection Features:

* Thermal shutdown
* Overcurrent protection
* Short-circuit protection

Applications

* Car Audio Systems: The TDA7360 is widely used in car audio amplifiers for driving speakers, as it can handle the power and efficiency requirements of automotive audio systems.
* Home Audio Equipment: The device is suitable for use in home stereo systems, portable speakers, and multimedia audio solutions, where high-quality sound and efficiency are important.
* TV and Video Equipment: It is commonly used in television sets, soundbars, and other multimedia devices that require integrated audio amplification for speakers.
* Portable Audio Systems: The TDA7360 is ideal for portable battery-powered speakers due to its low power consumption and compact design.
* Gaming Consoles and PC Audio: The amplifier can be used in gaming systems and personal computer audio setups, providing high-power output with minimal distortion for an immersive sound experience.
* Public Address Systems: In public address systems, the TDA7360 can be employed to drive speakers in classrooms, auditoriums, and event venues where clear and powerful sound amplification is required.

Advantages

* Compact and Integrated Design: The TDA7360 integrates multiple stages of the audio amplification process, including the power output stage, into a single package. This minimizes the need for additional components, reducing design complexity and cost.
* High Power Efficiency: With class AB operation, the TDA7360 provides high power efficiency compared to class A amplifiers while still delivering high-quality audio performance with low distortion.
* Excellent Audio Performance: The low THD, high SNR, and wide frequency response range of the TDA7360 make it suitable for a variety of audio applications where sound quality is crucial.
* Thermal and Protection Features: The built-in thermal protection and overload protection make the TDA7360 a robust and reliable choice for driving audio systems, ensuring safe operation under demanding conditions.
* Low Power Consumption: The TDA7360 operates with low quiescent current, making it suitable for energy-efficient designs, especially in portable and battery-powered applications.
* High Reliability: With features like short-circuit protection, the TDA7360 is designed for long-lasting performance and can handle challenging operating conditions, making it a durable choice for various audio systems.

Conclusion

The STMicroelectronics TDA7360 is a versatile and powerful audio amplifier suitable for a wide range of audio amplification applications. Its high output power, low total harmonic distortion, and compact, integrated design make it ideal for use in consumer electronics, car audio systems, and portable audio devices. The device offers excellent audio fidelity, making it an excellent choice for high-quality sound reproduction. Additionally, the TDA7360's built-in protection features, low power consumption, and simple design make it a reliable and cost-effective solution for audio amplification in various embedded systems. Whether used in home audio, car audio, or multimedia devices, the TDA7360 provides efficient, high-performance amplification with minimal external components.
TDA7360 Compare Parts
  • TDA7360 vs TDA8954TH/N1,112
  • TDA7360 vs TDA8954J/N1,112
  • TDA7360 vs TDA8953TH/N1,118
  • TDA7360 vs TDA8953TH/N1,112
  • TDA7360 vs TDA8953J/N1,112
  • TDA7360 vs TDA8950TH/N1,118
  • TDA7360 vs TDA8950J/N1,112
  • TDA7360 vs TDA8948J/N1,112
  • TDA7360 vs TDA8947J/N3,112
  • TDA7360 vs TDA8946J/N1,112
  • TDA7360 vs TDA8946AJ/N2,112
  • TDA7360 vs TDA8945S/N1,112
  • TDA7360 vs TDA8944J/N1,112
  • TDA7360 vs TDA8944AJ/N2,112
  • TDA7360 vs TDA8943SF/N1,112
  • TDA7360 vs TDA8942P/N1,112
  • TDA7360 vs TDA8941P/N1,112
  • TDA7360 vs TDA8933T/N1,118
  • TDA7360 vs TDA8933T/N1,112
  • TDA7360 vs TDA8933BTW/N2,518
  • TDA7360 vs TDA8933BTW/N2,512
  • TDA7360 vs TDA8933BTW/N2,118
  • TDA7360 vs TDA8933BTW/N2,112
  • TDA7360 vs TDA8932T/N1,118
  • TDA7360 vs TDA8932T/N1,112
  • TDA7360 vs TDA8932BTW/N2,518
  • TDA7360 vs TDA8932BTW/N2,118
  • TDA7360 vs TDA8932BTW/N2,112
  • TDA7360 vs TDA8932BT/N2,118
  • TDA7360 vs TDA8932BT/N2,112
  • TDA7360 vs TDA8931T/N1,118
  • TDA7360 vs TDA8931T/N1,112
  • TDA7360 vs TDA8925ST/N1,112
  • TDA7360 vs TDA8925J/N1,112
  • TDA7360 vs TDA8924TH/N2,118
  • TDA7360 vs TDA8922TH/N1,518
  • TDA7360 vs TDA8922CTH/N1,118
  • TDA7360 vs TDA8922CTH/N1,112
  • TDA7360 vs TDA8922CJ/N1,112
  • TDA7360 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.