☰
TDA7375V
TDA7375V
Obsolete
Description:  IC AMP AB DUAL/QUAD 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7375V Datasheet
History Price: Obsolete
In Stock: 7160
TDA7375V Specification
Specification
Part No
TDA7375V
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
40W x 2 @ 4Ohm; 12W x 4 @ 2Ohm
Voltage - Supply
8V ~ 18V
Features
Depop, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
15-Multiwatt
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
TDA7375V PDF Datasheet
TDA7375V Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7375V Description
Overview of STMicroelectronics TDA7375V

The STMicroelectronics TDA7375V is a high-performance audio amplifier designed for automotive and consumer applications. This device is particularly well-suited for car audio systems, providing high-quality sound amplification with low distortion and high efficiency. The TDA7375V integrates several advanced features that enhance its performance and usability in various audio applications.

Key Specifications

- Output Power: 2 x 20 W (at 4 Ω load, 14.4 V supply)
- Supply Voltage Range: 8 V to 18 V
- Total Harmonic Distortion (THD): < 0.1% at 1 W
- Signal-to-Noise Ratio (SNR): 90 dB
- Frequency Response: 20 Hz to 20 kHz
- Package Type: HTSSOP-28
- Operating Temperature Range: -40°C to +125°C

Functional Features

- Dual-Channel Output: The TDA7375V features a dual-channel output configuration, allowing it to drive two speakers simultaneously. This makes it ideal for stereo audio applications in vehicles.
- Integrated Protection Circuits: The amplifier includes built-in protection features such as over-temperature protection, short-circuit protection, and over-voltage protection, ensuring reliable operation under various conditions.
- Low Noise and Distortion: With a total harmonic distortion of less than 0.1% at 1 W, the TDA7375V delivers high-fidelity audio performance, making it suitable for high-quality sound systems.
- High Efficiency: The amplifier operates with high efficiency, reducing power consumption and heat generation, which is particularly important in automotive applications where space and power are limited.

Performance Characteristics

The TDA7375V is designed to provide robust audio performance in a compact package. Its output power of 2 x 20 W at 4 Ω allows it to drive a wide range of speakers effectively. The high signal-to-noise ratio of 90 dB ensures that the audio output is clear and free from unwanted noise, enhancing the listening experience.

Application Areas

- Automotive Audio Systems: The TDA7375V is primarily used in car audio systems, providing powerful amplification for speakers and subwoofers.
- Consumer Electronics: This amplifier can also be utilized in various consumer electronics applications, such as home audio systems and portable speakers, where high-quality sound is desired.
- Television and Multimedia Systems: The device can be integrated into television and multimedia systems to enhance audio output, providing a better viewing experience.

Design Considerations

When designing with the TDA7375V, engineers should consider the following:

- PCB Layout: Proper layout is essential for minimizing noise and ensuring stable operation. Designers should keep power and ground traces short and use ground planes to reduce electromagnetic interference.
- Thermal Management: Although the TDA7375V is designed for high efficiency, adequate thermal management should be implemented, especially in high-power applications. Heat sinks or thermal vias may be necessary to dissipate heat effectively.
- Component Selection: Choosing the right passive components, such as capacitors and inductors, is crucial for optimizing performance and ensuring compatibility with the amplifier.

Conclusion

The STMicroelectronics TDA7375V is a versatile and high-performance audio amplifier that meets the demands of modern automotive and consumer audio applications. With its dual-channel output, integrated protection features, and low distortion characteristics, it is an excellent choice for delivering high-quality sound in various environments. Its robust design and reliability make it a valuable component in the ever-evolving landscape of audio technology.
TDA7375V Compare Parts
  • TDA7375V vs TDA8954TH/N1,112
  • TDA7375V vs TDA8954J/N1,112
  • TDA7375V vs TDA8953TH/N1,118
  • TDA7375V vs TDA8953TH/N1,112
  • TDA7375V vs TDA8953J/N1,112
  • TDA7375V vs TDA8950TH/N1,118
  • TDA7375V vs TDA8950J/N1,112
  • TDA7375V vs TDA8948J/N1,112
  • TDA7375V vs TDA8947J/N3,112
  • TDA7375V vs TDA8946J/N1,112
  • TDA7375V vs TDA8946AJ/N2,112
  • TDA7375V vs TDA8945S/N1,112
  • TDA7375V vs TDA8944J/N1,112
  • TDA7375V vs TDA8944AJ/N2,112
  • TDA7375V vs TDA8943SF/N1,112
  • TDA7375V vs TDA8942P/N1,112
  • TDA7375V vs TDA8941P/N1,112
  • TDA7375V vs TDA8933T/N1,118
  • TDA7375V vs TDA8933T/N1,112
  • TDA7375V vs TDA8933BTW/N2,518
  • TDA7375V vs TDA8933BTW/N2,512
  • TDA7375V vs TDA8933BTW/N2,118
  • TDA7375V vs TDA8933BTW/N2,112
  • TDA7375V vs TDA8932T/N1,118
  • TDA7375V vs TDA8932T/N1,112
  • TDA7375V vs TDA8932BTW/N2,518
  • TDA7375V vs TDA8932BTW/N2,118
  • TDA7375V vs TDA8932BTW/N2,112
  • TDA7375V vs TDA8932BT/N2,118
  • TDA7375V vs TDA8932BT/N2,112
  • TDA7375V vs TDA8931T/N1,118
  • TDA7375V vs TDA8931T/N1,112
  • TDA7375V vs TDA8925ST/N1,112
  • TDA7375V vs TDA8925J/N1,112
  • TDA7375V vs TDA8924TH/N2,118
  • TDA7375V vs TDA8922TH/N1,518
  • TDA7375V vs TDA8922CTH/N1,118
  • TDA7375V vs TDA8922CTH/N1,112
  • TDA7375V vs TDA8922CJ/N1,112
  • TDA7375V vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.