☰
TDA7376B
TDA7376B
Active
Description:  IC AMP AB STEREO 40W 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7376B Datasheet
History Price: $6.98000
In Stock: 8480
TDA7376B Specification
Specification
Part No
TDA7376B
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
40W x 2 @ 4Ohm
Voltage - Supply
8V ~ 18V
Features
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Supplier Device Package
15-Multiwatt
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
TDA7376B PDF Datasheet
TDA7376B Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7376B Description
Overview of STMicroelectronics TDA7376B

The STMicroelectronics TDA7376B is a high-performance audio amplifier designed for automotive and consumer applications. This device is particularly well-suited for car audio systems, providing high-quality sound reproduction with minimal distortion. The TDA7376B integrates several features that enhance its performance, making it a popular choice among audio engineers and manufacturers.

Key Specifications

- Output Power: 4 x 25 W (at 4 Ω, 14.4 V supply voltage)
- Supply Voltage Range: 8 V to 18 V
- Total Harmonic Distortion (THD): < 0.1% (at 1 W, 1 kHz)
- Frequency Response: 20 Hz to 20 kHz
- Gain: 26 dB
- Protection Features: Short-circuit protection, thermal shutdown, and overvoltage protection
- Package Type: HTSSOP-28 (Thermal Enhanced Thin Shrink Small Outline Package)

Functional Features

The TDA7376B is a quad-channel amplifier, allowing it to drive multiple speakers simultaneously. This feature is particularly beneficial in automotive applications where multiple channels are required for a surround sound experience. The amplifier is designed to deliver high output power while maintaining low distortion levels, ensuring clear and dynamic audio performance.

Power Management

The device operates efficiently within a wide supply voltage range, making it adaptable to various automotive power systems. The TDA7376B includes built-in protection mechanisms such as thermal shutdown and short-circuit protection, which safeguard the amplifier from damage under adverse conditions. This reliability is crucial for automotive applications where environmental factors can vary significantly.

Audio Performance

With a frequency response extending from 20 Hz to 20 kHz, the TDA7376B is capable of reproducing a full range of audio frequencies, making it suitable for both music and speech applications. The low total harmonic distortion (THD) ensures that the audio output remains faithful to the original source, providing a high-quality listening experience.

Integration and Design Flexibility

The TDA7376B is designed for easy integration into various audio systems. Its compact HTSSOP-28 package allows for space-saving designs, which is essential in automotive environments where space is often limited. The amplifier can be configured for different output configurations, including bridge and parallel modes, providing flexibility in system design.

Applications

The TDA7376B is ideal for a variety of applications, including:

- Automotive Audio Systems: Used in car radios, amplifiers, and infotainment systems.
- Home Audio Equipment: Suitable for home theater systems and multi-room audio setups.
- Portable Speakers: Can be utilized in battery-operated audio devices for enhanced sound quality.

Conclusion

The STMicroelectronics TDA7376B is a robust and versatile audio amplifier that meets the demands of modern audio applications. With its high output power, low distortion, and integrated protection features, it is an excellent choice for automotive and consumer audio systems. Its design flexibility and compact package make it suitable for a wide range of applications, ensuring high-quality audio performance in various environments.
TDA7376B Compare Parts
  • TDA7376B vs TDA8954TH/N1,112
  • TDA7376B vs TDA8954J/N1,112
  • TDA7376B vs TDA8953TH/N1,118
  • TDA7376B vs TDA8953TH/N1,112
  • TDA7376B vs TDA8953J/N1,112
  • TDA7376B vs TDA8950TH/N1,118
  • TDA7376B vs TDA8950J/N1,112
  • TDA7376B vs TDA8948J/N1,112
  • TDA7376B vs TDA8947J/N3,112
  • TDA7376B vs TDA8946J/N1,112
  • TDA7376B vs TDA8946AJ/N2,112
  • TDA7376B vs TDA8945S/N1,112
  • TDA7376B vs TDA8944J/N1,112
  • TDA7376B vs TDA8944AJ/N2,112
  • TDA7376B vs TDA8943SF/N1,112
  • TDA7376B vs TDA8942P/N1,112
  • TDA7376B vs TDA8941P/N1,112
  • TDA7376B vs TDA8933T/N1,118
  • TDA7376B vs TDA8933T/N1,112
  • TDA7376B vs TDA8933BTW/N2,518
  • TDA7376B vs TDA8933BTW/N2,512
  • TDA7376B vs TDA8933BTW/N2,118
  • TDA7376B vs TDA8933BTW/N2,112
  • TDA7376B vs TDA8932T/N1,118
  • TDA7376B vs TDA8932T/N1,112
  • TDA7376B vs TDA8932BTW/N2,518
  • TDA7376B vs TDA8932BTW/N2,118
  • TDA7376B vs TDA8932BTW/N2,112
  • TDA7376B vs TDA8932BT/N2,118
  • TDA7376B vs TDA8932BT/N2,112
  • TDA7376B vs TDA8931T/N1,118
  • TDA7376B vs TDA8931T/N1,112
  • TDA7376B vs TDA8925ST/N1,112
  • TDA7376B vs TDA8925J/N1,112
  • TDA7376B vs TDA8924TH/N2,118
  • TDA7376B vs TDA8922TH/N1,518
  • TDA7376B vs TDA8922CTH/N1,118
  • TDA7376B vs TDA8922CTH/N1,112
  • TDA7376B vs TDA8922CJ/N1,112
  • TDA7376B vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.