☰
TDA7427AD1
TDA7427AD1
Obsolete
Description:  IC PLL FREQ SYNTH 28SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7427AD1 Datasheet
History Price: Obsolete
In Stock: 5900
TDA7427AD1 Specification
Specification
Part No
TDA7427AD1
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Frequency Synthesizer
PLL
Yes
Input
Clock, Crystal
Output
Clock, Crystal
Number of Circuits
1
Ratio - Input:Output
3:1
Differential - Input:Output
No/No
Frequency - Max
290MHz
Divider/Multiplier
Yes/No
Voltage - Supply
4.5V ~ 11V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
TDA7427AD1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right