☰
TDA7491HV
TDA7491HV
Obsolete
Description:  IC AMP D STEREO 20W POWERSSO36
Manufacturer:  STMicroelectronics
Datasheet:   TDA7491HV Datasheet
History Price: Obsolete
In Stock: 5200
TDA7491HV Specification
Specification
Part No
TDA7491HV
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
Voltage - Supply
5V ~ 18V
Features
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
PowerSSO-36 EPD
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
TDA7491HV PDF Datasheet
TDA7491HV Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7491HV Description
Overview of STMicroelectronics TDA7491HV

The STMicroelectronics TDA7491HV is a high-performance Class D audio amplifier designed for driving speakers in various audio applications. This device is particularly suitable for home audio systems, portable speakers, and television sound systems. Its efficient design and advanced features make it an ideal choice for delivering high-quality audio output while minimizing power consumption.

Key Specifications

- Type: Class D Audio Amplifier
- Output Power: 2 x 25 W (at 4 Ω load, 10% THD+N)
- Supply Voltage (VCC): 12 V to 30 V
- Total Harmonic Distortion + Noise (THD+N): 0.1% (typical at 1 W, 4 Ω)
- Signal-to-Noise Ratio (SNR): 100 dB (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: HTSSOP-28

Performance Characteristics

The TDA7491HV is designed to deliver high output power with low distortion, making it suitable for high-fidelity audio applications. With a maximum output power of 2 x 25 W at a 4 Ω load, it can drive a wide range of speakers effectively. The low total harmonic distortion of 0.1% ensures that the audio output remains clear and undistorted, even at higher volumes.

Key Features

1. High Efficiency: The Class D architecture of the TDA7491HV allows for high efficiency, typically around 90%, which reduces heat generation and power consumption. This makes it ideal for battery-operated devices and applications where thermal management is critical.
2. Integrated Protection Features: The amplifier includes built-in protection mechanisms such as over-temperature protection, over-voltage protection, and short-circuit protection, ensuring reliable operation and longevity of the device.
3. Flexible Power Supply: The device operates over a wide supply voltage range of 12 V to 30 V, allowing it to be used in various applications with different power supply requirements.
4. Low Noise Operation: With a signal-to-noise ratio of 100 dB, the TDA7491HV provides a clean audio signal, minimizing background noise and enhancing the listening experience.

Applications

- Home Audio Systems: The TDA7491HV is ideal for use in home audio systems, providing powerful amplification for speakers and enhancing sound quality.
- Portable Speakers: Its high efficiency and compact design make it suitable for portable audio devices, allowing for longer battery life without compromising audio performance.
- Television Sound Systems: The amplifier can be integrated into television sound systems to improve audio output, providing a better viewing experience.
- Car Audio Systems: The robust design and high output power make it suitable for automotive applications, delivering quality sound in vehicles.

Mechanical Characteristics

- Dimensions: The HTSSOP-28 package provides a compact footprint, making it suitable for space-constrained designs. The small size allows for easy integration into various electronic assemblies.
- Weight: Approximately 0.5 grams, contributing to lightweight designs in portable and compact audio systems.

Thermal and Reliability

The TDA7491HV is designed to operate reliably across a wide temperature range of -40°C to +85°C, ensuring performance stability in various environmental conditions. Its thermal management features help dissipate heat effectively, contributing to the longevity and reliability of the device in demanding applications.

Conclusion

The STMicroelectronics TDA7491HV is a powerful and efficient Class D audio amplifier that offers excellent specifications for a wide range of audio applications. With its high output power, low distortion, and integrated protection features, it is an ideal choice for engineers looking to implement high-quality audio solutions in their designs. Its adaptability across various industries, combined with strong performance characteristics, makes it a reliable component for modern audio systems.
TDA7491HV Compare Parts
  • TDA7491HV vs TDA8954TH/N1,112
  • TDA7491HV vs TDA8954J/N1,112
  • TDA7491HV vs TDA8953TH/N1,118
  • TDA7491HV vs TDA8953TH/N1,112
  • TDA7491HV vs TDA8953J/N1,112
  • TDA7491HV vs TDA8950TH/N1,118
  • TDA7491HV vs TDA8950J/N1,112
  • TDA7491HV vs TDA8948J/N1,112
  • TDA7491HV vs TDA8947J/N3,112
  • TDA7491HV vs TDA8946J/N1,112
  • TDA7491HV vs TDA8946AJ/N2,112
  • TDA7491HV vs TDA8945S/N1,112
  • TDA7491HV vs TDA8944J/N1,112
  • TDA7491HV vs TDA8944AJ/N2,112
  • TDA7491HV vs TDA8943SF/N1,112
  • TDA7491HV vs TDA8942P/N1,112
  • TDA7491HV vs TDA8941P/N1,112
  • TDA7491HV vs TDA8933T/N1,118
  • TDA7491HV vs TDA8933T/N1,112
  • TDA7491HV vs TDA8933BTW/N2,518
  • TDA7491HV vs TDA8933BTW/N2,512
  • TDA7491HV vs TDA8933BTW/N2,118
  • TDA7491HV vs TDA8933BTW/N2,112
  • TDA7491HV vs TDA8932T/N1,118
  • TDA7491HV vs TDA8932T/N1,112
  • TDA7491HV vs TDA8932BTW/N2,518
  • TDA7491HV vs TDA8932BTW/N2,118
  • TDA7491HV vs TDA8932BTW/N2,112
  • TDA7491HV vs TDA8932BT/N2,118
  • TDA7491HV vs TDA8932BT/N2,112
  • TDA7491HV vs TDA8931T/N1,118
  • TDA7491HV vs TDA8931T/N1,112
  • TDA7491HV vs TDA8925ST/N1,112
  • TDA7491HV vs TDA8925J/N1,112
  • TDA7491HV vs TDA8924TH/N2,118
  • TDA7491HV vs TDA8922TH/N1,518
  • TDA7491HV vs TDA8922CTH/N1,118
  • TDA7491HV vs TDA8922CTH/N1,112
  • TDA7491HV vs TDA8922CJ/N1,112
  • TDA7491HV vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.