☰
TDA7498E
TDA7498E
Obsolete
Description:  IC AMP D MONO/STER 220W PWRSSO36
Manufacturer:  STMicroelectronics
Datasheet:   TDA7498E Datasheet
History Price: Obsolete
In Stock: 21840
TDA7498E Specification
Specification
Part No
TDA7498E
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
220W x 1 @ 3Ohm; 160W x 2 @ 4Ohm
Voltage - Supply
14V ~ 36V
Features
Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
PowerSSO-36 EPU
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
TDA7498E PDF Datasheet
TDA7498E Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7498E Description
STMicroelectronics TDA7498E Overview

The STMicroelectronics TDA7498E is a high-performance class D audio power amplifier designed to deliver efficient audio amplification for a wide range of audio applications. This integrated circuit (IC) is optimized for driving high-quality audio systems with minimal power loss, compact design, and exceptional performance. It is typically used in home audio systems, automotive sound systems, and consumer electronics, where high-quality sound output and energy efficiency are crucial.

Key Features

* Class D Audio Amplifier: The TDA7498E is a class D amplifier, known for its high efficiency, reducing power loss and heat generation compared to traditional class A/B amplifiers.
* Output Power: The device can deliver up to 100W per channel into an 8-ohm load, making it suitable for medium to high-power audio applications.
* Wide Supply Voltage Range: The amplifier operates within a supply voltage range of 14V to 36V, providing flexibility for integration into a variety of systems.
* High Efficiency: With an efficiency of up to 90%, the TDA7498E reduces the need for extensive heat dissipation and ensures lower power consumption.
* Low Total Harmonic Distortion (THD): It offers low total harmonic distortion (THD) of 0.1%, ensuring high-fidelity audio output.
* Integrated Features: The TDA7498E integrates various protection features such as thermal shutdown, overcurrent protection, and short-circuit protection to enhance system reliability and prevent damage to the IC and connected components.

Applications

The TDA7498E is ideal for a variety of audio amplification applications, including:

* Home Audio Systems: Provides high-quality sound amplification for home theater systems, stereo amplifiers, and multimedia systems.
* Car Audio Systems: Perfect for automotive sound systems, offering efficient audio amplification with minimal space requirements.
* Portable Audio Solutions: Suitable for portable audio systems, due to its low power consumption and compact form factor.
* Consumer Electronics: Used in audio devices such as powered speakers, television sets, and audio receivers.
* PA Systems: Effective for public address systems, delivering reliable sound amplification in small to medium-sized venues.

Key Specifications

* Output Power: 100W per channel at 8Ω load, 180W per channel at 4Ω load (with proper heat sinking).
* Supply Voltage Range: 14V to 36V.
* Efficiency: Up to 90%, which helps to minimize heat dissipation and improve overall power consumption.
* Total Harmonic Distortion (THD): 0.1% at 1kHz, ensuring low distortion and high audio quality.
* Signal-to-Noise Ratio (SNR): Greater than 100dB, providing a high level of audio clarity and separation.
* Output Impedance: Suitable for driving 4Ω and 8Ω speakers, offering flexibility in speaker choice.
* Operating Temperature Range: -40°C to +125°C, making it suitable for use in a wide range of environmental conditions.

Performance Characteristics

* High Efficiency: The TDA7498E achieves an efficiency of up to 90%, which is significantly higher than traditional class AB amplifiers. This high efficiency means less heat is generated, reducing the need for large heat sinks and improving overall system performance.
* Low Total Harmonic Distortion: With a 0.1% THD, the TDA7498E ensures that the amplified audio signal remains clean, with minimal unwanted harmonic distortion, thus preserving the integrity of the original sound.
* High Output Power: Capable of delivering 100W per channel at 8Ω, the TDA7498E is powerful enough to drive large speakers in medium to high-power audio systems, delivering crisp, clear, and loud sound even at high volumes.
* Flexible Voltage Range: With a wide supply voltage range of 14V to 36V, the amplifier can be used in various applications, including battery-powered systems, automotive audio solutions, and fixed AC-powered systems.
* High Signal-to-Noise Ratio: The TDA7498E provides an SNR of over 100dB, ensuring that the audio signal is clear and free from interference or unwanted noise.

Thermal and Mechanical Characteristics

* Thermal Shutdown Protection: The TDA7498E features built-in thermal protection to prevent overheating and damage to the amplifier during extended periods of use or high-power output.
* Short-Circuit Protection: The device includes short-circuit protection, which prevents damage when the output is shorted or under high stress.
* Overcurrent Protection: This feature protects the amplifier from damage during conditions where excessive current might be drawn, safeguarding the IC and connected components.
* Package Type: The TDA7498E is packaged in a PowerSO-36 package, which provides efficient thermal dissipation and allows for compact integration into various designs.
* Heat Dissipation: The device requires appropriate heat sinking for higher output powers, especially when driving 4Ω speakers at maximum output.

Protection Features

* Thermal Shutdown: The device shuts down automatically if the junction temperature exceeds safe levels, preventing permanent damage to the internal circuitry.
* Overcurrent Protection: Protects the IC from excessive current flow that could cause damage to both the device and the connected speaker.
* Short-Circuit Protection: Ensures that if a short circuit occurs at the output, the amplifier will not be damaged, providing long-term reliability for the system.

Conclusion

The STMicroelectronics TDA7498E is a powerful, highly efficient class D audio amplifier that offers excellent performance in a wide range of audio applications. With a high output power of 100W per channel at 8Ω, up to 90% efficiency, and low total harmonic distortion, it delivers high-fidelity audio with minimal power consumption and heat dissipation. Its wide input voltage range, integrated protection features, and flexible package design make it an excellent choice for automotive, home audio systems, portable audio solutions, and consumer electronics. The TDA7498E offers a reliable and energy-efficient solution for designers looking to create powerful, compact, and efficient audio amplification systems.
TDA7498E Compare Parts
  • TDA7498E vs TDA8954TH/N1,112
  • TDA7498E vs TDA8954J/N1,112
  • TDA7498E vs TDA8953TH/N1,118
  • TDA7498E vs TDA8953TH/N1,112
  • TDA7498E vs TDA8953J/N1,112
  • TDA7498E vs TDA8950TH/N1,118
  • TDA7498E vs TDA8950J/N1,112
  • TDA7498E vs TDA8948J/N1,112
  • TDA7498E vs TDA8947J/N3,112
  • TDA7498E vs TDA8946J/N1,112
  • TDA7498E vs TDA8946AJ/N2,112
  • TDA7498E vs TDA8945S/N1,112
  • TDA7498E vs TDA8944J/N1,112
  • TDA7498E vs TDA8944AJ/N2,112
  • TDA7498E vs TDA8943SF/N1,112
  • TDA7498E vs TDA8942P/N1,112
  • TDA7498E vs TDA8941P/N1,112
  • TDA7498E vs TDA8933T/N1,118
  • TDA7498E vs TDA8933T/N1,112
  • TDA7498E vs TDA8933BTW/N2,518
  • TDA7498E vs TDA8933BTW/N2,512
  • TDA7498E vs TDA8933BTW/N2,118
  • TDA7498E vs TDA8933BTW/N2,112
  • TDA7498E vs TDA8932T/N1,118
  • TDA7498E vs TDA8932T/N1,112
  • TDA7498E vs TDA8932BTW/N2,518
  • TDA7498E vs TDA8932BTW/N2,118
  • TDA7498E vs TDA8932BTW/N2,112
  • TDA7498E vs TDA8932BT/N2,118
  • TDA7498E vs TDA8932BT/N2,112
  • TDA7498E vs TDA8931T/N1,118
  • TDA7498E vs TDA8931T/N1,112
  • TDA7498E vs TDA8925ST/N1,112
  • TDA7498E vs TDA8925J/N1,112
  • TDA7498E vs TDA8924TH/N2,118
  • TDA7498E vs TDA8922TH/N1,518
  • TDA7498E vs TDA8922CTH/N1,118
  • TDA7498E vs TDA8922CTH/N1,112
  • TDA7498E vs TDA8922CJ/N1,112
  • TDA7498E vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.