☰
TDA7535
TDA7535
Obsolete
Description:  IC DAC/AUDIO 20BIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7535 Datasheet
History Price: Obsolete
In Stock: 45760
TDA7535 Specification
Specification
Part No
TDA7535
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
1
Resolution (Bits)
20 b
Sampling Rate (Per Second)
-
Data Interface
PCM
Voltage Supply Source
Analog and Digital
Voltage - Supply
3.15V ~ 3.45V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TDA7535 PDF Datasheet
TDA7535 Related Parts
TDA7535013TR
TDA7535013TR
STMicroelectronics
IC DAC/AUDIO 20BIT 14SO
TDA8706AM/C3,112
TDA8706AM/C3,112
NXP Semiconductors
IC ADC/VIDEO RGB 6BIT 40M 24SSOP
TDA8706AM/C3,118
TDA8706AM/C3,118
NXP Semiconductors
IC ADC/VIDEO RGB 6BIT 40M 24SSOP
TDA8706AM/C3,518
TDA8706AM/C3,518
NXP Semiconductors
IC ADC/VIDEO RGB 6BIT 40M 24SSOP
TDA8754HL/11/C1,51
TDA8754HL/11/C1,51
NXP Semiconductors
IC ADC/VIDEO 8BIT 110M 144LQFP
TDA8754HL/11/C1,55
TDA8754HL/11/C1,55
NXP Semiconductors
IC ADC/VIDEO 8BIT 110M 144LQFP
TDA8754HL/14/C1,51
TDA8754HL/14/C1,51
NXP Semiconductors
IC ADC/VIDEO 8BIT 140M 144LQFP
TDA8754HL/14/C1,55
TDA8754HL/14/C1,55
NXP Semiconductors
IC ADC/VIDEO 8BIT 270M 144LQFP
TDA8754HL/17/C1,51
TDA8754HL/17/C1,51
NXP Semiconductors
IC ADC/VIDEO 8BIT 170M 144LQFP
TDA8754HL/17/C1,55
TDA8754HL/17/C1,55
NXP Semiconductors
IC ADC/VIDEO 8BIT 270M 144LQFP
TDA8754HL/21/C1,51
TDA8754HL/21/C1,51
NXP Semiconductors
IC ADC/VIDEO 8BIT 210M 144LQFP
TDA8754HL/21/C1,55
TDA8754HL/21/C1,55
NXP Semiconductors
IC ADC/VIDEO 8BIT 210M 144LQFP
TDA7535 Compare Parts
  • TDA7535 vs TDA9965HL/C3,118
  • TDA7535 vs TDA9965AHL/C3,151
  • TDA7535 vs TDA9965AHL/C3,118
  • TDA7535 vs TDA9955HL/17/C1:55
  • TDA7535 vs TDA9955HL/17/C1557
  • TDA7535 vs TDA9955HL/17/C1551
  • TDA7535 vs TDA9955HL/17/C155
  • TDA7535 vs TDA9955HL/17/C1,55
  • TDA7535 vs TDA9955HL/17/C1,51
  • TDA7535 vs TDA8787AHL/C3,157
  • TDA7535 vs TDA8787AHL/C3,151
  • TDA7535 vs TDA8787AHL/C3,118
  • TDA7535 vs TDA8784HL/C5,157
  • TDA7535 vs TDA8784HL/C5,118
  • TDA7535 vs TDA8784HL/C4,518
  • TDA7535 vs TDA8784HL/C4,157
  • TDA7535 vs TDA8784HL/C4,151
  • TDA7535 vs TDA8784HL/C4,118
  • TDA7535 vs TDA8783HL/C5,118
  • TDA7535 vs TDA8783HL/C4,151
  • TDA7535 vs TDA8783HL/C4,118
  • TDA7535 vs TDA8754HL/27/C1,55
  • TDA7535 vs TDA8754HL/27/C1,51
  • TDA7535 vs TDA8754HL/21/C1,55
  • TDA7535 vs TDA8754HL/21/C1,51
  • TDA7535 vs TDA8754HL/17/C1,55
  • TDA7535 vs TDA8754HL/17/C1,51
  • TDA7535 vs TDA8754HL/14/C1,55
  • TDA7535 vs TDA8754HL/14/C1,51
  • TDA7535 vs TDA8754HL/11/C1,55
  • TDA7535 vs TDA8754HL/11/C1,51
  • TDA7535 vs TDA8706AM/C3,518
  • TDA7535 vs TDA8706AM/C3,118
  • TDA7535 vs TDA8706AM/C3,112
  • TDA7535 vs TDA7535013TR
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality