☰
TDA7561
TDA7561
Active
Description:  IC AMP AB QUAD 60W 25FLEXIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7561 Datasheet
History Price: $12.15000
In Stock: 41640
TDA7561 Specification
Specification
Part No
TDA7561
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
4-Channel (Quad)
Max Output Power x Channels @ Load
60W x 4 @ 2Ohm
Voltage - Supply
8V ~ 18V
Features
I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
25-Flexiwatt (Vertical)
Package / Case
25-Flexiwatt (Formed Leads)
TDA7561 PDF Datasheet
TDA7561 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7561 Description
The STMicroelectronics TDA7561 is a high-performance, multi-channel audio amplifier designed for automotive applications, particularly in car audio systems. This device is known for its ability to deliver high-quality sound output while maintaining efficiency and reliability, making it an ideal choice for modern automotive audio solutions.

## Key Features

1. Multi-Channel Configuration: The TDA7561 is designed as a 4-channel audio amplifier, allowing it to drive multiple speakers in a car audio system. This configuration supports various speaker arrangements, enhancing the overall audio experience.

2. High Output Power: The amplifier can deliver up to 4 x 45 W of output power into a 4-ohm load, providing sufficient power to drive high-performance speakers and ensuring clear sound reproduction even at high volumes.

3. Low Total Harmonic Distortion (THD): The TDA7561 features low total harmonic distortion, typically around 0.1% at rated power, which ensures high-fidelity audio output with minimal distortion, preserving the quality of the original sound.

4. Wide Supply Voltage Range: The device operates over a wide supply voltage range of 8 V to 18 V, making it suitable for various automotive power systems and ensuring reliable performance under different operating conditions.

5. Integrated Protection Features: The TDA7561 includes several built-in protection features, such as over-temperature protection, short-circuit protection, and DC offset protection. These features enhance the reliability and longevity of the amplifier in automotive environments.

6. Low Noise and High PSRR: The amplifier is designed to minimize noise and has a high power supply rejection ratio (PSRR), which helps maintain audio quality by reducing the impact of power supply variations on the audio output.

7. Thermal Management: The TDA7561 is designed with thermal management in mind, featuring a thermal pad for efficient heat dissipation. This design helps prevent overheating during extended use, ensuring stable performance.

8. Compact Package: The device is available in a compact HTSSOP (Thermal Enhanced Thin Shrink Small Outline Package) package, which is suitable for space-constrained automotive applications.

## Specifications

- Number of Channels: 4
- Output Power: 4 x 45 W (4 Ω load)
- Supply Voltage Range: 8 V to 18 V
- Total Harmonic Distortion (THD): 0.1% (typical at rated power)
- Power Supply Rejection Ratio (PSRR): High
- Thermal Protection: Yes
- Short-Circuit Protection: Yes
- DC Offset Protection: Yes
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTSSOP, 32-lead

## Applications

The TDA7561 is suitable for a wide range of automotive audio applications, including:

- Car Audio Systems: Ideal for use in aftermarket and OEM car audio systems, providing high-quality sound amplification for various speaker configurations.
- Multimedia Systems: Can be integrated into multimedia systems in vehicles, enhancing the audio experience for entertainment and navigation.
- Home Theater Systems: While primarily designed for automotive applications, the TDA7561 can also be used in home theater systems where compact and efficient audio amplification is required.

## Conclusion

The STMicroelectronics TDA7561 is a versatile and high-performance audio amplifier that meets the demands of modern automotive audio systems. With its high output power, low distortion, and integrated protection features, it is an excellent choice for designers looking to implement reliable and efficient audio solutions in vehicles. Its robust specifications and features make it suitable for a wide range of applications, ensuring high-quality sound reproduction in diverse automotive environments.
TDA7561 Compare Parts
  • TDA7561 vs TDA8954TH/N1,112
  • TDA7561 vs TDA8954J/N1,112
  • TDA7561 vs TDA8953TH/N1,118
  • TDA7561 vs TDA8953TH/N1,112
  • TDA7561 vs TDA8953J/N1,112
  • TDA7561 vs TDA8950TH/N1,118
  • TDA7561 vs TDA8950J/N1,112
  • TDA7561 vs TDA8948J/N1,112
  • TDA7561 vs TDA8947J/N3,112
  • TDA7561 vs TDA8946J/N1,112
  • TDA7561 vs TDA8946AJ/N2,112
  • TDA7561 vs TDA8945S/N1,112
  • TDA7561 vs TDA8944J/N1,112
  • TDA7561 vs TDA8944AJ/N2,112
  • TDA7561 vs TDA8943SF/N1,112
  • TDA7561 vs TDA8942P/N1,112
  • TDA7561 vs TDA8941P/N1,112
  • TDA7561 vs TDA8933T/N1,118
  • TDA7561 vs TDA8933T/N1,112
  • TDA7561 vs TDA8933BTW/N2,518
  • TDA7561 vs TDA8933BTW/N2,512
  • TDA7561 vs TDA8933BTW/N2,118
  • TDA7561 vs TDA8933BTW/N2,112
  • TDA7561 vs TDA8932T/N1,118
  • TDA7561 vs TDA8932T/N1,112
  • TDA7561 vs TDA8932BTW/N2,518
  • TDA7561 vs TDA8932BTW/N2,118
  • TDA7561 vs TDA8932BTW/N2,112
  • TDA7561 vs TDA8932BT/N2,118
  • TDA7561 vs TDA8932BT/N2,112
  • TDA7561 vs TDA8931T/N1,118
  • TDA7561 vs TDA8931T/N1,112
  • TDA7561 vs TDA8925ST/N1,112
  • TDA7561 vs TDA8925J/N1,112
  • TDA7561 vs TDA8924TH/N2,118
  • TDA7561 vs TDA8922TH/N1,518
  • TDA7561 vs TDA8922CTH/N1,118
  • TDA7561 vs TDA8922CTH/N1,112
  • TDA7561 vs TDA8922CJ/N1,112
  • TDA7561 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.