☰
TDA7567PD
TDA7567PD
Active
Description:  IC AMP AB QUAD 75W POWERSO-36
Manufacturer:  STMicroelectronics
Datasheet:   TDA7567PD Datasheet
History Price: $8.42203
In Stock: 5640
TDA7567PD Specification
Specification
Part No
TDA7567PD
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
4-Channel (Quad)
Max Output Power x Channels @ Load
75W x 4 @ 2Ohm
Voltage - Supply
8V ~ 18V
Features
Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
PowerSO-36
Package / Case
PowerSO-36 Exposed Top Pad
TDA7567PD PDF Datasheet
TDA7567PD Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7567PD Compare Parts
  • TDA7567PD vs TDA8954TH/N1,112
  • TDA7567PD vs TDA8954J/N1,112
  • TDA7567PD vs TDA8953TH/N1,118
  • TDA7567PD vs TDA8953TH/N1,112
  • TDA7567PD vs TDA8953J/N1,112
  • TDA7567PD vs TDA8950TH/N1,118
  • TDA7567PD vs TDA8950J/N1,112
  • TDA7567PD vs TDA8948J/N1,112
  • TDA7567PD vs TDA8947J/N3,112
  • TDA7567PD vs TDA8946J/N1,112
  • TDA7567PD vs TDA8946AJ/N2,112
  • TDA7567PD vs TDA8945S/N1,112
  • TDA7567PD vs TDA8944J/N1,112
  • TDA7567PD vs TDA8944AJ/N2,112
  • TDA7567PD vs TDA8943SF/N1,112
  • TDA7567PD vs TDA8942P/N1,112
  • TDA7567PD vs TDA8941P/N1,112
  • TDA7567PD vs TDA8933T/N1,118
  • TDA7567PD vs TDA8933T/N1,112
  • TDA7567PD vs TDA8933BTW/N2,518
  • TDA7567PD vs TDA8933BTW/N2,512
  • TDA7567PD vs TDA8933BTW/N2,118
  • TDA7567PD vs TDA8933BTW/N2,112
  • TDA7567PD vs TDA8932T/N1,118
  • TDA7567PD vs TDA8932T/N1,112
  • TDA7567PD vs TDA8932BTW/N2,518
  • TDA7567PD vs TDA8932BTW/N2,118
  • TDA7567PD vs TDA8932BTW/N2,112
  • TDA7567PD vs TDA8932BT/N2,118
  • TDA7567PD vs TDA8932BT/N2,112
  • TDA7567PD vs TDA8931T/N1,118
  • TDA7567PD vs TDA8931T/N1,112
  • TDA7567PD vs TDA8925ST/N1,112
  • TDA7567PD vs TDA8925J/N1,112
  • TDA7567PD vs TDA8924TH/N2,118
  • TDA7567PD vs TDA8922TH/N1,518
  • TDA7567PD vs TDA8922CTH/N1,118
  • TDA7567PD vs TDA8922CTH/N1,112
  • TDA7567PD vs TDA8922CJ/N1,112
  • TDA7567PD vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.