☰
TDA8145
TDA8145
Obsolete
Description:  IC VIDEO EAST/W CORRECT 8PWRDIP
Manufacturer:  STMicroelectronics
Datasheet:   TDA8145 Datasheet
History Price: Obsolete
In Stock: 28800
TDA8145 Specification
Specification
Part No
TDA8145
Category
Linear - Video Processing
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deflector Circuit
Applications
Professional Video
Standards
-
Control Interface
Analog Voltage
Voltage - Supply
17V ~ 30V
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PowerDIP
TDA8145 PDF Datasheet
TDA8145 Related Parts
TDA10025HN/C1,518
TDA10025HN/C1,518
NXP Semiconductors
IC VIDEO SILICON TUNER 48HVQFN
TDA10025HN/C1,551
TDA10025HN/C1,551
NXP Semiconductors
IC VIDEO SILICON TUNER 48HVQFN
TDA10025HN/C1,557
TDA10025HN/C1,557
NXP Semiconductors
IC VIDEO SILICON TUNER 48HVQFN
TDA10026HN/C1,518
TDA10026HN/C1,518
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10026HN/C1,551
TDA10026HN/C1,551
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10026HN/C1,557
TDA10026HN/C1,557
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10027HN/C1,518
TDA10027HN/C1,518
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10027HN/C1,551
TDA10027HN/C1,551
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10027HN/C1,557
TDA10027HN/C1,557
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA1175P
TDA1175P
STMicroelectronics
IC VIDEO 16POWERDIP
TDA18211HD/C2,518
TDA18211HD/C2,518
NXP Semiconductors
IC VIDEO SILICON TUNER 64HLFQFN
TDA18211HD/C2,551
TDA18211HD/C2,551
NXP Semiconductors
IC VIDEO SILICON TUNER 64HLFQFN
TDA8145 Compare Parts
  • TDA8145 vs TDA9996HL/C1,551
  • TDA8145 vs TDA9996HL/C1,518
  • TDA8145 vs TDA9995HL/C1,557
  • TDA8145 vs TDA9995HL/C1,551
  • TDA8145 vs TDA9995HL/C1,518
  • TDA8145 vs TDA9989ET/C1,557
  • TDA8145 vs TDA9989ET/C1,551
  • TDA8145 vs TDA9989ET/C1,518
  • TDA8145 vs TDA9984AHW/15C188:
  • TDA8145 vs TDA9984AHW/15C188,
  • TDA8145 vs TDA9984AHW/15/C181518
  • TDA8145 vs TDA9984AHW/15/C130551
  • TDA8145 vs TDA9984AHW/15/C106518
  • TDA8145 vs TDA9983BHW/8/C1:55
  • TDA8145 vs TDA9983BHW/8/C1,55
  • TDA8145 vs TDA9983BHW/8/C1,51
  • TDA8145 vs TDA9983BHW/15/C1;5
  • TDA8145 vs TDA9983BHW/15/C1:5
  • TDA8145 vs TDA9983BHW/15/C1,5
  • TDA8145 vs TDA9981BHL/8/C1;55
  • TDA8145 vs TDA9981BHL/8/C1,55
  • TDA8145 vs TDA9981BHL/8/C1,51
  • TDA8145 vs TDA9981BHL/15/C1;5
  • TDA8145 vs TDA9981BHL/15/C1:5
  • TDA8145 vs TDA9981BHL/15/C1557
  • TDA8145 vs TDA9981BHL/15/C1551
  • TDA8145 vs TDA9981BHL/15/C1518
  • TDA8145 vs TDA9981BHL/15/C1,5
  • TDA8145 vs TDA9981AHL/15C183557
  • TDA8145 vs TDA9981AHL/15C181:
  • TDA8145 vs TDA9981AHL/15C181,
  • TDA8145 vs TDA9981AHL/15/C181518
  • TDA8145 vs TDA9981AHL/15/C181
  • TDA8145 vs TDA9898HN/V3,557
  • TDA8145 vs TDA9898HN/V3,551
  • TDA8145 vs TDA9898HN/V3,518
  • TDA8145 vs TDA9887TS/V4,118
  • TDA8145 vs TDA9887TS/V4,112
  • TDA8145 vs TDA9887T/V4,118
  • TDA8145 vs TDA9887T/V4,112
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend