☰
TDA8215B
TDA8215B
Obsolete
Description:  IC VIDEO 16POWERDIP
Manufacturer:  STMicroelectronics
Datasheet:   TDA8215B Datasheet
History Price: Obsolete
In Stock: 44760
TDA8215B Specification
Specification
Part No
TDA8215B
Category
Linear - Video Processing
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deflector Circuit
Applications
Professional Video
Standards
PAL
Control Interface
Analog Voltage
Voltage - Supply
9V ~ 10.5V
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-PowerDIP
TDA8215B PDF Datasheet
TDA8215B Related Parts
TDA10025HN/C1,518
TDA10025HN/C1,518
NXP Semiconductors
IC VIDEO SILICON TUNER 48HVQFN
TDA10025HN/C1,551
TDA10025HN/C1,551
NXP Semiconductors
IC VIDEO SILICON TUNER 48HVQFN
TDA10025HN/C1,557
TDA10025HN/C1,557
NXP Semiconductors
IC VIDEO SILICON TUNER 48HVQFN
TDA10026HN/C1,518
TDA10026HN/C1,518
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10026HN/C1,551
TDA10026HN/C1,551
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10026HN/C1,557
TDA10026HN/C1,557
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10027HN/C1,518
TDA10027HN/C1,518
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10027HN/C1,551
TDA10027HN/C1,551
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA10027HN/C1,557
TDA10027HN/C1,557
NXP Semiconductors
IC VIDEO DEMODULATOR 64HVQFN
TDA1175P
TDA1175P
STMicroelectronics
IC VIDEO 16POWERDIP
TDA18211HD/C2,518
TDA18211HD/C2,518
NXP Semiconductors
IC VIDEO SILICON TUNER 64HLFQFN
TDA18211HD/C2,551
TDA18211HD/C2,551
NXP Semiconductors
IC VIDEO SILICON TUNER 64HLFQFN
TDA8215B Description
Overview

The STMicroelectronics TDA8215B is an integrated audio amplifier IC designed primarily for car radio and general audio amplification applications. It belongs to the TDA8215 series and features a dual bridge amplifier configuration that can deliver high output power with low distortion and minimal external components. The device is suitable for driving medium to low impedance speakers with high fidelity sound reproduction and is often used in automotive sound systems and portable audio devices.

Key Features

* Dual bridge audio amplifier configuration.
* Delivers high output power with low distortion.
* Operates from a single supply voltage, simplifying power supply design.
* Includes built-in mute and standby functions for power management.
* Short-circuit and over-temperature protection to ensure device reliability.
* Low noise and low distortion characteristics for high audio quality.
* Requires a minimal number of external components.
* Compatible with a wide range of supply voltages, typical for automotive environments.
* Provides a gain bandwidth product optimized for audio frequencies.
* Internally fixed gain to reduce design complexity.
* Soft clipping function to reduce audible distortion during overload conditions.

Electrical Specifications

* Supply voltage range: 8 V to 18 V (typical operating voltage at 14.4 V, suitable for car battery systems).
* Output power:

* Approximately 20 W per channel into 4 Ω load with 10% Total Harmonic Distortion (THD).
* Around 15 W per channel into 4 Ω load at 1% THD.
* Total Harmonic Distortion plus Noise (THD+N): Typically below 0.5% at rated power.
* Signal-to-Noise Ratio (SNR): Typically 90 dB or higher.
* Quiescent current consumption: Approximately 50 mA in standby mode.
* Gain: Fixed gain of around 26 dB (approximately 20 times voltage amplification).
* Input impedance: High, typically in the range of 100 kΩ or above.
* Operating temperature range: –40°C to +85°C, suitable for automotive and harsh environments.

Functional Description

The TDA8215B features two bridged amplifier channels in one package, designed to drive two separate speakers or a stereo audio system. The bridge configuration allows for higher output power without the need for a dual power supply by doubling the voltage swing across the load. It supports a single-ended audio input and provides differential outputs to the speakers.

The device includes a built-in mute function to quickly silence the audio output, as well as a standby mode to reduce power consumption when the amplifier is not active. These functions are controlled via dedicated input pins, enabling easy system integration.

Robust protection features are integrated, including short-circuit protection on the outputs and thermal shutdown, enhancing device reliability and longevity in demanding environments such as automotive audio systems.

Package and Pin Configuration

* Package: 15-lead Multiwatt package, designed for easy mounting and efficient heat dissipation.
* Pin assignments include:

* Two input pins (one for each channel).
* Four output pins (two per channel in bridged configuration).
* Supply voltage (Vcc) and ground pins.
* Mute and standby control pins.
* Ground reference pins for input and output stages.
* The package supports a thermal dissipation tab for improved heat management.

Typical Applications

* Car radio audio amplifier systems.
* Portable stereo and multimedia speakers.
* Small home audio amplification circuits.
* Public address systems requiring compact and efficient amplification.
* Battery-operated audio devices needing high output power and efficiency.

Advantages

* High output power with low distortion enables clear and powerful audio reproduction.
* Single supply operation simplifies power design, especially in automotive applications.
* Integrated protection features improve reliability and reduce external component count.
* Compact Multiwatt package aids in efficient thermal management and board space optimization.
* Built-in mute and standby functions offer flexible power control options.

Summary

The STMicroelectronics TDA8215B is a robust and efficient dual bridge audio amplifier IC tailored for automotive and general audio amplification needs. With its ability to deliver significant output power, low distortion, and integrated protection and control features, it offers a reliable and straightforward solution for stereo amplification. Its single-supply operation and minimal external components make it a practical choice for designers aiming to build compact, high-quality audio systems suitable for challenging environments.
TDA8215B Compare Parts
  • TDA8215B vs TDA9996HL/C1,551
  • TDA8215B vs TDA9996HL/C1,518
  • TDA8215B vs TDA9995HL/C1,557
  • TDA8215B vs TDA9995HL/C1,551
  • TDA8215B vs TDA9995HL/C1,518
  • TDA8215B vs TDA9989ET/C1,557
  • TDA8215B vs TDA9989ET/C1,551
  • TDA8215B vs TDA9989ET/C1,518
  • TDA8215B vs TDA9984AHW/15C188:
  • TDA8215B vs TDA9984AHW/15C188,
  • TDA8215B vs TDA9984AHW/15/C181518
  • TDA8215B vs TDA9984AHW/15/C130551
  • TDA8215B vs TDA9984AHW/15/C106518
  • TDA8215B vs TDA9983BHW/8/C1:55
  • TDA8215B vs TDA9983BHW/8/C1,55
  • TDA8215B vs TDA9983BHW/8/C1,51
  • TDA8215B vs TDA9983BHW/15/C1;5
  • TDA8215B vs TDA9983BHW/15/C1:5
  • TDA8215B vs TDA9983BHW/15/C1,5
  • TDA8215B vs TDA9981BHL/8/C1;55
  • TDA8215B vs TDA9981BHL/8/C1,55
  • TDA8215B vs TDA9981BHL/8/C1,51
  • TDA8215B vs TDA9981BHL/15/C1;5
  • TDA8215B vs TDA9981BHL/15/C1:5
  • TDA8215B vs TDA9981BHL/15/C1557
  • TDA8215B vs TDA9981BHL/15/C1551
  • TDA8215B vs TDA9981BHL/15/C1518
  • TDA8215B vs TDA9981BHL/15/C1,5
  • TDA8215B vs TDA9981AHL/15C183557
  • TDA8215B vs TDA9981AHL/15C181:
  • TDA8215B vs TDA9981AHL/15C181,
  • TDA8215B vs TDA9981AHL/15/C181518
  • TDA8215B vs TDA9981AHL/15/C181
  • TDA8215B vs TDA9898HN/V3,557
  • TDA8215B vs TDA9898HN/V3,551
  • TDA8215B vs TDA9898HN/V3,518
  • TDA8215B vs TDA9887TS/V4,118
  • TDA8215B vs TDA9887TS/V4,112
  • TDA8215B vs TDA9887T/V4,118
  • TDA8215B vs TDA9887T/V4,112
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend