☰
TDE1798DP
TDE1798DP
Active
Description:  IC PWR SWITCH BIPLR 1:1 8MINIDIP
Manufacturer:  STMicroelectronics
Datasheet:   TDE1798DP Datasheet
History Price: $10.17000
In Stock: 31620
TDE1798DP Specification
Specification
Part No
TDE1798DP
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
Bipolar
Interface
On/Off
Voltage - Load
6V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Inverting, Non-Inverting
Features
-
Fault Protection
Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
8-Mini DIP
Package / Case
8-DIP (0.300", 7.62mm)
TDE1798DP PDF Datasheet
TDE1798DP Related Parts
TDE1707BFP
TDE1707BFP
STMicroelectronics
IC PWR SWITCH BIPOLAR 1:2 8SO
TDE1707BFPT
TDE1707BFPT
STMicroelectronics
IC PWR SWITCH BIPOLAR 1:2 8SO
TDE1707DFT
TDE1707DFT
STMicroelectronics
IC PWR SWITCH BIPOLAR 1:2 8DFN
TDE1708DFT
TDE1708DFT
STMicroelectronics
IC PWR SWITCH BIPOLAR 1:2 8DFN
TDE1737DP
TDE1737DP
STMicroelectronics
IC PWR DRIVER BIPOLAR 1:1 8DIP
TDE1737FP
TDE1737FP
STMicroelectronics
IC PWR DRIVER BIPOLAR 1:1 14SO
TDE1737FPT
TDE1737FPT
STMicroelectronics
IC PWR DRIVER BIPOLAR 1:1 14SO
TDE1747DP
TDE1747DP
STMicroelectronics
IC PWR DRVR BIPOLAR 1:1 8MINIDIP
TDE1747FP
TDE1747FP
STMicroelectronics
IC PWR DRIVER BIPOLAR 1:1 14SO
TDE1747FPT
TDE1747FPT
STMicroelectronics
IC PWR DRIVER BIPOLAR 1:1 14SO
TDE1767ADP
TDE1767ADP
STMicroelectronics
IC PWR DRIVER BIPOLAR 1:1 8DIP
TDE1767DP
TDE1767DP
STMicroelectronics
IC PWR DRIVER BIPOLAR 1:1 8DIP
TDE1798DP Compare Parts
  • TDE1798DP vs TDE3247FP
  • TDE1798DP vs TDE1898RFPT
  • TDE1798DP vs TDE1898RDP
  • TDE1798DP vs TDE1898CFPT
  • TDE1798DP vs TDE1898CFP
  • TDE1798DP vs TDE1898CDP
  • TDE1798DP vs TDE1897RFPT
  • TDE1798DP vs TDE1897RFP
  • TDE1798DP vs TDE1897RDP
  • TDE1798DP vs TDE1897CDP
  • TDE1798DP vs TDE1787DP
  • TDE1798DP vs TDE1787ADP
  • TDE1798DP vs TDE1767DP
  • TDE1798DP vs TDE1767ADP
  • TDE1798DP vs TDE1747FPT
  • TDE1798DP vs TDE1747FP
  • TDE1798DP vs TDE1747DP
  • TDE1798DP vs TDE1737FPT
  • TDE1798DP vs TDE1737FP
  • TDE1798DP vs TDE1737DP
  • TDE1798DP vs TDE1708DFT
  • TDE1798DP vs TDE1707DFT
  • TDE1798DP vs TDE1707BFPT
  • TDE1798DP vs TDE1707BFP
  • TDE1798DP vs TDE1707CFPT
  • TDE1798DP vs TDE1707CFP
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality