☰
TEA2025B
TEA2025B
Obsolete
Description:  IC AMP AB MONO/STEREO 16POWERDIP
Manufacturer:  STMicroelectronics
Datasheet:   TEA2025B Datasheet
History Price: Obsolete
In Stock: 38720
TEA2025B Specification
Specification
Part No
TEA2025B
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
4.7W x 1 @ 8Ohm; 2.4W x 2 @ 8Ohm
Voltage - Supply
3V ~ 12V
Features
Depop, Thermal Protection
Mounting Type
Through Hole
Operating Temperature
-
Supplier Device Package
16-PowerDIP
Package / Case
16-DIP (0.300", 7.62mm)
TEA2025B PDF Datasheet
TEA2025B Description
STMicroelectronics TEA2025B Overview

The STMicroelectronics TEA2025B is a low-frequency power amplifier IC that is primarily used in audio applications, such as stereo amplifiers, home theater systems, and portable audio devices. It is an ideal choice for consumer electronics requiring compact, efficient, and cost-effective amplification solutions. The TEA2025B is designed to provide high-quality sound amplification while maintaining low power consumption, making it well-suited for battery-operated and low-power applications.

Key Features

* Class AB Audio Amplifier: The TEA2025B is a Class AB amplifier, offering a good balance between high efficiency and high-quality audio performance. It delivers lower distortion and improved audio quality compared to Class B amplifiers while retaining better power efficiency compared to Class A designs.
* Low Total Harmonic Distortion (THD): The IC ensures low distortion, which contributes to clear and natural audio output, even when driven at higher volumes.
* High Output Power: The TEA2025B provides a maximum output power of up to 20W (RMS) into an 8-ohm load and 35W into a 4-ohm load, making it suitable for driving various types of speakers, including those in home audio systems, car stereos, and other audio equipment.
* Wide Voltage Supply Range: The device operates over a wide voltage range from 12V to 18V, which enhances its flexibility and makes it compatible with a variety of power supply configurations.
* Thermal Protection: The TEA2025B features thermal shutdown protection, which ensures that the amplifier does not overheat under heavy load conditions, improving reliability and extending the lifespan of the device.
* Short Circuit Protection: The device includes short circuit protection, safeguarding the amplifier and other connected components from damage due to load misalignment or system faults.
* Soft Clipping: The TEA2025B features a soft clipping function that ensures distortion remains minimal as the output signal reaches its maximum limit, reducing harshness in the audio output.
* Low Power Consumption: The device operates efficiently, providing high output power without excessive power loss, making it suitable for low-power applications and portable audio devices.

Specifications

* Supply Voltage (Vcc): The TEA2025B can operate within a supply voltage range of 12V to 18V, providing flexibility for integration into various power supply systems.
* Output Power: The IC provides 20W (RMS) output into an 8-ohm load and 35W (RMS) output into a 4-ohm load at 18V, offering sufficient power to drive most standard speakers in consumer audio systems.
* Total Harmonic Distortion (THD): The THD is typically less than 0.1% at 1kHz, which ensures high-quality audio reproduction with minimal distortion.
* Output Impedance: The TEA2025B is designed to drive speakers with an impedance of 4 ohms to 8 ohms, providing versatility in speaker compatibility.
* Signal-to-Noise Ratio (SNR): The SNR is typically 85dB, ensuring that the amplifier provides clear audio output with minimal noise interference, even in noisy environments.
* Gain: The amplifier has a gain of around 35dB, ensuring sufficient amplification of the input audio signal.
* Current Consumption: The typical current consumption during operation is around 2A, depending on the load and output power, which is efficient for a device of its performance.
* Standby Current: The standby current is typically very low, around 5mA, allowing the device to operate efficiently in battery-powered systems.
* Operating Temperature Range: The device operates over a temperature range from -40°C to +85°C, ensuring reliability in various environmental conditions.
* Package Type: The TEA2025B is available in a standard 5-pin TO-220 package, which allows for easy integration into PCB designs and effective heat dissipation.

Applications

* Home Audio Systems: The TEA2025B is used in home stereo systems and audio amplifiers, where it provides powerful and clear sound output with minimal power consumption.
* Car Audio Systems: The IC is frequently employed in car audio amplifiers, where it offers high output power and low distortion, making it ideal for automotive environments.
* Portable Audio Devices: Due to its low power consumption and compact form factor, the TEA2025B is suitable for battery-powered audio applications, such as portable speakers, personal audio devices, and wireless audio systems.
* Consumer Electronics: The device is used in various consumer electronics, such as televisions, gaming consoles, and multimedia devices, where high-quality audio amplification is needed.
* Public Address Systems: The TEA2025B is suitable for use in public address (PA) systems, providing reliable amplification for voice or music applications in large venues.

Advantages

* High Efficiency and Low Power Consumption: The TEA2025B’s Class AB design provides a good balance between audio performance and power efficiency, making it an excellent choice for portable or low-power audio systems.
* Compact and Cost-Effective: The device’s small form factor and affordable price make it ideal for applications where space is limited and cost is a consideration, without compromising on audio quality.
* High Output Power: With the capability to deliver 20W RMS into an 8-ohm load and 35W RMS into a 4-ohm load, the TEA2025B can drive speakers effectively and provide loud, clear sound in a variety of settings.
* Thermal and Short Circuit Protection: The built-in thermal and short-circuit protection features make the device robust and reliable, ensuring that the amplifier operates safely under challenging conditions.
* Soft Clipping Technology: The soft clipping feature ensures that distortion remains low even when the amplifier is pushed to its maximum output, offering a more pleasant listening experience.
* Versatile Applications: The TEA2025B is versatile and can be used in a variety of audio amplification scenarios, from consumer electronics to automotive and public address systems.

Conclusion

The STMicroelectronics TEA2025B is a high-performance, cost-effective audio power amplifier that offers excellent sound quality, low power consumption, and flexibility in various audio applications. With its high output power, low distortion, and protection features such as thermal and short-circuit protection, the TEA2025B is ideal for use in home audio systems, portable devices, car audio systems, and more. Its Class AB architecture provides a good balance between power efficiency and audio fidelity, making it a go-to solution for embedded audio amplification needs. Whether in a portable speaker or a car stereo, the TEA2025B ensures reliable, high-quality audio performance in compact and cost-conscious designs.
TEA2025B FAQ
Q1: What is the STMicroelectronics TEA2025B?
A1: The STMicroelectronics TEA2025B is a dual power amplifier integrated circuit (IC) designed for audio amplification applications.

Q2: What are the key features of the TEA2025B?
A2: The TEA2025B features low total harmonic distortion (THD), a high output power, and is designed to deliver efficient audio amplification in compact systems.

Q3: What is the output power of the TEA2025B?
A3: The TEA2025B can deliver up to 14W of output power per channel into an 8-ohm speaker with a 14V supply voltage, making it suitable for mid-range audio applications.

Q4: What is the supply voltage range for the TEA2025B?
A4: The TEA2025B operates within a supply voltage range of 8V to 18V, offering flexibility for use in various audio amplifier systems.

Q5: Can the TEA2025B be used for driving speakers directly?
A5: Yes, the TEA2025B is designed for driving speakers directly, making it ideal for small audio systems, such as portable speakers or car audio amplifiers.

Q6: What is the typical application for the TEA2025B?
A6: The TEA2025B is commonly used in audio amplification systems, including car amplifiers, home audio systems, and small portable speakers.

Q7: Does the TEA2025B support bridge mode operation?
A7: Yes, the TEA2025B can operate in bridge mode, allowing for increased output power, making it suitable for driving low-impedance speakers.

Q8: What is the thermal shutdown feature of the TEA2025B?
A8: The TEA2025B includes thermal shutdown protection to prevent the IC from overheating and causing damage, ensuring reliable operation under heavy load conditions.

Q9: How is the TEA2025B protected from short circuits?
A9: The TEA2025B has built-in short-circuit protection, preventing damage to the IC in the event of a short circuit on the output stage.

Q10: What type of audio systems is the TEA2025B suitable for?
A10: The TEA2025B is suitable for a wide range of audio systems, including compact stereo amplifiers, portable audio devices, and other low-to-medium power audio amplification systems.

Q11: What is the THD (Total Harmonic Distortion) of the TEA2025B?
A11: The TEA2025B offers a low THD (typically less than 0.1%), ensuring high-quality audio performance with minimal distortion.

Q12: Is the TEA2025B a class AB amplifier?
A12: Yes, the TEA2025B is a class AB amplifier, providing a balance between high efficiency and good audio quality.

Q13: How does the TEA2025B compare to other audio amplifier ICs?
A13: The TEA2025B is known for its efficient power handling, low distortion, and thermal protection, making it an ideal choice for compact audio systems that require reliability and sound quality.

Q14: What is the maximum output current of the TEA2025B?
A14: The TEA2025B can handle a peak output current of up to 2A, which is suitable for driving most consumer-grade speakers.

Q15: Does the TEA2025B require any external heat sink?
A15: While the TEA2025B has built-in thermal protection, an external heat sink may be required in high-power applications to ensure safe operation and prevent overheating.

Q16: What is the typical application voltage for the TEA2025B?
A16: The TEA2025B typically operates at 12V to 14V for optimal performance, particularly in automotive and portable audio applications.

Q17: What is the idle current consumption of the TEA2025B?
A17: The TEA2025B has a low idle current consumption, which helps to save power in battery-operated devices while maintaining good audio performance when active.

Q18: Does the TEA2025B have any built-in filters for noise reduction?
A18: Yes, the TEA2025B includes internal filtering to reduce power supply noise and ensure a clean audio signal for high-quality sound reproduction.

Q19: Can the TEA2025B be used in car audio systems?
A19: Yes, the TEA2025B is commonly used in car audio systems due to its efficient power handling and compact form factor, making it ideal for automotive applications.

Q20: What is the typical distortion level of the TEA2025B at full power output?
A20: The TEA2025B typically operates with less than 0.1% total harmonic distortion at full power output, providing clear and undistorted audio.
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time