☰
TEA2261
TEA2261
Obsolete
Description:  IC OFFLINE SWITCH 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   TEA2261 Datasheet
History Price: Obsolete
In Stock: 10720
TEA2261 Specification
Specification
Part No
TEA2261
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
-
Voltage - Start Up
10.3 V
Voltage - Supply (Vcc/Vdd)
7.4V ~ 20V
Duty Cycle
60%
Frequency - Switching
10kHz ~ 100kHz
Power (Watts)
140 W
Fault Protection
Current Limiting, Over Voltage
Control Features
Soft Start
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
Mounting Type
Through Hole
TEA2261 Related Parts
TEA1501T/N1,118
TEA1501T/N1,118
NXP Semiconductors
IC OFFLINE SWITCH FLYBACK 8SO
TEA1506AP/N1,112
TEA1506AP/N1,112
NXP Semiconductors
IC OFFLINE SWITCH FLYBACK 8DIP
TEA1506AT/N1,118
TEA1506AT/N1,118
NXP Semiconductors
IC OFFLINE SWITCH FLYBACK 14SO
TEA1506AT/N1,518
TEA1506AT/N1,518
NXP Semiconductors
IC OFFLINE SWITCH FLYBACK 14SO
TEA1506P/N1,112
TEA1506P/N1,112
NXP Semiconductors
IC OFFLINE SWITCH FLYBACK 8DIP
TEA1506T/N1,118
TEA1506T/N1,118
NXP Semiconductors
IC OFFLINE SWITCH FLYBACK 14SO
TEA1506T/N1,518
TEA1506T/N1,518
NXP Semiconductors
IC OFFLINE SWITCH FLYBACK 14SO
TEA1507P/N1,112
TEA1507P/N1,112
NXP Semiconductors
IC OFFLINE SWITCH FLYBACK 8DIP
TEA1520P/N2,112
TEA1520P/N2,112
NXP Semiconductors
IC OFFLINE SWITCH FLYBACK 8DIP
TEA1520T/N2,118
TEA1520T/N2,118
NXP Semiconductors
IC OFFLINE SWITCH FLYBACK 14SO
TEA1520T/N2,518
TEA1520T/N2,518
NXP Semiconductors
IC OFFLINE SWITCH FLYBACK 14SO
TEA1521P/N2,112
TEA1521P/N2,112
NXP Semiconductors
IC OFFLINE SWITCH FLYBACK 8DIP
TEA2261 Description
Introduction to STMicroelectronics TEA2261

The STMicroelectronics TEA2261 is an advanced integrated circuit designed for high-efficiency power conversion and voltage regulation applications. It is a highly integrated solution for AC-DC converters, specifically in low-power consumption scenarios. The TEA2261 provides a complete power management solution, offering high reliability and optimal performance for both consumer and industrial devices. It is commonly used in applications requiring efficient voltage conversion, including power supplies for home appliances, industrial control systems, and embedded devices.

Key Specifications and Features

* Input Voltage Range: The TEA2261 supports an input voltage range of 85V to 265V AC, which covers most global power line standards. This makes it suitable for use in various regions without requiring additional voltage regulation.
* Output Voltage: The device features a regulated output voltage of 5V, typically used to power low-voltage components in systems such as microcontrollers, sensors, and other low-power electronics.
* Output Current: It can provide a maximum output current of 300mA, which is ideal for powering small to medium-power devices, making it an excellent choice for embedded and portable applications.
* Efficiency: The TEA2261 is designed with a high level of efficiency, ensuring that minimal power is lost during the conversion process. The efficiency of the power conversion can typically exceed 80%, depending on the operating conditions.
* Power Factor Correction (PFC): The TEA2261 integrates an active Power Factor Correction circuit, improving the efficiency of the power conversion and reducing harmonic distortion. This results in better utilization of the input power and compliance with energy efficiency standards.
* Operating Frequency: The device operates at a switching frequency of around 65 kHz, optimizing the balance between efficiency and system response time.
* Internal Protection Features: The TEA2261 comes equipped with several built-in protection mechanisms, including overvoltage protection, thermal shutdown, and overcurrent protection, ensuring that the device operates reliably and prevents damage in the event of system faults.
* Integrated Components: The TEA2261 combines several key components into a single package, including a power MOSFET and an integrated control circuit. This reduces the need for external components, simplifying the design and improving overall system reliability.
* Compact Package: It is available in a compact DIP-8 package, making it suitable for designs where space is limited, while also ensuring easy integration into various power supply designs.

Key Benefits

* Compact and Integrated Design: The TEA2261’s highly integrated design minimizes the number of external components required, reducing the overall size of the power supply and simplifying the system design.
* High Efficiency: With its integrated PFC and low switching losses, the TEA2261 provides high conversion efficiency, making it suitable for applications where energy savings and reduced heat dissipation are critical.
* Reliable Performance: Thanks to its integrated protection mechanisms, the TEA2261 ensures safe and stable operation, even in challenging conditions, improving the overall longevity and reliability of the end product.
* Low Standby Power Consumption: The device is designed with low standby power consumption in mind, making it suitable for energy-efficient systems and applications that require continuous operation in low-power states.
* Wide Input Voltage Range: The TEA2261 can operate across a broad input voltage range, making it highly versatile and compatible with global power supply standards without requiring additional voltage conversion stages.

Applications

* Power Supplies for Embedded Systems: The TEA2261 is used to provide power to embedded systems, particularly those that require a 5V output for powering microcontrollers, sensors, and other logic circuits.
* Consumer Electronics: It is commonly found in small household appliances and consumer electronics that need compact, efficient power conversion solutions.
* Industrial Equipment: The TEA2261 is used in industrial power supply designs, especially in systems requiring low power consumption and reliable operation in harsh environments.
* Battery-Powered Devices: Its high efficiency and low power consumption make it suitable for battery-powered applications where energy conservation is important.

Protection Features

* Overvoltage Protection: The TEA2261 is equipped with overvoltage protection to safeguard the system from high input voltages that could potentially damage the components.
* Thermal Shutdown: In the event of excessive heat buildup, the device will automatically shut down to protect itself from thermal damage.
* Overcurrent Protection: The overcurrent protection mechanism ensures that the device limits the output current to safe levels, preventing overloading and ensuring reliable operation in the event of a short circuit or high load conditions.

Package and Availability

The TEA2261 is available in a standard 8-pin DIP package, allowing for easy integration into both prototype designs and final production systems. Its small size and integrated design make it suitable for compact, space-constrained applications while maintaining high performance and reliability.

Conclusion

The STMicroelectronics TEA2261 is an efficient, compact, and highly integrated solution for AC-DC conversion with a range of advanced features including active Power Factor Correction, thermal and overcurrent protection, and low power consumption. Its ability to operate across a broad input voltage range, along with its high efficiency and reliability, makes it an excellent choice for embedded systems, consumer electronics, and industrial power supplies. The TEA2261’s combination of features ensures that it is a versatile and dependable component for a wide variety of applications.
TEA2261 Compare Parts
  • TEA2261 vs TEA19381T/1J
  • TEA2261 vs TEA19363T/1J
  • TEA2261 vs TEA19363LT/1J
  • TEA2261 vs TEA19362T/1J
  • TEA2261 vs TEA19361T/1J
  • TEA2261 vs TEA18363T/2J
  • TEA2261 vs TEA18363T/1J
  • TEA2261 vs TEA18363LT/2J
  • TEA2261 vs TEA18363LT/1J
  • TEA2261 vs TEA18362T/2J
  • TEA2261 vs TEA18362T/1J
  • TEA2261 vs TEA18362LT/2J
  • TEA2261 vs TEA18362LT/1J
  • TEA2261 vs TEA18361T/1J
  • TEA2261 vs TEA18361LT/1J
  • TEA2261 vs TEA1833TS/1X
  • TEA2261 vs TEA1833TS/1H
  • TEA2261 vs TEA1833LTS/1X
  • TEA2261 vs TEA1833LTS/1H
  • TEA2261 vs TEA1832TS/1X
  • TEA2261 vs TEA1832TS/1H
  • TEA2261 vs TEA1832LTS/1X
  • TEA2261 vs TEA1832LTS/1H
  • TEA2261 vs TEA1755T/1,518
  • TEA2261 vs TEA1755LT/1Y
  • TEA2261 vs TEA1753T/N1,518
  • TEA2261 vs TEA1753LT/N1,518
  • TEA2261 vs TEA1752T/N1,518
  • TEA2261 vs TEA1752LT/N1/S1518
  • TEA2261 vs TEA1752LT/N1,518
  • TEA2261 vs TEA1751T/N1,518
  • TEA2261 vs TEA1751LT/N1,518
  • TEA2261 vs TEA1751AT/N1,518
  • TEA2261 vs TEA1750T/N1/DG,518
  • TEA2261 vs TEA1750T/N1,518
  • TEA2261 vs TEA1738T/N1,118
  • TEA2261 vs TEA1738LT/N1,118
  • TEA2261 vs TEA1738GT/N1,118
  • TEA2261 vs TEA1738FT/N1,118
  • TEA2261 vs TEA1733T/N1,118
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered