☰
TEA6422
TEA6422
Obsolete
Description:  IC AUDIO SWITCH DUAL 6X3 24DIP
Manufacturer:  STMicroelectronics
Datasheet:   TEA6422 Datasheet
History Price: Obsolete
In Stock: 1480
TEA6422 Specification
Specification
Part No
TEA6422
Category
Interface - Analog Switches - Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio
Multiplexer/Demultiplexer Circuit
6:3
Switch Circuit
-
Number of Channels
2
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
8V ~ 11V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-SDIP (0.300", 7.62mm)
Supplier Device Package
24-SDIP
TEA6422 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you