Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ STMicroelectronics TL1431ACL3T
TL1431ACL3T
Active
PMIC - Voltage Reference
Description:
IC VREF SHUNT ADJ 0.25% SOT23-3
Manufacturer:
STMicroelectronics
Datasheet:
TL1431ACL3T Datasheet
History Price: $0.70000
In Stock: 44720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL1431ACL3T Specification
Specification
Part No
TL1431ACL3T
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.25%
Temperature Coefficient
90ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
600 μA
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
TL1431ACL3T PDF Datasheet
TL1431ACL3T Datasheet
Click and Download: TL1431ACL3T Datasheet
TL1431ACL3T Related Parts
TL1431ACCT
STMicroelectronics
IC VREF SHNT ADJ 0.25% SOT323-6L
TL1431ACD
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431ACDT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431ACL5T
STMicroelectronics
IC VREF SHUNT ADJ 0.25% SOT23-5
TL1431ACZ
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431ACZ-AP
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431ACZT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431AID
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431AIDT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431AIYDT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431AIZ
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431AIZ-AP
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431ACL3T Compare Parts
TL1431ACL3T vs TL1451ACPWR/1A
TL1431ACL3T vs TL1431QPWRG4
TL1431ACL3T vs TL1431QPWR
TL1431ACL3T vs TL1431QLPR
TL1431ACL3T vs TL1431QLP
TL1431ACL3T vs TL1431QDRQ1
TL1431ACL3T vs TL1431QDRG4Q1
TL1431ACL3T vs TL1431QDRG4
TL1431ACL3T vs TL1431QDREP
TL1431ACL3T vs TL1431QDR
TL1431ACL3T vs TL1431QDG4
TL1431ACL3T vs TL1431QD
TL1431ACL3T vs TL1431MJGB
TL1431ACL3T vs TL1431MDREPG4
TL1431ACL3T vs TL1431MDREP
TL1431ACL3T vs TL1431IZT
TL1431ACL3T vs TL1431IZ-AP
TL1431ACL3T vs TL1431IZ
TL1431ACL3T vs TL1431IYDT
TL1431ACL3T vs TL1431IDT
TL1431ACL3T vs TL1431ID
TL1431ACL3T vs TL1431CZT
TL1431ACL3T vs TL1431CZ-AP
TL1431ACL3T vs TL1431CZ
TL1431ACL3T vs TL1431CPWRG4
TL1431ACL3T vs TL1431CPWR
TL1431ACL3T vs TL1431CPW
TL1431ACL3T vs TL1431CLPRE3
TL1431ACL3T vs TL1431CLPR
TL1431ACL3T vs TL1431CLPME3
TL1431ACL3T vs TL1431CLPME3
TL1431ACL3T vs TL1431CLPM
TL1431ACL3T vs TL1431CLPE3
TL1431ACL3T vs TL1431CLP
TL1431ACL3T vs TL1431CL5T
TL1431ACL3T vs TL1431CL3T
TL1431ACL3T vs TL1431CKTPR
TL1431ACL3T vs TL1431CDT
TL1431ACL3T vs TL1431CDRG4
TL1431ACL3T vs TL1431CDRE4
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.