Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ STMicroelectronics TL7702AIP/A
TL7702AIP/A
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHAN 8MINI DIP
Manufacturer:
STMicroelectronics
Datasheet:
TL7702AIP/A Datasheet
History Price: Obsolete
In Stock: 15720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL7702AIP/A Specification
Specification
Part No
TL7702AIP/A
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.53V
Output
Open Drain or Open Collector
Reset
Active High/Active Low
Reset Timeout
1μs Maximum Propagation Delay
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
TL7702AIP/A PDF Datasheet
TL7702AIP/A Datasheet
Click and Download: TL7702AIP/A Datasheet
TL7702AIP/A Related Parts
TL7700CDGKR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8VSSOP
TL7700CDGKT
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8VSSOP
TL7700CP
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8DIP
TL7700CPS
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SO
TL7700CPSR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SO
TL7700CPW
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7700CPWG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7700CPWR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7700CPWRE4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7700CPWRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7702ACD
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SOIC
TL7702ACD1/A
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 8SO
TL7702AIP/A Compare Parts
TL7702AIP/A vs TL7770-5IDWG4
TL7702AIP/A vs TL7770-5IDW
TL7702AIP/A vs TL7770-5CNE4
TL7702AIP/A vs TL7770-5CN
TL7702AIP/A vs TL7770-5CDWR
TL7702AIP/A vs TL7770-5CDW
TL7702AIP/A vs TL7770-12CN
TL7702AIP/A vs TL7770-12CDWR
TL7702AIP/A vs TL7770-12CDWG4
TL7702AIP/A vs TL7770-12CDWE4
TL7702AIP/A vs TL7770-12CDW
TL7702AIP/A vs TL7759CPWRE4
TL7702AIP/A vs TL7759CPWR
TL7702AIP/A vs TL7759CPWG4
TL7702AIP/A vs TL7759CPWE4
TL7702AIP/A vs TL7759CPW
TL7702AIP/A vs TL7759CPSR
TL7702AIP/A vs TL7759CPS
TL7702AIP/A vs TL7759CP
TL7702AIP/A vs TL7759CDR
TL7702AIP/A vs TL7759CD
TL7702AIP/A vs TL7757IPKG3
TL7702AIP/A vs TL7757IPK
TL7702AIP/A vs TL7757ILPRE3
TL7702AIP/A vs TL7757ILPR
TL7702AIP/A vs TL7757ILPE3
TL7702AIP/A vs TL7757ILP
TL7702AIP/A vs TL7757IDR
TL7702AIP/A vs TL7757ID
TL7702AIP/A vs TL7757CPKG3
TL7702AIP/A vs TL7757CPK
TL7702AIP/A vs TL7757CLPRE3
TL7702AIP/A vs TL7757CLPR
TL7702AIP/A vs TL7757CLPE3
TL7702AIP/A vs TL7757CLP
TL7702AIP/A vs TL7757CDR
TL7702AIP/A vs TL7757CD
TL7702AIP/A vs TL7733BIP
TL7702AIP/A vs TL7733BIDR
TL7702AIP/A vs TL7733BIDG4
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.