☰
TL7705AID1013TRA
TL7705AID1013TRA
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 13800
TL7705AID1013TRA Specification
Specification
Part No
TL7705AID1013TRA
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.55V
Output
Open Drain or Open Collector
Reset
Active High/Active Low
Reset Timeout
1μs Maximum Propagation Delay
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL7705AID1013TRA PDF Datasheet
TL7705AID1013TRA Related Parts
TL7700CDGKR
TL7700CDGKR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8VSSOP
TL7700CDGKT
TL7700CDGKT
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8VSSOP
TL7700CP
TL7700CP
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8DIP
TL7700CPS
TL7700CPS
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SO
TL7700CPSR
TL7700CPSR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SO
TL7700CPW
TL7700CPW
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7700CPWG4
TL7700CPWG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7700CPWR
TL7700CPWR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7700CPWRE4
TL7700CPWRE4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7700CPWRG4
TL7700CPWRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7702ACD
TL7702ACD
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SOIC
TL7702ACD1/A
TL7702ACD1/A
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 8SO
TL7705AID1013TRA Compare Parts
  • TL7705AID1013TRA vs TL7770-5IDWG4
  • TL7705AID1013TRA vs TL7770-5IDW
  • TL7705AID1013TRA vs TL7770-5CNE4
  • TL7705AID1013TRA vs TL7770-5CN
  • TL7705AID1013TRA vs TL7770-5CDWR
  • TL7705AID1013TRA vs TL7770-5CDW
  • TL7705AID1013TRA vs TL7770-12CN
  • TL7705AID1013TRA vs TL7770-12CDWR
  • TL7705AID1013TRA vs TL7770-12CDWG4
  • TL7705AID1013TRA vs TL7770-12CDWE4
  • TL7705AID1013TRA vs TL7770-12CDW
  • TL7705AID1013TRA vs TL7759CPWRE4
  • TL7705AID1013TRA vs TL7759CPWR
  • TL7705AID1013TRA vs TL7759CPWG4
  • TL7705AID1013TRA vs TL7759CPWE4
  • TL7705AID1013TRA vs TL7759CPW
  • TL7705AID1013TRA vs TL7759CPSR
  • TL7705AID1013TRA vs TL7759CPS
  • TL7705AID1013TRA vs TL7759CP
  • TL7705AID1013TRA vs TL7759CDR
  • TL7705AID1013TRA vs TL7759CD
  • TL7705AID1013TRA vs TL7757IPKG3
  • TL7705AID1013TRA vs TL7757IPK
  • TL7705AID1013TRA vs TL7757ILPRE3
  • TL7705AID1013TRA vs TL7757ILPR
  • TL7705AID1013TRA vs TL7757ILPE3
  • TL7705AID1013TRA vs TL7757ILP
  • TL7705AID1013TRA vs TL7757IDR
  • TL7705AID1013TRA vs TL7757ID
  • TL7705AID1013TRA vs TL7757CPKG3
  • TL7705AID1013TRA vs TL7757CPK
  • TL7705AID1013TRA vs TL7757CLPRE3
  • TL7705AID1013TRA vs TL7757CLPR
  • TL7705AID1013TRA vs TL7757CLPE3
  • TL7705AID1013TRA vs TL7757CLP
  • TL7705AID1013TRA vs TL7757CDR
  • TL7705AID1013TRA vs TL7757CD
  • TL7705AID1013TRA vs TL7733BIP
  • TL7705AID1013TRA vs TL7733BIDR
  • TL7705AID1013TRA vs TL7733BIDG4
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.