☰
TS27L4IPT
TS27L4IPT
Active
Description:  IC CMOS 4 CIRCUIT 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TS27L4IPT Datasheet
History Price: $1.58000
In Stock: 6880
TS27L4IPT Specification
Specification
Part No
TS27L4IPT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
-
Slew Rate
0.04V/μs
Gain Bandwidth Product
100 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1.1 mV
Current - Supply
10μA (x4 Channels)
Current - Output / Channel
45 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
TS27L4IPT PDF Datasheet
TS27L4IPT Related Parts
TS271ACD
TS271ACD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271ACDT
TS271ACDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271ACN
TS271ACN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
TS271AID
TS271AID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271AIDT
TS271AIDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271AIN
TS271AIN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
TS271BID
TS271BID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271BIDT
TS271BIDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271BMD
TS271BMD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271CD
TS271CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271CDT
TS271CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271CN
TS271CN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
TS27L4IPT Description
Overview of STMicroelectronics TS27L4IPT

The TS27L4IPT is a precision operational amplifier from STMicroelectronics, designed for applications requiring high accuracy, low noise, and low power consumption. This device is particularly suitable for sensor signal conditioning, data acquisition systems, and various analog processing tasks. The TS27L4IPT is part of the TS27 series, which is known for its excellent performance characteristics and versatility in a wide range of applications.

Key Specifications

- Supply Voltage Range: The TS27L4IPT operates with a supply voltage range of 2.7 V to 36 V. This wide range allows it to be used in both battery-powered devices and industrial applications, providing flexibility in design.

- Input Offset Voltage: The device features a low input offset voltage of typically 50 µV. This low offset is crucial for applications that require high precision, such as instrumentation and sensor interfaces.

- Input Bias Current: The input bias current is typically 10 nA, which minimizes the loading effect on the input signal sources. This characteristic is particularly important in high-impedance applications where signal integrity is critical.

- Common-Mode Rejection Ratio (CMRR): The CMRR is typically 120 dB, indicating the amplifier's ability to reject common-mode signals. This feature is essential for differential signal applications, ensuring accurate signal processing.

- Power Supply Rejection Ratio (PSRR): The PSRR is typically 120 dB, which ensures that variations in the supply voltage do not significantly affect the output voltage. This stability is vital for maintaining performance in varying operating conditions.

- Gain Bandwidth Product: The gain bandwidth product is approximately 1 MHz, allowing the amplifier to maintain performance across a range of frequencies, making it suitable for audio and RF applications.

- Slew Rate: The TS27L4IPT has a slew rate of 0.3 V/µs, which defines how quickly the output can respond to changes in the input signal. This characteristic is important for applications involving fast signal transitions.

- Output Current: The device can source or sink up to 20 mA, providing sufficient drive capability for various loads, including sensors and other analog components.

- Temperature Range: The TS27L4IPT is rated for operation over a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications where temperature extremes are common.

Package and Pin Configuration

The TS27L4IPT is available in a SOIC-8 package, which provides a compact and robust form factor for easy integration into various circuit designs. The small footprint of the package is advantageous for space-constrained applications.

Applications

The TS27L4IPT is designed for a wide range of applications, including:

- Sensor Signal Conditioning: Ideal for amplifying signals from various sensors, including temperature, pressure, and light sensors, where precision is critical.

- Data Acquisition Systems: Suitable for use in data acquisition systems that require accurate signal processing and low noise.

- Medical Devices: The low noise and high precision characteristics make it suitable for medical instrumentation and monitoring equipment.

- Industrial Automation: The amplifier can be used in industrial control systems, providing reliable signal processing for control and monitoring applications.

Conclusion

The STMicroelectronics TS27L4IPT operational amplifier is a versatile and high-performance solution for a variety of analog applications. With its impressive specifications, including a wide supply voltage range, low input offset voltage, and high CMRR, it is an excellent choice for engineers looking to design reliable and efficient analog circuits. The combination of low power consumption, robust thermal performance, and a compact package further enhances its suitability for modern electronic designs.
TS27L4IPT Compare Parts
  • TS27L4IPT vs TS27M4IN
  • TS27L4IPT vs TS27M4IDT
  • TS27L4IPT vs TS27M4ID
  • TS27L4IPT vs TS27M4CPT
  • TS27L4IPT vs TS27M4CN
  • TS27L4IPT vs TS27M4CDT
  • TS27L4IPT vs TS27M4CD
  • TS27L4IPT vs TS27M4AIPT
  • TS27L4IPT vs TS27M4AIN
  • TS27L4IPT vs TS27M4AIDT
  • TS27L4IPT vs TS27M4AID
  • TS27L4IPT vs TS27M4ACPT
  • TS27L4IPT vs TS27M4ACN
  • TS27L4IPT vs TS27M4ACDT
  • TS27L4IPT vs TS27M4ACD
  • TS27L4IPT vs TS27M2IN
  • TS27L4IPT vs TS27M2IDT
  • TS27L4IPT vs TS27M2ID
  • TS27L4IPT vs TS27M2CN
  • TS27L4IPT vs TS27M2CDT
  • TS27L4IPT vs TS27M2CD
  • TS27L4IPT vs TS27M2BIDT
  • TS27L4IPT vs TS27M2BID
  • TS27L4IPT vs TS27M2AMD
  • TS27L4IPT vs TS27M2AIN
  • TS27L4IPT vs TS27M2AIDT
  • TS27L4IPT vs TS27M2AID
  • TS27L4IPT vs TS27M2ACN
  • TS27L4IPT vs TS27M2ACDT
  • TS27L4IPT vs TS27M2ACD
  • TS27L4IPT vs TS27L4IN
  • TS27L4IPT vs TS27L4IDT
  • TS27L4IPT vs TS27L4ID
  • TS27L4IPT vs TS27L4CPT
  • TS27L4IPT vs TS27L4CN
  • TS27L4IPT vs TS27L4CDT
  • TS27L4IPT vs TS27L4CD
  • TS27L4IPT vs TS27L4AMDT
  • TS27L4IPT vs TS27L4AMD
  • TS27L4IPT vs TS27L4AIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.