☰
TS3021IYLT
TS3021IYLT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS3021IYLT Datasheet
History Price: $2.41000
In Stock: 3680
TS3021IYLT Specification
Specification
Part No
TS3021IYLT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Push-Pull
Voltage - Supply, Single/Dual (?
1.8V ~ 5V
Voltage - Input Offset (Max)
6mV @ 5V
Current - Input Bias (Max)
0.16μA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
90μA
CMRR, PSRR (Typ)
79dB CMRR
Propagation Delay (Max)
105ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
TS3021IYLT PDF Datasheet
TS3021IYLT Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS3022IYST
TS3022IYST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS3021IYLT Description

The STMicroelectronics TS3021IYLT is a highly efficient and versatile operational amplifier (op-amp) designed for precision applications where low power consumption, low offset voltage, and high input impedance are critical. This rail-to-rail op-amp is specifically designed to offer excellent performance in both low voltage and high-speed environments, making it suitable for battery-operated devices, signal conditioning, and sensor applications.

The TS3021IYLT features a single-supply operation with a wide input voltage range, low input bias current, and low quiescent current. It is commonly used in analog front-end circuits, voltage followers, filters, and active filters due to its high precision and stable performance. The device is housed in a miniaturized package that makes it ideal for space-constrained applications such as portable devices and wearable electronics.

## Key Features

* Rail-to-Rail Input and Output: The TS3021IYLT can operate with input and output voltages that extend from the ground rail to the positive rail, which allows for greater flexibility in low-voltage systems where maximizing the signal swing is important.
* Low Power Consumption: With a typical quiescent current of just 40µA, the device is highly energy-efficient, making it suitable for battery-powered applications where minimizing power consumption is essential.
* Low Offset Voltage: The device has a low input offset voltage (typically 30mV), ensuring high accuracy in precision circuits and minimizing errors in signal amplification.
* Wide Input Voltage Range: The TS3021IYLT can operate across a wide input voltage range from 2.5V to 40V (single supply) or ±1.25V to ±20V (dual supply), offering versatility for different applications.
* High Input Impedance: The device features a high input impedance, which minimizes the loading effect on the input signal and is essential for use in high-impedance signal sources.
* High-Speed Operation: The TS3021IYLT provides fast slew rate (typically 0.5V/µs) and low total harmonic distortion (THD), making it suitable for high-performance applications requiring quick response times and high fidelity.
* Small Package Size: Available in a SOT-23-5 package, the device is compact and can easily be integrated into space-constrained designs, ideal for applications where PCB real estate is limited.

## Specifications

* Device Type: Operational Amplifier (Op-Amp)
* Output Type: Rail-to-Rail
* Supply Voltage:

* Single Supply: 2.5V to 40V
* Dual Supply: ±1.25V to ±20V
* Input Offset Voltage:

* V\_os (typ): 30mV
* V\_os (max): 50mV
* Quiescent Current:

* I\_q (typ): 40µA
* I\_q (max): 50µA
* Slew Rate: 0.5V/µs (typical)
* Input Bias Current:

* I\_b (typ): 1pA
* I\_b (max): 5pA
* Common Mode Input Voltage Range: 0V to Vcc-1.5V
* Output Voltage Swing:

* V\_out (min): 0V (rail-to-rail)
* V\_out (max): Vcc - 0.2V
* Power Supply Rejection Ratio (PSRR): 60dB (typical at 1kHz)
* Open-Loop Gain: 100,000 (typical)
* Package Type: SOT-23-5
* Operating Temperature Range: -40°C to +125°C
* Operating Frequency: 1MHz (typical)

## Performance Characteristics

* Rail-to-Rail Operation: The TS3021IYLT can output voltages that extend from ground to Vcc, making it ideal for low-voltage applications where maximizing the output voltage swing is necessary. This feature allows designers to use the full dynamic range of the power supply for signal amplification, improving performance in precision circuits.
* Low Power Consumption: With its 40µA quiescent current, the TS3021IYLT is designed for low-power systems. This makes it particularly suitable for battery-powered applications such as portable medical devices, wearables, and sensors where conserving energy is a priority.
* High Input Impedance: The high input impedance ensures that the op-amp does not load down the signal source, which is critical in high-impedance signal applications such as voltage followers, buffers, and sensor signal conditioning.
* Low Offset Voltage: With a typical input offset voltage of 30mV, the TS3021IYLT ensures accurate signal amplification with minimal error. This makes it ideal for precision analog circuits, sensor interfaces, and applications requiring high-fidelity signal amplification.
* High-Speed Operation: The TS3021IYLT provides a slew rate of 0.5V/µs, allowing it to handle fast-changing signals and respond quickly to rapid changes in the input signal. This makes it suitable for high-speed signal processing and active filtering applications.
* Wide Input Voltage Range: The device can operate with input voltages from 0V to Vcc - 1.5V, making it versatile for use with different signal sources and ensuring stable operation across a wide range of input conditions.
* Low Output Voltage Swing: The op-amp can output voltages as low as 0V (rail-to-rail), ensuring efficient use of available voltage, which is crucial in low-voltage applications and systems with limited headroom for voltage swings.

## Applications

The TS3021IYLT is a versatile op-amp that can be used in a wide range of precision applications, including:

* Portable Devices: Due to its low power consumption and small package size, the TS3021IYLT is ideal for use in battery-powered portable electronics such as wearables, handheld medical devices, portable audio equipment, and smart sensors.
* Signal Conditioning: The device's high input impedance and low offset voltage make it suitable for use in signal conditioning circuits such as voltage followers, buffers, and active filters in sensor interfaces and measurement systems.
* Audio Systems: The low noise and low distortion characteristics make the TS3021IYLT ideal for audio applications such as microphone preamplifiers, audio signal conditioning, and active filters in high-fidelity audio equipment.
* Medical Equipment: The low power and high accuracy make it well-suited for use in medical electronics such as ECG (electrocardiogram) systems, blood pressure monitors, and implantable devices where precision and low power are critical.
* Precision Measurement Systems: The low offset voltage, high input impedance, and low noise characteristics of the TS3021IYLT make it ideal for precision measurement applications such as data acquisition systems, oscilloscopes, and signal analyzers.
* Automotive Systems: With its wide temperature range and rail-to-rail operation, the device can be used in automotive electronics for applications such as sensor interfaces, voltage regulators, and signal processing circuits in infotainment systems and control units.

## Advantages

* Low Power Consumption: With a 40µA quiescent current, the TS3021IYLT is designed for energy-efficient systems, making it ideal for battery-powered applications.
* Rail-to-Rail Input/Output: The rail-to-rail operation allows for a wider voltage swing, maximizing the available output range for low-voltage systems.
* High Precision: The low offset voltage and low bias current ensure that the device operates with high accuracy, which is important for sensitive analog systems.
* Small Form Factor: The device is housed in a SOT-23-5 package, making it ideal for space-constrained designs.
* Versatile Operation: The wide input voltage range and high-speed operation make the TS3021IYLT suitable for a variety of applications, from precision signal processing to high-speed control systems.

## Conclusion

The STMicroelectronics TS3021IYLT is an excellent choice for applications requiring a low-power, high-precision operational amplifier with rail-to-rail input/output performance. Its low offset voltage, low quiescent current, and high-speed operation make it ideal for signal conditioning, audio systems, portable devices, and precision measurement circuits. Whether used in battery-operated systems, medical devices, or automotive electronics, the TS3021IYLT provides reliable and efficient performance with high accuracy and low noise, making it a versatile component for a wide range of applications.
TS3021IYLT Compare Parts
  • TS3021IYLT vs TS393MD
  • TS3021IYLT vs TS393IYDT
  • TS3021IYLT vs TS393IN
  • TS3021IYLT vs TS393IDT
  • TS3021IYLT vs TS393ID
  • TS3021IYLT vs TS393DR2G
  • TS3021IYLT vs TS393CS RLG
  • TS3021IYLT vs TS393CN
  • TS3021IYLT vs TS393CDT
  • TS3021IYLT vs TS393CD C3G
  • TS3021IYLT vs TS393CD
  • TS3021IYLT vs TS391SN2T1G
  • TS3021IYLT vs TS391RIYLT
  • TS3021IYLT vs TS391RILT
  • TS3021IYLT vs TS391IYLT
  • TS3021IYLT vs TS391IQ2T
  • TS3021IYLT vs TS391ILT
  • TS3021IYLT vs TS391AILT
  • TS3021IYLT vs TS374IN
  • TS3021IYLT vs TS374IDT
  • TS3021IYLT vs TS374ID
  • TS3021IYLT vs TS374CN
  • TS3021IYLT vs TS374CDT
  • TS3021IYLT vs TS374CD
  • TS3021IYLT vs TS372IN
  • TS3021IYLT vs TS372IDT
  • TS3021IYLT vs TS372ID
  • TS3021IYLT vs TS372CN
  • TS3021IYLT vs TS372CDT
  • TS3021IYLT vs TS372CD
  • TS3021IYLT vs TS3704IPT
  • TS3021IYLT vs TS3704IN
  • TS3021IYLT vs TS3704IDT
  • TS3021IYLT vs TS3704ID
  • TS3021IYLT vs TS3704CN
  • TS3021IYLT vs TS3704CDT
  • TS3021IYLT vs TS3704CD
  • TS3021IYLT vs TS3702IN
  • TS3021IYLT vs TS3702IDT
  • TS3021IYLT vs TS3702ID
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!