Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ STMicroelectronics TS421IDT
TS421IDT
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB MONO 367MW 8SO
Manufacturer:
STMicroelectronics
Datasheet:
TS421IDT Datasheet
History Price: Obsolete
In Stock: 45320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS421IDT Specification
Specification
Part No
TS421IDT
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
367mW x 1 @ 16Ohm
Voltage - Supply
2V ~ 5.5V
Features
Differential Inputs, Short-Circuit Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TS421IDT PDF Datasheet
TS421IDT Datasheet
Click and Download: TS421IDT Datasheet
TS421IDT Related Parts
TS419ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS419IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS421ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS421IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS4601BEIJT
STMicroelectronics
IC AMP CLASS AB STER 16FLIPCHIP
TS4621BEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621EIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621MLEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS472EIJT
STMicroelectronics
IC AMP CLASS AB MONO 12FLIPCHIP
TS421IDT Compare Parts
TS421IDT vs TS4998IQT
TS421IDT vs TS4997IQT
TS421IDT vs TS4995EIJT
TS421IDT vs TS4994IST
TS421IDT vs TS4994IJT
TS421IDT vs TS4994EIJT
TS421IDT vs TS4990IST
TS421IDT vs TS4990IQT
TS421IDT vs TS4990IDT
TS421IDT vs TS4990ID
TS421IDT vs TS4990EIKJT
TS421IDT vs TS4990EIJT
TS421IDT vs TS4984IQT
TS421IDT vs TS4982IQT
TS421IDT vs TS4975EIJT
TS421IDT vs TS4974IQT
TS421IDT vs TS4973EIJT
TS421IDT vs TS4972EIJT
TS421IDT vs TS4962MEIKJT
TS421IDT vs TS4962MEIJT
TS421IDT vs TS4962IQT
TS421IDT vs TS4961TIQT
TS421IDT vs TS4956EIKJT
TS421IDT vs TS4956EIJT
TS421IDT vs TS4909IQT
TS421IDT vs TS4902IST
TS421IDT vs TS4902IDT
TS421IDT vs TS4902ID
TS421IDT vs TS4900ID
TS421IDT vs TS489IST
TS421IDT vs TS489IQT
TS421IDT vs TS4890IST
TS421IDT vs TS4890IQT
TS421IDT vs TS4890IDT
TS421IDT vs TS4890ID
TS421IDT vs TS488IST
TS421IDT vs TS488IQT
TS421IDT vs TS487IST
TS421IDT vs TS487IQT
TS421IDT vs TS487IDT
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods