☰
TS431BILT
TS431BILT
Active
Description:  IC VREF SHUNT ADJ 0.5% SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS431BILT Datasheet
History Price: $0.89000
In Stock: 39560
TS431BILT Specification
Specification
Part No
TS431BILT
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
1.24V
Voltage - Output (Max)
6 V
Current - Output
30 mA
Tolerance
?.5%
Temperature Coefficient
100ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
60 μA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TS431BILT PDF Datasheet
TS431BILT Related Parts
TS4040DILT-2.5
TS4040DILT-2.5
STMicroelectronics
IC VREF SHUNT 1% SOT23-3
TS4040DIZ-2.5
TS4040DIZ-2.5
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS4040EILT-2.5
TS4040EILT-2.5
STMicroelectronics
IC VREF SHUNT 2% SOT23-3
TS4040EIZ-2.5
TS4040EIZ-2.5
STMicroelectronics
IC VREF SHUNT 2% TO92-3
TS4041CILT-1.2
TS4041CILT-1.2
STMicroelectronics
IC VREF SHUNT 0.5% SOT23-3
TS4041CIZ-1.2
TS4041CIZ-1.2
STMicroelectronics
IC VREF SHUNT 0.5% TO92-3
TS4041DILT-1.2
TS4041DILT-1.2
STMicroelectronics
IC VREF SHUNT 1% SOT23-3
TS4041DIZ-1.2
TS4041DIZ-1.2
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS4041EILT-1.2
TS4041EILT-1.2
STMicroelectronics
IC VREF SHUNT 2% SOT23-3
TS4041EIZ-1.2
TS4041EIZ-1.2
STMicroelectronics
IC VREF SHUNT 2% TO92-3
TS4061AICT-1.225
TS4061AICT-1.225
STMicroelectronics
IC VREF SHUNT 0.1% SOT323
TS4061AICT-1.25
TS4061AICT-1.25
STMicroelectronics
IC VREF SHUNT 0.1% SOT323
TS431BILT Compare Parts
  • TS431BILT vs TS4436AICT
  • TS431BILT vs TS4431ILT
  • TS431BILT vs TS4431AILT
  • TS431BILT vs TS432ILT
  • TS431BILT vs TS432BCX RFG
  • TS431BILT vs TS432AIX RFG
  • TS431BILT vs TS432AILT
  • TS431BILT vs TS432ACX RFG
  • TS431BILT vs TS431IZT
  • TS431BILT vs TS431IZ-AP
  • TS431BILT vs TS431IZ
  • TS431BILT vs TS431IYLT
  • TS431BILT vs TS431ILT
  • TS431BILT vs TS431CS RLG
  • TS431BILT vs TS431BRIX-Z RFG
  • TS431BILT vs TS431BIZ-AP
  • TS431BILT vs TS431BIZ
  • TS431BILT vs TS431BIYLT
  • TS431BILT vs TS431BCX RFG
  • TS431BILT vs TS431BCS RLG
  • TS431BILT vs TS431ARIX-Z RFG
  • TS431BILT vs TS431AIZT
  • TS431BILT vs TS431AIZ-AP
  • TS431BILT vs TS431AIYLT
  • TS431BILT vs TS431AILT
  • TS431BILT vs TS431ACX-Z RFG
  • TS431BILT vs TS431ACX RFG
  • TS431BILT vs TS431ACS RLG
  • TS431BILT vs TS4061VIBT-205
  • TS431BILT vs TS4061BILT-1.25
  • TS431BILT vs TS4061BILT-1.225
  • TS431BILT vs TS4061BICT-1.25
  • TS431BILT vs TS4061BICT-1.225
  • TS431BILT vs TS4061AILT-1.25
  • TS431BILT vs TS4061AILT-1.225
  • TS431BILT vs TS4061AICT-1.25
  • TS431BILT vs TS4061AICT-1.225
  • TS431BILT vs TS4041EIZ-1.2
  • TS431BILT vs TS4041EILT-1.2
  • TS431BILT vs TS4041DIZ-1.2
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet