☰
TS507IDT
TS507IDT
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS507IDT Datasheet
History Price: $2.36000
In Stock: 46200
TS507IDT Specification
Specification
Part No
TS507IDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.9 MHz
-3db Bandwidth
-
Current - Input Bias
8 nA
Voltage - Input Offset
25 μV
Current - Supply
850μA
Current - Output / Channel
128 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TS507IDT PDF Datasheet
TS507IDT Related Parts
TS507CD
TS507CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS507CDT
TS507CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS507CLT
TS507CLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TS507ID
TS507ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS507ILT
TS507ILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TS507IYLT
TS507IYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TS512AID
TS512AID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
TS512AIDT
TS512AIDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
TS512AIN
TS512AIN
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
TS512AIYDT
TS512AIYDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
TS512BIYDT
TS512BIYDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
TS512ID
TS512ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
TS507IDT Compare Parts
  • TS507IDT vs TS524IDT
  • TS507IDT vs TS524ID
  • TS507IDT vs TS522IN
  • TS507IDT vs TS522IDT
  • TS507IDT vs TS522ID
  • TS507IDT vs TS514IN
  • TS507IDT vs TS514IDT
  • TS507IDT vs TS514ID
  • TS507IDT vs TS514AIN
  • TS507IDT vs TS514AIDT
  • TS507IDT vs TS514AID
  • TS507IDT vs TS512IYDT
  • TS507IDT vs TS512IN
  • TS507IDT vs TS512IDT
  • TS507IDT vs TS512ID
  • TS507IDT vs TS512BIYDT
  • TS507IDT vs TS512AIYDT
  • TS507IDT vs TS512AIN
  • TS507IDT vs TS512AIDT
  • TS507IDT vs TS512AID
  • TS507IDT vs TS507IYLT
  • TS507IDT vs TS507ILT
  • TS507IDT vs TS507ID
  • TS507IDT vs TS507CLT
  • TS507IDT vs TS507CDT
  • TS507IDT vs TS507CD
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.