☰
TS555CN
TS555CN
Obsolete
Description:  IC OSC SINGLE TIMER 2.7MHZ 8-DIP
Manufacturer:  STMicroelectronics
Datasheet:   TS555CN Datasheet
History Price: Obsolete
In Stock: 16460
TS555CN Specification
Specification
Part No
TS555CN
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
2.7MHz
Voltage - Supply
2V ~ 16V
Current - Supply
65 μA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
TS555CN PDF Datasheet
TS555CN Related Parts
TS555CD
TS555CD
STMicroelectronics
IC OSC SGL TIMER 2.7MHZ 8-SOIC
TS555CDT
TS555CDT
STMicroelectronics
IC OSC SGL TIMER 2.7MHZ 8-SOIC
TS555ID
TS555ID
STMicroelectronics
IC OSC SGL TIMER 2.7MHZ 8-SOIC
TS555IDT
TS555IDT
STMicroelectronics
IC OSC SINGLE TIMER 2.7MHZ 8SOIC
TS555IDTTR
TS555IDTTR
STMicroelectronics
IC OSC SINGLE TIMER 2.7MHZ 8SOIC
TS555IN
TS555IN
STMicroelectronics
IC OSC SINGLE TIMER 2.7MHZ 8-DIP
TS556CD
TS556CD
STMicroelectronics
IC OSC TIMER DUAL 2.7MHZ 14-SOIC
TS556CDT
TS556CDT
STMicroelectronics
IC OSC TIMER DUAL 2.7MHZ 14-SOIC
TS556CN
TS556CN
STMicroelectronics
IC OSC TIMER DUAL 2.7MHZ 14-DIP
TS556ID
TS556ID
STMicroelectronics
IC OSC TIMER DUAL 2.7MHZ 14-SOIC
TS556IDT
TS556IDT
STMicroelectronics
IC OSC TIMER DUAL 2.7MHZ 14SOIC
TS556IDTTR
TS556IDTTR
STMicroelectronics
IC OSC TIMER DUAL 2.7MHZ 14SOIC
TS555CN Compare Parts
  • TS555CN vs TS556IDTTR
  • TS555CN vs TS556IDT
  • TS555CN vs TS556ID
  • TS555CN vs TS556CN
  • TS555CN vs TS556CDT
  • TS555CN vs TS556CD
  • TS555CN vs TS555IN
  • TS555CN vs TS555IDTTR
  • TS555CN vs TS555IDT
  • TS555CN vs TS555ID
  • TS555CN vs TS555CDT
  • TS555CN vs TS555CD
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality