☰
TS615IPWT
TS615IPWT
Obsolete
Description:  IC OPAMP CFA 2 CIRCUIT 14HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TS615IPWT Datasheet
History Price: Obsolete
In Stock: 35140
TS615IPWT Specification
Specification
Part No
TS615IPWT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Feedback
Number of Circuits
2
Output Type
Differential
Slew Rate
410V/μs
Gain Bandwidth Product
-
-3db Bandwidth
40 MHz
Current - Input Bias
6 μA
Voltage - Input Offset
1.25 mV
Current - Supply
14mA
Current - Output / Channel
530 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
14-HTSSOP
TS615IPWT PDF Datasheet
TS615IPWT Related Parts
TS613ID
TS613ID
STMicroelectronics
IC VOLTAGE FEEDBACK 2 CIRC 8SO
TS613IDT
TS613IDT
STMicroelectronics
IC VOLTAGE FEEDBACK 2 CIRC 8SO
TS613IDW
TS613IDW
STMicroelectronics
IC VOLTAGE FEEDBACK 2 CIRC 8SOP
TS613IDWT
TS613IDWT
STMicroelectronics
IC VOLTAGE FEEDBACK 2 CIRC 8SOP
TS616IDW
TS616IDW
STMicroelectronics
IC OPAMP CFA 2 CIRCUIT 8SO
TS616IDWT
TS616IDWT
STMicroelectronics
IC OPAMP CFA 2 CIRCUIT 8SO
TS617ID
TS617ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS617IDT
TS617IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS652ID
TS652ID
STMicroelectronics
IC VARIABLE GAIN 2 CIRCUIT 14SO
TS652IDT
TS652IDT
STMicroelectronics
IC VARIABLE GAIN 2 CIRCUIT 14SO
TS615IPWT Compare Parts
  • TS615IPWT vs TS652ID
  • TS615IPWT vs TS617IDT
  • TS615IPWT vs TS617ID
  • TS615IPWT vs TS616IDWT
  • TS615IPWT vs TS616IDW
  • TS615IPWT vs TS613IDWT
  • TS615IPWT vs TS613IDW
  • TS615IPWT vs TS613IDT
  • TS615IPWT vs TS613ID
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!