TS861AIN
TS861AIN
Obsolete
Description:  IC COMPARATOR 1 GEN PUR 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   TS861AIN Datasheet
History Price: Obsolete
In Stock: 24400
TS861AIN Specification
Specification
Part No
TS861AIN
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 10V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
300pA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
16μA
CMRR, PSRR (Typ)
70dB CMRR
Propagation Delay (Max)
2μs
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-DIP
TS861AIN PDF Datasheet
TS861AIN Related Parts
TS861AID
TS861AID
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861AIDT
TS861AIDT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861AILT
TS861AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS861ID
TS861ID
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861IDT
TS861IDT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861ILT
TS861ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS861IN
TS861IN
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DIP
TS862AID
TS862AID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS862AIDT
TS862AIDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS862AIN
TS862AIN
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8DIP
TS862ID
TS862ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS862IDT
TS862IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS861AIN Compare Parts
  • TS861AIN vs TS884IPT
  • TS861AIN vs TS884IDT
  • TS861AIN vs TS883IST
  • TS861AIN vs TS883IQ2T
  • TS861AIN vs TS882IYST
  • TS861AIN vs TS882IST
  • TS861AIN vs TS882IQ2T
  • TS861AIN vs TS881ILT
  • TS861AIN vs TS881ICT
  • TS861AIN vs TS880ILT
  • TS861AIN vs TS880ICT
  • TS861AIN vs TS864IYDT
  • TS861AIN vs TS864IPT
  • TS861AIN vs TS864IN
  • TS861AIN vs TS864IDT
  • TS861AIN vs TS864ID
  • TS861AIN vs TS864AIN
  • TS861AIN vs TS864AIDT
  • TS861AIN vs TS864AID
  • TS861AIN vs TS862IN
  • TS861AIN vs TS862IDT
  • TS861AIN vs TS862ID
  • TS861AIN vs TS862AIN
  • TS861AIN vs TS862AIDT
  • TS861AIN vs TS862AID
  • TS861AIN vs TS861IN
  • TS861AIN vs TS861ILT
  • TS861AIN vs TS861IDT
  • TS861AIN vs TS861ID
  • TS861AIN vs TS861AILT
  • TS861AIN vs TS861AIDT
  • TS861AIN vs TS861AID
  • TS861AIN vs TS880ILT
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads