☰
TS9224IPT
TS9224IPT
Active
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TS9224IPT Datasheet
History Price: $3.08000
In Stock: 2800
TS9224IPT Specification
Specification
Part No
TS9224IPT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
1.3V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
500 μV
Current - Supply
900μA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
TS9224IPT PDF Datasheet
TS9224IPT Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS9224IPT Description
Overview of STMicroelectronics TS9224IPT

The STMicroelectronics TS9224IPT is a high-performance quad operational amplifier designed for a wide range of applications, including audio processing, signal conditioning, and instrumentation. This device is known for its low noise, high speed, and excellent linearity, making it suitable for both consumer and industrial applications. The TS9224IPT is particularly valued for its versatility and reliability in various electronic circuits.

Key Specifications

- Type: Quad Operational Amplifier
- Supply Voltage (V+ to V-): ±2.5V to ±15V
- Input Voltage Range: Common mode range from V- to V+
- Output Voltage Swing: Typically ±12V at ±15V supply
- Gain Bandwidth Product: 10 MHz (typical)
- Slew Rate: 5 V/µs (typical)
- Input Offset Voltage: 0.5 mV (max)
- Input Bias Current: 20 nA (max)
- Power Supply Rejection Ratio (PSRR): 100 dB (min)
- Common Mode Rejection Ratio (CMRR): 100 dB (min)
- Package Type: TSSOP-14 (Thin Shrink Small Outline Package)
- Temperature Range: -40°C to +125°C

Performance Characteristics

The TS9224IPT is designed to deliver high performance in various applications. Its gain bandwidth product of 10 MHz allows for effective amplification of high-frequency signals, making it suitable for audio and RF applications. The slew rate of 5 V/µs ensures that the amplifier can respond quickly to changes in input signals, which is essential for maintaining signal integrity in fast-switching applications.

The low input offset voltage and input bias current contribute to the amplifier's accuracy, making it ideal for precision applications. The high PSRR and CMRR values indicate that the TS9224IPT can effectively reject noise and variations in supply voltage, ensuring stable performance in noisy environments.

Applications

The TS9224IPT is versatile and can be used in a variety of applications, including:

- Audio Amplification: Ideal for use in audio processing circuits, such as mixers and equalizers, where high fidelity is required.
- Signal Conditioning: Used in sensor signal conditioning to amplify and filter signals from various sensors.
- Instrumentation: Suitable for precision measurement applications, including data acquisition systems and medical instrumentation.
- Active Filters: Can be employed in active filter designs for signal processing and noise reduction.

Reliability and Compliance

STMicroelectronics ensures that the TS9224IPT meets stringent quality and reliability standards. The device is designed to operate over a wide temperature range, making it suitable for both commercial and industrial applications. Its robust design and high-quality materials contribute to its long-term reliability, ensuring consistent performance in demanding environments.

Conclusion

The STMicroelectronics TS9224IPT quad operational amplifier is a high-performance component that offers excellent specifications for a wide range of applications. With its low noise, high speed, and versatility, it is an ideal choice for engineers looking to enhance signal processing in audio, instrumentation, and other electronic systems. The TS9224IPT stands out as a reliable and efficient solution for modern electronic design challenges.
TS9224IPT Compare Parts
  • TS9224IPT vs TS982IDWT
  • TS9224IPT vs TS982IDW
  • TS9224IPT vs TS974IYPT
  • TS9224IPT vs TS974IYDT
  • TS9224IPT vs TS974IYD
  • TS9224IPT vs TS974IPT
  • TS9224IPT vs TS974IN
  • TS9224IPT vs TS974IDT
  • TS9224IPT vs TS974ID
  • TS9224IPT vs TS972IYQT
  • TS9224IPT vs TS972IYDT
  • TS9224IPT vs TS972IYD
  • TS9224IPT vs TS972IST
  • TS9224IPT vs TS972IQT
  • TS9224IPT vs TS972IN
  • TS9224IPT vs TS972IDT
  • TS9224IPT vs TS972ID
  • TS9224IPT vs TS971IYLT
  • TS9224IPT vs TS971IYDT
  • TS9224IPT vs TS971ILT
  • TS9224IPT vs TS971IDT
  • TS9224IPT vs TS971ID
  • TS9224IPT vs TS954IYPT
  • TS9224IPT vs TS954IYDT
  • TS9224IPT vs TS954IPT
  • TS9224IPT vs TS954IN
  • TS9224IPT vs TS954IDT
  • TS9224IPT vs TS954ID
  • TS9224IPT vs TS952IYDT
  • TS9224IPT vs TS952IYD
  • TS9224IPT vs TS952IN
  • TS9224IPT vs TS952IDT
  • TS9224IPT vs TS952ID
  • TS9224IPT vs TS951RIYLT
  • TS9224IPT vs TS951IYLT
  • TS9224IPT vs TS951IN
  • TS9224IPT vs TS951ILT
  • TS9224IPT vs TS951IDT
  • TS9224IPT vs TS951ID
  • TS9224IPT vs TS9511RIYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much