☰
TS924AIDT
TS924AIDT
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TS924AIDT Datasheet
History Price: $4.40000
In Stock: 15760
TS924AIDT Specification
Specification
Part No
TS924AIDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
1.3V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
900 μV
Current - Supply
1mA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TS924AIDT PDF Datasheet
TS924AIDT Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS924AIDT Description
Overview of STMicroelectronics TS924AIDT

The STMicroelectronics TS924AIDT is a high-performance, low-power quad operational amplifier designed for a variety of applications, including signal conditioning, filtering, and amplification in both consumer and industrial electronics. This device is particularly valued for its versatility, low noise characteristics, and ability to operate at low supply voltages, making it suitable for battery-powered devices and other energy-efficient applications.

Key Features

- Quad Operational Amplifier: The TS924AIDT contains four independent, high-gain, frequency-compensated operational amplifiers, allowing for multiple signal processing tasks within a single package.
- Low Power Consumption: Designed for energy efficiency, the device operates at low power levels, making it ideal for applications where power conservation is critical.
- Rail-to-Rail Output: The rail-to-rail output capability enables the amplifier to utilize the full supply voltage range, maximizing output swing and improving performance in low-voltage applications.
- High Slew Rate: The device features a high slew rate, which is essential for applications requiring fast response times to changing input signals.

Specifications

- Supply Voltage (VCC): The TS924AIDT operates with a supply voltage range of 2.7V to 12V, providing flexibility for various power supply configurations.
- Input Voltage Range: The input voltage range is from -0.3V to VCC - 1.5V, accommodating a wide variety of input signal levels.
- Output Voltage Swing: The output voltage swing is typically within 50 mV of the supply rails, ensuring maximum output range for signal amplification.
- Gain Bandwidth Product (GBW): The gain bandwidth product is approximately 1 MHz, which is suitable for many general-purpose applications.
- Slew Rate: The typical slew rate is 0.3 V/µs, allowing for adequate response to fast-changing input signals.
- Input Offset Voltage: The input offset voltage is typically around 1 mV, contributing to the precision of the amplifier.
- Operating Temperature Range: The device can operate within a temperature range of -40°C to +125°C, making it suitable for a variety of environmental conditions.
- Package Type: The TS924AIDT is available in a SO-14 package, which is compact and suitable for space-constrained applications.

Applications

The TS924AIDT is widely used in various applications, including:

- Signal Conditioning: Ideal for amplifying weak signals from sensors and transducers in industrial and consumer electronics.
- Audio Processing: Used in audio equipment for signal amplification and filtering, ensuring high-quality sound reproduction.
- Data Acquisition Systems: Suitable for use in data acquisition systems where precision and low noise are critical.
- Active Filters: The operational amplifier can be configured in active filter designs, providing effective signal processing capabilities.

Advantages

- High Performance: The TS924AIDT offers excellent performance characteristics, including low noise and high gain, making it suitable for precision applications.
- Energy Efficiency: With its low supply voltage operation and low power consumption, the device is ideal for battery-operated and energy-efficient designs.
- Versatile Applications: The quad operational amplifier configuration allows for a wide range of applications, from simple amplification to complex signal processing tasks.

Conclusion

The STMicroelectronics TS924AIDT is a versatile and efficient quad operational amplifier that meets the demands of modern electronic applications. With its robust specifications, low power consumption, and high performance, it is an excellent choice for engineers looking to implement reliable amplification and signal conditioning solutions in their designs. Its wide range of applications, from audio processing to data acquisition, makes it a valuable component in various electronic systems.
TS924AIDT Compare Parts
  • TS924AIDT vs TS982IDWT
  • TS924AIDT vs TS982IDW
  • TS924AIDT vs TS974IYPT
  • TS924AIDT vs TS974IYDT
  • TS924AIDT vs TS974IYD
  • TS924AIDT vs TS974IPT
  • TS924AIDT vs TS974IN
  • TS924AIDT vs TS974IDT
  • TS924AIDT vs TS974ID
  • TS924AIDT vs TS972IYQT
  • TS924AIDT vs TS972IYDT
  • TS924AIDT vs TS972IYD
  • TS924AIDT vs TS972IST
  • TS924AIDT vs TS972IQT
  • TS924AIDT vs TS972IN
  • TS924AIDT vs TS972IDT
  • TS924AIDT vs TS972ID
  • TS924AIDT vs TS971IYLT
  • TS924AIDT vs TS971IYDT
  • TS924AIDT vs TS971ILT
  • TS924AIDT vs TS971IDT
  • TS924AIDT vs TS971ID
  • TS924AIDT vs TS954IYPT
  • TS924AIDT vs TS954IYDT
  • TS924AIDT vs TS954IPT
  • TS924AIDT vs TS954IN
  • TS924AIDT vs TS954IDT
  • TS924AIDT vs TS954ID
  • TS924AIDT vs TS952IYDT
  • TS924AIDT vs TS952IYD
  • TS924AIDT vs TS952IN
  • TS924AIDT vs TS952IDT
  • TS924AIDT vs TS952ID
  • TS924AIDT vs TS951RIYLT
  • TS924AIDT vs TS951IYLT
  • TS924AIDT vs TS951IN
  • TS924AIDT vs TS951ILT
  • TS924AIDT vs TS951IDT
  • TS924AIDT vs TS951ID
  • TS924AIDT vs TS9511RIYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much