☰
TS924IN
TS924IN
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   TS924IN Datasheet
History Price: Obsolete
In Stock: 12580
TS924IN Specification
Specification
Part No
TS924IN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
1.3V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
3 mV
Current - Supply
1mA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
TS924IN PDF Datasheet
TS924IN Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS924IN Compare Parts
  • TS924IN vs TS982IDWT
  • TS924IN vs TS982IDW
  • TS924IN vs TS974IYPT
  • TS924IN vs TS974IYDT
  • TS924IN vs TS974IYD
  • TS924IN vs TS974IPT
  • TS924IN vs TS974IN
  • TS924IN vs TS974IDT
  • TS924IN vs TS974ID
  • TS924IN vs TS972IYQT
  • TS924IN vs TS972IYDT
  • TS924IN vs TS972IYD
  • TS924IN vs TS972IST
  • TS924IN vs TS972IQT
  • TS924IN vs TS972IN
  • TS924IN vs TS972IDT
  • TS924IN vs TS972ID
  • TS924IN vs TS971IYLT
  • TS924IN vs TS971IYDT
  • TS924IN vs TS971ILT
  • TS924IN vs TS971IDT
  • TS924IN vs TS971ID
  • TS924IN vs TS954IYPT
  • TS924IN vs TS954IYDT
  • TS924IN vs TS954IPT
  • TS924IN vs TS954IN
  • TS924IN vs TS954IDT
  • TS924IN vs TS954ID
  • TS924IN vs TS952IYDT
  • TS924IN vs TS952IYD
  • TS924IN vs TS952IN
  • TS924IN vs TS952IDT
  • TS924IN vs TS952ID
  • TS924IN vs TS951RIYLT
  • TS924IN vs TS951IYLT
  • TS924IN vs TS951IN
  • TS924IN vs TS951ILT
  • TS924IN vs TS951IDT
  • TS924IN vs TS951ID
  • TS924IN vs TS9511RIYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much