☰
TS931AILT
TS931AILT
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS931AILT Datasheet
History Price: $1.57000
In Stock: 43520
TS931AILT Specification
Specification
Part No
TS931AILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.05V/μs
Gain Bandwidth Product
100 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
5 mV
Current - Supply
20μA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TS931AILT PDF Datasheet
TS931AILT Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS931AILT Description
Overview of STMicroelectronics TS931AILT

The TS931AILT is a high-performance, low-power operational amplifier (op-amp) designed by STMicroelectronics. It is particularly well-suited for applications requiring precision signal amplification, such as sensor interfacing, audio processing, and data acquisition systems. The TS931AILT is known for its low noise, high speed, and excellent linearity, making it a popular choice in various electronic designs.

Key Specifications

- Supply Voltage Range: 2.7V to 16V (single supply) or ±1.35V to ±8V (dual supply)
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 10 nA (typical)
- Gain Bandwidth Product: 1.5 MHz
- Slew Rate: 0.3 V/µs
- Output Voltage Swing: Rail-to-rail output capability
- Total Harmonic Distortion (THD): 0.01% (at 1 kHz)
- Common Mode Rejection Ratio (CMRR): 100 dB
- Power Consumption: 1.2 mA per channel (typical)
- Package Type: 8-lead SOIC (Small Outline Integrated Circuit)

Features

- Low Power Consumption: The TS931AILT is designed for low power operation, making it ideal for battery-powered applications and energy-efficient designs.
- Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, allowing it to utilize the full supply voltage range, which is beneficial for maximizing dynamic range in signal processing.
- High Precision: With a low input offset voltage and low input bias current, the TS931AILT ensures high accuracy in signal amplification, making it suitable for precision applications.
- Wide Supply Voltage Range: The device can operate over a wide supply voltage range, providing flexibility in design and compatibility with various power supply configurations.
- Low Noise: The low noise characteristics of the TS931AILT make it suitable for applications where signal integrity is critical, such as audio and instrumentation.

Applications

The TS931AILT is widely used in various applications, including:

- Sensor Signal Conditioning: Ideal for amplifying signals from sensors in industrial and automotive applications, ensuring accurate data acquisition.
- Audio Processing: Used in audio equipment for signal amplification, where low distortion and high fidelity are essential.
- Data Acquisition Systems: Suitable for interfacing with analog-to-digital converters (ADCs) in data acquisition systems, enhancing signal quality.
- Medical Devices: Employed in medical instrumentation for precise signal amplification in diagnostic equipment.

Performance Characteristics

The TS931AILT is engineered to deliver reliable performance across a range of operating conditions. Its gain bandwidth product of 1.5 MHz allows for effective amplification of high-frequency signals, while the slew rate of 0.3 V/µs ensures that it can handle fast signal transitions without distortion. The device's common mode rejection ratio of 100 dB contributes to its ability to reject noise and interference, further enhancing signal integrity.

Conclusion

In summary, the STMicroelectronics TS931AILT is a versatile and high-performance operational amplifier that meets the demands of modern electronic applications. With its robust specifications, low power consumption, and excellent precision, it is an ideal choice for engineers looking to implement reliable signal amplification solutions in their designs. Whether in sensor interfacing, audio processing, or data acquisition, the TS931AILT provides a dependable means of enhancing signal quality and performance.
TS931AILT Compare Parts
  • TS931AILT vs TS982IDWT
  • TS931AILT vs TS982IDW
  • TS931AILT vs TS974IYPT
  • TS931AILT vs TS974IYDT
  • TS931AILT vs TS974IYD
  • TS931AILT vs TS974IPT
  • TS931AILT vs TS974IN
  • TS931AILT vs TS974IDT
  • TS931AILT vs TS974ID
  • TS931AILT vs TS972IYQT
  • TS931AILT vs TS972IYDT
  • TS931AILT vs TS972IYD
  • TS931AILT vs TS972IST
  • TS931AILT vs TS972IQT
  • TS931AILT vs TS972IN
  • TS931AILT vs TS972IDT
  • TS931AILT vs TS972ID
  • TS931AILT vs TS971IYLT
  • TS931AILT vs TS971IYDT
  • TS931AILT vs TS971ILT
  • TS931AILT vs TS971IDT
  • TS931AILT vs TS971ID
  • TS931AILT vs TS954IYPT
  • TS931AILT vs TS954IYDT
  • TS931AILT vs TS954IPT
  • TS931AILT vs TS954IN
  • TS931AILT vs TS954IDT
  • TS931AILT vs TS954ID
  • TS931AILT vs TS952IYDT
  • TS931AILT vs TS952IYD
  • TS931AILT vs TS952IN
  • TS931AILT vs TS952IDT
  • TS931AILT vs TS952ID
  • TS931AILT vs TS951RIYLT
  • TS931AILT vs TS951IYLT
  • TS931AILT vs TS951IN
  • TS931AILT vs TS951ILT
  • TS931AILT vs TS951IDT
  • TS931AILT vs TS951ID
  • TS931AILT vs TS9511RIYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much