☰
TS931BID
TS931BID
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS931BID Datasheet
History Price: Obsolete
In Stock: 10200
TS931BID Specification
Specification
Part No
TS931BID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.05V/μs
Gain Bandwidth Product
100 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
2 mV
Current - Supply
20μA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TS931BID PDF Datasheet
TS931BID Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS931BID Description
Introduction to STMicroelectronics TS931BID

The STMicroelectronics TS931BID is a high-performance, low-power operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and audio processing. This device is part of the TS93x family of operational amplifiers, known for their versatility and efficiency in handling analog signals. The TS931BID is particularly suitable for battery-operated devices and applications requiring low noise and high precision.

Key Specifications

- Supply Voltage: The TS931BID operates with a single supply voltage range of 2.7V to 36V or a dual supply voltage of ±1.35V to ±18V, providing flexibility for various circuit designs.
- Input Voltage Range: The input common-mode voltage range extends from -0.1V to VCC - 1.5V, allowing it to handle a wide variety of input signal levels.
- Gain Bandwidth Product (GBP): The amplifier features a gain bandwidth product of 1 MHz, which is suitable for many general-purpose applications.
- Slew Rate: The typical slew rate is 0.3 V/µs, ensuring that the amplifier can respond quickly to changes in the input signal.
- Output Current: The TS931BID can source and sink up to 20 mA, providing sufficient drive capability for most applications.
- Power Consumption: The device has a low quiescent current of 100 µA per amplifier, making it ideal for low-power applications.
- Package Type: The TS931BID is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained designs.

Features

- Low Noise: The TS931BID exhibits low noise characteristics, with a typical voltage noise density of 15 nV/√Hz at 1 kHz, ensuring high signal integrity in sensitive applications.
- High Precision: The operational amplifier features a low input offset voltage of 0.5 mV (maximum), which is critical for applications requiring accurate signal amplification.
- Rail-to-Rail Output: The output stage is designed to provide rail-to-rail performance, allowing the output voltage to swing very close to the supply rails, maximizing the output range.
- Thermal Shutdown Protection: The TS931BID includes thermal shutdown protection, enhancing reliability by preventing damage due to overheating.
- Wide Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

Applications

The STMicroelectronics TS931BID is utilized in a variety of applications, including:

- Signal Conditioning: It is commonly used in signal conditioning circuits to amplify and filter analog signals before further processing.
- Data Acquisition Systems: The operational amplifier is suitable for data acquisition systems, where accurate signal amplification is essential for converting analog signals to digital form.
- Audio Processing: The TS931BID is employed in audio applications for preamplification and signal processing, ensuring high-quality sound reproduction.
- Sensor Interfaces: It can be used in sensor interface circuits to amplify signals from various sensors, such as temperature, pressure, and light sensors.

Conclusion

The STMicroelectronics TS931BID is a versatile and efficient operational amplifier that offers a range of features and specifications suitable for various applications. With its low power consumption, high precision, and rail-to-rail output capability, it provides the necessary performance for demanding applications in signal conditioning, data acquisition, and audio processing. Its compact package and wide operating temperature range further enhance its appeal, making it an excellent choice for engineers looking to implement reliable and efficient analog solutions in their designs.
TS931BID Compare Parts
  • TS931BID vs TS982IDWT
  • TS931BID vs TS982IDW
  • TS931BID vs TS974IYPT
  • TS931BID vs TS974IYDT
  • TS931BID vs TS974IYD
  • TS931BID vs TS974IPT
  • TS931BID vs TS974IN
  • TS931BID vs TS974IDT
  • TS931BID vs TS974ID
  • TS931BID vs TS972IYQT
  • TS931BID vs TS972IYDT
  • TS931BID vs TS972IYD
  • TS931BID vs TS972IST
  • TS931BID vs TS972IQT
  • TS931BID vs TS972IN
  • TS931BID vs TS972IDT
  • TS931BID vs TS972ID
  • TS931BID vs TS971IYLT
  • TS931BID vs TS971IYDT
  • TS931BID vs TS971ILT
  • TS931BID vs TS971IDT
  • TS931BID vs TS971ID
  • TS931BID vs TS954IYPT
  • TS931BID vs TS954IYDT
  • TS931BID vs TS954IPT
  • TS931BID vs TS954IN
  • TS931BID vs TS954IDT
  • TS931BID vs TS954ID
  • TS931BID vs TS952IYDT
  • TS931BID vs TS952IYD
  • TS931BID vs TS952IN
  • TS931BID vs TS952IDT
  • TS931BID vs TS952ID
  • TS931BID vs TS951RIYLT
  • TS931BID vs TS951IYLT
  • TS931BID vs TS951IN
  • TS931BID vs TS951ILT
  • TS931BID vs TS951IDT
  • TS931BID vs TS951ID
  • TS931BID vs TS9511RIYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much