☰
TS932BIN
TS932BIN
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   TS932BIN Datasheet
History Price: Obsolete
In Stock: 38240
TS932BIN Specification
Specification
Part No
TS932BIN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.05V/μs
Gain Bandwidth Product
100 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
2 mV
Current - Supply
20μA (x2 Channels)
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
TS932BIN PDF Datasheet
TS932BIN Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS932BIN Description
Overview of STMicroelectronics TS932BIN

The STMicroelectronics TS932BIN is a dual operational amplifier designed for a wide range of applications, including signal conditioning, filtering, and amplification in various electronic circuits. This device is known for its low power consumption, high speed, and versatility, making it suitable for both consumer and industrial applications.

Key Specifications

- Type: Dual Operational Amplifier
- Supply Voltage (VCC): 2.7 V to 5.5 V
- Input Voltage Range: 0 V to VCC
- Output Voltage Swing: 0 V to VCC - 0.1 V (at 10 kΩ load)
- Gain Bandwidth Product (GBW): 1.2 MHz
- Slew Rate: 0.3 V/µs
- Input Offset Voltage: 1 mV (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB
- Power Supply Rejection Ratio (PSRR): 100 dB
- Total Harmonic Distortion (THD): 0.01% (typical)
- Package Type: SO-8

Performance Characteristics

The TS932BIN is designed to deliver high performance in a compact package. With a supply voltage range of 2.7 V to 5.5 V, it is suitable for battery-operated devices and low-voltage applications. The operational amplifier features a gain bandwidth product of 1.2 MHz, allowing it to handle a variety of signal frequencies effectively.

Low Power Consumption

One of the key advantages of the TS932BIN is its low power consumption, which is particularly beneficial in portable and battery-powered applications. The device operates efficiently, making it an excellent choice for applications where power efficiency is critical. This characteristic helps extend battery life in consumer electronics and reduces heat generation in compact designs.

Versatile Applications

The TS932BIN is versatile and can be used in a wide range of applications, including:

- Signal Conditioning: Ideal for amplifying weak signals from sensors or transducers in various measurement systems.
- Active Filters: Can be used in designing active filter circuits for audio and signal processing applications.
- Voltage Followers: Suitable for buffering applications where high input impedance and low output impedance are required.
- Audio Applications: Effective in audio amplification circuits, providing high fidelity and low distortion.

Robustness and Reliability

The TS932BIN is designed with robustness in mind, featuring a high common mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) of 100 dB. This ensures that the operational amplifier can maintain performance even in the presence of noise and fluctuations in the power supply. The low input offset voltage of 1 mV (typical) further enhances its accuracy in precision applications.

Conclusion

The STMicroelectronics TS932BIN is a highly efficient and versatile dual operational amplifier that meets the demands of modern electronic applications. With its low power consumption, wide supply voltage range, and excellent performance characteristics, it is an ideal choice for engineers looking to implement reliable amplification and signal processing in their designs. The TS932BIN exemplifies STMicroelectronics' commitment to providing high-quality semiconductor solutions for a variety of applications.
TS932BIN Compare Parts
  • TS932BIN vs TS982IDWT
  • TS932BIN vs TS982IDW
  • TS932BIN vs TS974IYPT
  • TS932BIN vs TS974IYDT
  • TS932BIN vs TS974IYD
  • TS932BIN vs TS974IPT
  • TS932BIN vs TS974IN
  • TS932BIN vs TS974IDT
  • TS932BIN vs TS974ID
  • TS932BIN vs TS972IYQT
  • TS932BIN vs TS972IYDT
  • TS932BIN vs TS972IYD
  • TS932BIN vs TS972IST
  • TS932BIN vs TS972IQT
  • TS932BIN vs TS972IN
  • TS932BIN vs TS972IDT
  • TS932BIN vs TS972ID
  • TS932BIN vs TS971IYLT
  • TS932BIN vs TS971IYDT
  • TS932BIN vs TS971ILT
  • TS932BIN vs TS971IDT
  • TS932BIN vs TS971ID
  • TS932BIN vs TS954IYPT
  • TS932BIN vs TS954IYDT
  • TS932BIN vs TS954IPT
  • TS932BIN vs TS954IN
  • TS932BIN vs TS954IDT
  • TS932BIN vs TS954ID
  • TS932BIN vs TS952IYDT
  • TS932BIN vs TS952IYD
  • TS932BIN vs TS952IN
  • TS932BIN vs TS952IDT
  • TS932BIN vs TS952ID
  • TS932BIN vs TS951RIYLT
  • TS932BIN vs TS951IYLT
  • TS932BIN vs TS951IN
  • TS932BIN vs TS951ILT
  • TS932BIN vs TS951IDT
  • TS932BIN vs TS951ID
  • TS932BIN vs TS9511RIYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much