☰
TS934ID
TS934ID
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TS934ID Datasheet
History Price: Obsolete
In Stock: 39560
TS934ID Specification
Specification
Part No
TS934ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.05V/μs
Gain Bandwidth Product
100 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
10 mV
Current - Supply
20μA (x4 Channels)
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TS934ID PDF Datasheet
TS934ID Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS934ID Description
Overview of STMicroelectronics TS934ID

The STMicroelectronics TS934ID is a high-performance, low-power operational amplifier designed for a wide range of applications, including signal conditioning, audio processing, and sensor interfacing. This device is known for its high speed, low noise, and excellent linearity, making it suitable for both consumer and industrial applications. The TS934ID is particularly valued for its versatility and ease of integration into various electronic circuits.

Key Specifications

- Supply Voltage: The TS934ID operates with a dual supply voltage range of ±2 V to ±15 V, allowing flexibility in design and compatibility with various power supply configurations.
- Input Offset Voltage: The device features a low input offset voltage of ±0.5 mV (typical), which is crucial for precision applications where accuracy is paramount.
- Gain Bandwidth Product: The TS934ID has a gain bandwidth product of 10 MHz, enabling it to handle high-frequency signals effectively.
- Slew Rate: The slew rate is approximately 0.5 V/µs, which allows for fast response times in dynamic applications.

Performance Characteristics

- Input Impedance: The input impedance is very high, typically around 10 MΩ, which minimizes loading effects on the preceding stages and ensures accurate signal transfer.
- Output Current: The TS934ID can source or sink up to 50 mA of output current, making it suitable for driving loads directly without the need for additional buffering.
- Total Harmonic Distortion (THD): The device exhibits low total harmonic distortion, typically less than 0.01%, ensuring high fidelity in audio and signal processing applications.
- Common-Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB, which indicates the amplifier's ability to reject common-mode signals, enhancing its performance in noisy environments.

Architecture and Features

- Single Supply Operation: The TS934ID can operate from a single supply voltage, which simplifies circuit design and reduces component count.
- Rail-to-Rail Output: The output stage is designed to provide rail-to-rail performance, allowing the output voltage to swing very close to the supply rails, maximizing dynamic range.
- Low Noise: The device features low noise characteristics, with a noise density of approximately 15 nV/√Hz, making it suitable for sensitive applications such as audio and instrumentation.
- Thermal Shutdown: The TS934ID includes thermal shutdown protection, which enhances reliability by preventing damage due to overheating.

Applications

The TS934ID is widely used in various applications, including:

- Audio Amplifiers: For high-fidelity audio processing in consumer electronics and professional audio equipment.
- Signal Conditioning: In sensor applications where accurate signal amplification is required, such as temperature and pressure sensors.
- Active Filters: For implementing active filter circuits in audio and communication systems.
- Data Acquisition Systems: In systems that require precise analog signal processing and conversion.

Conclusion

The STMicroelectronics TS934ID is a versatile and high-performance operational amplifier that offers a combination of low power consumption, high speed, and excellent linearity. Its robust specifications and features make it an ideal choice for a wide range of applications, from consumer electronics to industrial systems. With its ease of integration and reliable performance, the TS934ID stands out as a valuable component in modern electronic designs.
TS934ID Compare Parts
  • TS934ID vs TS982IDWT
  • TS934ID vs TS982IDW
  • TS934ID vs TS974IYPT
  • TS934ID vs TS974IYDT
  • TS934ID vs TS974IYD
  • TS934ID vs TS974IPT
  • TS934ID vs TS974IN
  • TS934ID vs TS974IDT
  • TS934ID vs TS974ID
  • TS934ID vs TS972IYQT
  • TS934ID vs TS972IYDT
  • TS934ID vs TS972IYD
  • TS934ID vs TS972IST
  • TS934ID vs TS972IQT
  • TS934ID vs TS972IN
  • TS934ID vs TS972IDT
  • TS934ID vs TS972ID
  • TS934ID vs TS971IYLT
  • TS934ID vs TS971IYDT
  • TS934ID vs TS971ILT
  • TS934ID vs TS971IDT
  • TS934ID vs TS971ID
  • TS934ID vs TS954IYPT
  • TS934ID vs TS954IYDT
  • TS934ID vs TS954IPT
  • TS934ID vs TS954IN
  • TS934ID vs TS954IDT
  • TS934ID vs TS954ID
  • TS934ID vs TS952IYDT
  • TS934ID vs TS952IYD
  • TS934ID vs TS952IN
  • TS934ID vs TS952IDT
  • TS934ID vs TS952ID
  • TS934ID vs TS951RIYLT
  • TS934ID vs TS951IYLT
  • TS934ID vs TS951IN
  • TS934ID vs TS951ILT
  • TS934ID vs TS951IDT
  • TS934ID vs TS951ID
  • TS934ID vs TS9511RIYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much