☰
TS941AIDT
TS941AIDT
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS941AIDT Datasheet
History Price: Obsolete
In Stock: 32680
TS941AIDT Specification
Specification
Part No
TS941AIDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.0045V/μs
Gain Bandwidth Product
10 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
5 mV
Current - Supply
1.2μA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TS941AIDT PDF Datasheet
TS941AIDT Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS941AIDT Description
Overview of STMicroelectronics TS941AIDT

The TS941AIDT is a precision, low-power operational amplifier designed for a wide range of applications, including signal conditioning, data acquisition, and audio processing. This device is particularly valued for its high performance, low noise, and low distortion characteristics, making it suitable for both consumer and industrial applications.

Key Specifications

- Supply Voltage: The TS941AIDT operates with a dual supply voltage range of ±2.5 V to ±15 V, or a single supply voltage of 5 V to 30 V, providing flexibility in various circuit designs.
- Input Offset Voltage: The input offset voltage is typically 0.5 mV, ensuring high accuracy in signal amplification.
- Input Bias Current: The input bias current is low, typically around 10 nA, which minimizes the impact on the input signal and enhances performance in high-impedance applications.
- Gain Bandwidth Product: The gain bandwidth product is 1 MHz, allowing for effective amplification of signals across a range of frequencies.
- Slew Rate: The slew rate is 0.3 V/µs, which is adequate for many applications, ensuring that the amplifier can respond quickly to changes in the input signal.

Performance Characteristics

- Common-Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB, which indicates the amplifier's ability to reject common-mode signals, enhancing the accuracy of differential signal amplification.
- Power Supply Rejection Ratio (PSRR): The PSRR is typically 100 dB, ensuring that variations in the power supply voltage have minimal effect on the output signal.
- Output Drive Capability: The TS941AIDT can drive loads of up to 600 Ω, making it suitable for a variety of output configurations without significant distortion.

Thermal and Environmental Specifications

- Operating Temperature Range: The device operates effectively within a temperature range of -40 °C to +125 °C, making it suitable for both consumer and industrial applications that may experience extreme temperatures.
- Package Type: The TS941AIDT is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The TS941AIDT is widely used in various applications, including:

- Signal Conditioning: Ideal for amplifying weak signals from sensors and transducers in industrial and consumer electronics.
- Data Acquisition Systems: Used in systems that require precise signal processing and conversion.
- Audio Processing: Suitable for audio applications where low noise and distortion are critical for high-quality sound reproduction.
- Instrumentation: Employed in measurement and instrumentation systems that require high accuracy and stability.

Conclusion

The STMicroelectronics TS941AIDT operational amplifier is a versatile and high-performance component that meets the needs of a wide range of applications. Its low power consumption, high precision, and robust performance characteristics make it an excellent choice for engineers and designers looking to implement reliable amplification solutions in their projects. With its broad supply voltage range and excellent thermal stability, the TS941AIDT is well-suited for both consumer and industrial environments, ensuring consistent performance across various conditions.
TS941AIDT Compare Parts
  • TS941AIDT vs TS982IDWT
  • TS941AIDT vs TS982IDW
  • TS941AIDT vs TS974IYPT
  • TS941AIDT vs TS974IYDT
  • TS941AIDT vs TS974IYD
  • TS941AIDT vs TS974IPT
  • TS941AIDT vs TS974IN
  • TS941AIDT vs TS974IDT
  • TS941AIDT vs TS974ID
  • TS941AIDT vs TS972IYQT
  • TS941AIDT vs TS972IYDT
  • TS941AIDT vs TS972IYD
  • TS941AIDT vs TS972IST
  • TS941AIDT vs TS972IQT
  • TS941AIDT vs TS972IN
  • TS941AIDT vs TS972IDT
  • TS941AIDT vs TS972ID
  • TS941AIDT vs TS971IYLT
  • TS941AIDT vs TS971IYDT
  • TS941AIDT vs TS971ILT
  • TS941AIDT vs TS971IDT
  • TS941AIDT vs TS971ID
  • TS941AIDT vs TS954IYPT
  • TS941AIDT vs TS954IYDT
  • TS941AIDT vs TS954IPT
  • TS941AIDT vs TS954IN
  • TS941AIDT vs TS954IDT
  • TS941AIDT vs TS954ID
  • TS941AIDT vs TS952IYDT
  • TS941AIDT vs TS952IYD
  • TS941AIDT vs TS952IN
  • TS941AIDT vs TS952IDT
  • TS941AIDT vs TS952ID
  • TS941AIDT vs TS951RIYLT
  • TS941AIDT vs TS951IYLT
  • TS941AIDT vs TS951IN
  • TS941AIDT vs TS951ILT
  • TS941AIDT vs TS951IDT
  • TS941AIDT vs TS951ID
  • TS941AIDT vs TS9511RIYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much