☰
TS952ID
TS952ID
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS952ID Datasheet
History Price: Obsolete
In Stock: 10120
TS952ID Specification
Specification
Part No
TS952ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
1V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
35 nA
Voltage - Input Offset
6 mV
Current - Supply
950μA (x2 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TS952ID PDF Datasheet
TS952ID Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS952ID Description
Overview of STMicroelectronics TS952ID

The STMicroelectronics TS952ID is a dual operational amplifier designed for a wide range of applications, including signal conditioning, filtering, and amplification. This device is known for its low noise, high precision, and wide bandwidth, making it suitable for both consumer and industrial applications. The TS952ID is particularly valued for its ability to operate with a single supply voltage, enhancing its versatility in various circuit designs.

Key Specifications

- Number of Amplifiers: 2
- Supply Voltage (V_CC): 2.7 V to 36 V (single supply)
- Input Voltage Range: 0 V to V_CC
- Output Voltage Swing: 0 V to V_CC - 1.5 V (at 10 kΩ load)
- Gain Bandwidth Product (GBW): 1.5 MHz
- Slew Rate: 0.3 V/µs
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 20 nA (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB
- Power Supply Rejection Ratio (PSRR): 100 dB
- Package Type: SO-8

Electrical Characteristics

The TS952ID is designed to provide high performance with low power consumption. It operates over a wide supply voltage range of 2.7 V to 36 V, making it suitable for various applications, from battery-powered devices to industrial equipment. The input voltage range allows for flexibility in interfacing with different signal sources, while the output voltage swing ensures that the amplifier can drive loads effectively.

Performance Metrics

The gain bandwidth product of 1.5 MHz indicates that the TS952ID can handle a variety of signal frequencies, making it suitable for applications requiring fast response times. The slew rate of 0.3 V/µs allows the amplifier to respond quickly to changes in input signals, which is essential for applications such as audio processing and data acquisition.

Precision and Accuracy

The TS952ID features a low input offset voltage of 0.5 mV (typical), which enhances its accuracy in precision applications. The low input bias current of 20 nA (typical) minimizes errors in high-impedance circuits, making it ideal for sensor applications. The high common mode rejection ratio (CMRR) of 100 dB ensures that the amplifier can effectively reject common-mode signals, further improving its performance in noisy environments.

Thermal Performance

The TS952ID is designed to operate effectively across a wide temperature range, typically from -40°C to +125°C. This capability makes it suitable for use in harsh environments, including automotive and industrial applications. The SO-8 package provides good thermal dissipation, allowing the device to manage heat generated during operation efficiently.

Applications

The STMicroelectronics TS952ID is widely used in various applications, including:

- Signal Conditioning: The amplifier is ideal for conditioning signals from sensors, ensuring accurate data acquisition.
- Audio Applications: Its low noise and high precision make it suitable for audio amplification and processing.
- Data Acquisition Systems: The TS952ID can be used in data acquisition systems where accurate signal amplification is required.
- Active Filters: The device is suitable for designing active filters in communication systems and audio equipment.

Conclusion

The STMicroelectronics TS952ID is a versatile dual operational amplifier that offers high performance, low noise, and wide bandwidth for a variety of applications. With its wide supply voltage range, precision characteristics, and robust thermal performance, it is well-suited for use in consumer electronics, industrial systems, and automotive applications. Its reliability and efficiency make it a popular choice for engineers looking to enhance their designs with high-quality amplification solutions.
TS952ID Compare Parts
  • TS952ID vs TS982IDWT
  • TS952ID vs TS982IDW
  • TS952ID vs TS974IYPT
  • TS952ID vs TS974IYDT
  • TS952ID vs TS974IYD
  • TS952ID vs TS974IPT
  • TS952ID vs TS974IN
  • TS952ID vs TS974IDT
  • TS952ID vs TS974ID
  • TS952ID vs TS972IYQT
  • TS952ID vs TS972IYDT
  • TS952ID vs TS972IYD
  • TS952ID vs TS972IST
  • TS952ID vs TS972IQT
  • TS952ID vs TS972IN
  • TS952ID vs TS972IDT
  • TS952ID vs TS972ID
  • TS952ID vs TS971IYLT
  • TS952ID vs TS971IYDT
  • TS952ID vs TS971ILT
  • TS952ID vs TS971IDT
  • TS952ID vs TS971ID
  • TS952ID vs TS954IYPT
  • TS952ID vs TS954IYDT
  • TS952ID vs TS954IPT
  • TS952ID vs TS954IN
  • TS952ID vs TS954IDT
  • TS952ID vs TS954ID
  • TS952ID vs TS952IYDT
  • TS952ID vs TS952IYD
  • TS952ID vs TS952IN
  • TS952ID vs TS952IDT
  • TS952ID vs TS951RIYLT
  • TS952ID vs TS951IYLT
  • TS952ID vs TS951IN
  • TS952ID vs TS951ILT
  • TS952ID vs TS951IDT
  • TS952ID vs TS951ID
  • TS952ID vs TS9511RIYLT
  • TS952ID vs TS9511IYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)