☰
TS954IN
TS954IN
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   TS954IN Datasheet
History Price: Obsolete
In Stock: 44840
TS954IN Specification
Specification
Part No
TS954IN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
1V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
35 nA
Voltage - Input Offset
6 mV
Current - Supply
950μA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
TS954IN PDF Datasheet
TS954IN Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS954IN Description
Overview of STMicroelectronics TS954IN

The STMicroelectronics TS954IN is a high-speed, low-power quad operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and audio processing. This device is particularly well-suited for battery-powered devices due to its low power consumption and wide supply voltage range. The TS954IN is part of STMicroelectronics' extensive portfolio of operational amplifiers, known for their reliability and performance.

Key Specifications

- Supply Voltage (VCC): The TS954IN operates with a dual supply voltage range of ±2.5 V to ±15 V or a single supply voltage of 5 V to 30 V, providing flexibility for various circuit designs.
- Input Voltage Range: The input common-mode voltage range extends from -0.3 V to VCC - 1.5 V, allowing it to handle a wide range of input signals.
- Output Voltage Swing: The output voltage swing is rail-to-rail, meaning it can drive the output close to the supply rails, which is essential for maximizing dynamic range in applications.
- Gain Bandwidth Product (GBP): The TS954IN features a gain bandwidth product of 1 MHz, making it suitable for applications requiring moderate frequency response.
- Slew Rate: The device has a slew rate of 0.3 V/µs, which is adequate for many general-purpose applications, ensuring that it can respond quickly to changes in input signals.
- Input Offset Voltage: The typical input offset voltage is 0.5 mV, which contributes to the accuracy of the amplifier in precision applications.
- Power Consumption: The TS954IN has a low quiescent current of 1.5 mA per amplifier, making it ideal for battery-operated devices and energy-efficient designs.

Functional Features

- Quad Configuration: The TS954IN contains four independent, high-gain, frequency-compensated operational amplifiers in a single package, which helps save board space and simplifies design.
- Rail-to-Rail Output: The rail-to-rail output capability allows the amplifier to utilize the full supply voltage range, enhancing the performance in low-voltage applications.
- Low Noise: The device is designed to minimize noise, making it suitable for sensitive applications such as audio and instrumentation.
- Temperature Range: The operational temperature range is from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The TS954IN is versatile and can be used in a variety of applications, including:

- Signal Conditioning: Ideal for amplifying sensor signals in industrial and automotive applications.
- Data Acquisition Systems: Suitable for use in ADC front-end circuits, where precision and low noise are critical.
- Audio Processing: Can be used in audio amplifiers and mixers, benefiting from its low distortion and noise characteristics.
- Active Filters: The operational amplifier can be configured in various filter topologies for signal processing tasks.

Conclusion

The STMicroelectronics TS954IN is a highly versatile quad operational amplifier that combines low power consumption with a wide supply voltage range and excellent performance characteristics. Its rail-to-rail output, low noise, and robust design make it suitable for a broad spectrum of applications, from consumer electronics to industrial systems. With its reliable performance and flexibility, the TS954IN is an excellent choice for engineers looking to enhance their designs with high-quality amplification solutions.
TS954IN Compare Parts
  • TS954IN vs TS982IDWT
  • TS954IN vs TS982IDW
  • TS954IN vs TS974IYPT
  • TS954IN vs TS974IYDT
  • TS954IN vs TS974IYD
  • TS954IN vs TS974IPT
  • TS954IN vs TS974IN
  • TS954IN vs TS974IDT
  • TS954IN vs TS974ID
  • TS954IN vs TS972IYQT
  • TS954IN vs TS972IYDT
  • TS954IN vs TS972IYD
  • TS954IN vs TS972IST
  • TS954IN vs TS972IQT
  • TS954IN vs TS972IN
  • TS954IN vs TS972IDT
  • TS954IN vs TS972ID
  • TS954IN vs TS971IYLT
  • TS954IN vs TS971IYDT
  • TS954IN vs TS971ILT
  • TS954IN vs TS971IDT
  • TS954IN vs TS971ID
  • TS954IN vs TS954IYPT
  • TS954IN vs TS954IYDT
  • TS954IN vs TS954IPT
  • TS954IN vs TS954IDT
  • TS954IN vs TS954ID
  • TS954IN vs TS952IYDT
  • TS954IN vs TS952IYD
  • TS954IN vs TS952IN
  • TS954IN vs TS952IDT
  • TS954IN vs TS952ID
  • TS954IN vs TS951RIYLT
  • TS954IN vs TS951IYLT
  • TS954IN vs TS951IN
  • TS954IN vs TS951ILT
  • TS954IN vs TS951IDT
  • TS954IN vs TS951ID
  • TS954IN vs TS9511RIYLT
  • TS954IN vs TS9511IYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)