☰
TS972IDT
TS972IDT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS972IDT Datasheet
History Price: $1.82000
In Stock: 29260
TS972IDT Specification
Specification
Part No
TS972IDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
4V/μs
Gain Bandwidth Product
12 MHz
-3db Bandwidth
-
Current - Input Bias
200 nA
Voltage - Input Offset
1 mV
Current - Supply
2mA (x2 Channels)
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TS972IDT PDF Datasheet
TS972IDT Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS972IDT Description
The STMicroelectronics TS972IDT is a high-performance, low-power operational amplifier designed for a wide range of applications, including signal conditioning, data acquisition, and audio processing. This device is part of the TS972 family of operational amplifiers, which are known for their high speed, low noise, and low distortion characteristics. The TS972IDT is particularly suitable for applications requiring high precision and stability.

## Overview

The TS972IDT is a dual operational amplifier that operates from a single supply voltage, making it versatile for various circuit configurations. It features a high gain bandwidth product, low input offset voltage, and low total harmonic distortion, which are essential for high-fidelity signal processing. The device is designed to operate in a wide temperature range, making it suitable for both consumer and industrial applications.

## Key Features

1. Dual Operational Amplifier: The TS972IDT contains two independent, high-gain, and high-speed operational amplifiers in a single package, providing design flexibility and reducing board space.
2. Wide Supply Voltage Range: The device operates from a single supply voltage ranging from 2.7V to 15V, or dual supplies from ±1.35V to ±7.5V, allowing for versatile application in various circuits.
3. High Gain Bandwidth Product: The TS972IDT features a gain bandwidth product of 10 MHz, enabling it to handle high-frequency signals effectively.
4. Low Input Offset Voltage: With a typical input offset voltage of 0.5 mV, the TS972IDT ensures high precision in signal amplification.
5. Low Noise: The operational amplifier has a low noise density of 15 nV/√Hz, making it suitable for applications where signal integrity is critical.
6. Rail-to-Rail Output: The output stage of the TS972IDT is designed to provide rail-to-rail output, maximizing the output voltage swing and improving the dynamic range.
7. High Slew Rate: The device has a slew rate of 0.5 V/µs, allowing it to respond quickly to rapid changes in input signals.
8. Short-Circuit Protection: The TS972IDT includes built-in short-circuit protection, enhancing reliability and robustness in various applications.

## Pin Configuration

The TS972IDT is available in an 8-pin SOIC (Small Outline Integrated Circuit) package. The pin configuration is as follows:

- Pin 1: Offset Null (for offset adjustment)
- Pin 2: Inverting Input (A1)
- Pin 3: Non-Inverting Input (A1)
- Pin 4: V- (Negative Supply Voltage)
- Pin 5: Non-Inverting Input (A2)
- Pin 6: Inverting Input (A2)
- Pin 7: Offset Null (for offset adjustment)
- Pin 8: V+ (Positive Supply Voltage)

## Electrical Characteristics

The following are the key electrical characteristics of the TS972IDT:

- Supply Voltage Range: 2.7V to 15V (single supply) or ±1.35V to ±7.5V (dual supply)
- Input Offset Voltage: 0.5 mV (typical)
- Gain Bandwidth Product: 10 MHz (typical)
- Slew Rate: 0.5 V/µs (typical)
- Input Noise Voltage Density: 15 nV/√Hz (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Output Voltage Swing: Rail-to-Rail
- Operating Temperature Range: -40°C to +125°C

## Applications

The TS972IDT is suitable for a wide range of applications, including:

- Signal conditioning in data acquisition systems
- Audio signal processing
- Active filters
- Instrumentation amplifiers
- Voltage followers
- Medical devices
- Industrial control systems

## Conclusion

The STMicroelectronics TS972IDT is a versatile and high-performance operational amplifier that offers a combination of low power consumption, high precision, and wide supply voltage range. Its dual configuration, rail-to-rail output, and robust performance make it an excellent choice for a variety of applications in consumer electronics, industrial systems, and medical devices. With its reliable operation and advanced features, the TS972IDT is well-suited for engineers and designers looking to implement high-quality signal processing solutions.
TS972IDT Compare Parts
  • TS972IDT vs TS982IDWT
  • TS972IDT vs TS982IDW
  • TS972IDT vs TS974IYPT
  • TS972IDT vs TS974IYDT
  • TS972IDT vs TS974IYD
  • TS972IDT vs TS974IPT
  • TS972IDT vs TS974IN
  • TS972IDT vs TS974IDT
  • TS972IDT vs TS974ID
  • TS972IDT vs TS972IYQT
  • TS972IDT vs TS972IYDT
  • TS972IDT vs TS972IYD
  • TS972IDT vs TS972IST
  • TS972IDT vs TS972IQT
  • TS972IDT vs TS972IN
  • TS972IDT vs TS972ID
  • TS972IDT vs TS971IYLT
  • TS972IDT vs TS971IYDT
  • TS972IDT vs TS971ILT
  • TS972IDT vs TS971IDT
  • TS972IDT vs TS971ID
  • TS972IDT vs TS954IYPT
  • TS972IDT vs TS954IYDT
  • TS972IDT vs TS954IPT
  • TS972IDT vs TS954IN
  • TS972IDT vs TS954IDT
  • TS972IDT vs TS954ID
  • TS972IDT vs TS952IYDT
  • TS972IDT vs TS952IYD
  • TS972IDT vs TS952IN
  • TS972IDT vs TS952IDT
  • TS972IDT vs TS952ID
  • TS972IDT vs TS951RIYLT
  • TS972IDT vs TS951IYLT
  • TS972IDT vs TS951IN
  • TS972IDT vs TS951ILT
  • TS972IDT vs TS951IDT
  • TS972IDT vs TS951ID
  • TS972IDT vs TS9511RIYLT
  • TS972IDT vs TS9511IYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)