☰
TS972IN
TS972IN
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   TS972IN Datasheet
History Price: Obsolete
In Stock: 22880
TS972IN Specification
Specification
Part No
TS972IN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
4V/μs
Gain Bandwidth Product
12 MHz
-3db Bandwidth
-
Current - Input Bias
200 nA
Voltage - Input Offset
1 mV
Current - Supply
2mA (x2 Channels)
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
TS972IN PDF Datasheet
TS972IN Related Parts
TS902ID
TS902ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS902IDT
TS902IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 14SO
TS912AID
TS912AID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIDT
TS912AIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912AIN
TS912AIN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS912AIYDT
TS912AIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BID
TS912BID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIDT
TS912BIDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912BIYDT
TS912BIYDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912ID
TS912ID
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IDT
TS912IDT
STMicroelectronics
IC CMOS 2 CIRCUIT 8SOIC
TS912IN
TS912IN
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINI DIP
TS972IN Description
Overview of STMicroelectronics TS972IN

The TS972IN is a high-performance operational amplifier (op-amp) designed by STMicroelectronics. It is known for its low noise, high speed, and low power consumption, making it suitable for a wide range of applications, including audio processing, signal conditioning, and instrumentation.

Key Specifications

- Supply Voltage: The TS972IN operates with a dual supply voltage ranging from ±2.5V to ±15V, allowing flexibility in various circuit designs.
- Input Offset Voltage: It features a low input offset voltage of ±0.5 mV (typical), which enhances accuracy in precision applications.
- Input Bias Current: The input bias current is typically 10 nA, ensuring minimal loading on the input signal.
- Gain Bandwidth Product: The gain bandwidth product is 10 MHz, providing sufficient bandwidth for many high-frequency applications.
- Slew Rate: The op-amp has a slew rate of 0.5 V/µs, which is adequate for most audio and signal processing tasks.
- Output Current: It can deliver an output current of up to 20 mA, making it capable of driving loads effectively.
- Common Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB, ensuring that common-mode signals are effectively rejected.
- Power Supply Rejection Ratio (PSRR): The PSRR is also around 100 dB, which helps maintain stable performance despite variations in supply voltage.

Features

- Low Noise: The TS972IN is designed to minimize noise, making it ideal for sensitive applications such as audio and instrumentation.
- Rail-to-Rail Output: The op-amp provides a rail-to-rail output, allowing it to utilize the full range of the supply voltage, which is beneficial in low-voltage applications.
- Single and Dual Supply Operation: It can operate with both single and dual power supplies, providing versatility in circuit design.
- Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

Applications

The TS972IN is widely used in various applications, including:

- Audio Amplifiers: Its low noise and high fidelity make it suitable for audio signal amplification.
- Signal Conditioning: It is used in signal conditioning circuits to amplify and filter signals.
- Instrumentation: The precision characteristics of the TS972IN make it ideal for instrumentation applications where accuracy is critical.
- Active Filters: It can be employed in active filter designs due to its high gain and bandwidth.

Conclusion

The STMicroelectronics TS972IN operational amplifier is a versatile and high-performance component suitable for a wide range of applications. Its combination of low noise, high speed, and flexibility in power supply options makes it an excellent choice for engineers looking to design reliable and efficient electronic circuits.
TS972IN Compare Parts
  • TS972IN vs TS982IDWT
  • TS972IN vs TS982IDW
  • TS972IN vs TS974IYPT
  • TS972IN vs TS974IYDT
  • TS972IN vs TS974IYD
  • TS972IN vs TS974IPT
  • TS972IN vs TS974IN
  • TS972IN vs TS974IDT
  • TS972IN vs TS974ID
  • TS972IN vs TS972IYQT
  • TS972IN vs TS972IYDT
  • TS972IN vs TS972IYD
  • TS972IN vs TS972IST
  • TS972IN vs TS972IQT
  • TS972IN vs TS972IDT
  • TS972IN vs TS972ID
  • TS972IN vs TS971IYLT
  • TS972IN vs TS971IYDT
  • TS972IN vs TS971ILT
  • TS972IN vs TS971IDT
  • TS972IN vs TS971ID
  • TS972IN vs TS954IYPT
  • TS972IN vs TS954IYDT
  • TS972IN vs TS954IPT
  • TS972IN vs TS954IN
  • TS972IN vs TS954IDT
  • TS972IN vs TS954ID
  • TS972IN vs TS952IYDT
  • TS972IN vs TS952IYD
  • TS972IN vs TS952IN
  • TS972IN vs TS952IDT
  • TS972IN vs TS952ID
  • TS972IN vs TS951RIYLT
  • TS972IN vs TS951IYLT
  • TS972IN vs TS951IN
  • TS972IN vs TS951ILT
  • TS972IN vs TS951IDT
  • TS972IN vs TS951ID
  • TS972IN vs TS9511RIYLT
  • TS972IN vs TS9511IYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)