☰
TSB611IYLT
TSB611IYLT
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TSB611IYLT Datasheet
History Price: $2.28000
In Stock: 21600
TSB611IYLT Specification
Specification
Part No
TSB611IYLT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.18V/μs
Gain Bandwidth Product
480 kHz
-3db Bandwidth
-
Current - Input Bias
5 nA
Voltage - Input Offset
1 mV
Current - Supply
92μA
Current - Output / Channel
28 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSB611IYLT PDF Datasheet
TSB611IYLT Related Parts
TSB511ILT
TSB511ILT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB511IYLT
TSB511IYLT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB512IDT
TSB512IDT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB512IYDT
TSB512IYDT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB514IDT
TSB514IDT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB514IPT
TSB514IPT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB514IYDT
TSB514IYDT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB514IYPT
TSB514IYPT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB571ILT
TSB571ILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSB571IYLT
TSB571IYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSB572IDT
TSB572IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SO
TSB572IQ2T
TSB572IQ2T
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8DFN
TSB611IYLT Description
Overview of STMicroelectronics TSB611IYLT

The STMicroelectronics TSB611IYLT is a high-performance, low-power operational amplifier designed for a variety of applications, including audio processing, signal conditioning, and sensor interfacing. This device is known for its excellent linearity, low noise, and high-speed performance, making it suitable for both consumer and industrial applications.

Key Specifications

- Supply Voltage Range: 2.7 V to 5.5 V
- Input Voltage Range: 0 V to VCC - 1.5 V
- Output Voltage Swing: Rail-to-rail output capability
- Gain Bandwidth Product: 1.5 MHz
- Slew Rate: 0.5 V/µs
- Input Offset Voltage: 1 mV (typical)
- Total Harmonic Distortion (THD): 0.01% at 1 kHz
- Package Type: SOT-23-5

Functional Features

- Rail-to-Rail Output: The TSB611IYLT features a rail-to-rail output stage, allowing the output voltage to swing very close to the supply rails. This is particularly beneficial in battery-powered applications where maximizing the output range is essential.
- Low Power Consumption: With a quiescent current of only 50 µA, the operational amplifier is designed for low-power applications, making it ideal for portable devices and battery-operated systems.
- High Input Impedance: The device offers high input impedance, which minimizes the loading effect on the preceding stage, ensuring accurate signal processing.
- Low Noise Performance: The TSB611IYLT exhibits low noise characteristics, making it suitable for applications where signal integrity is critical, such as audio and sensor applications.

Performance Characteristics

The TSB611IYLT is designed to deliver high performance in various applications. Its gain bandwidth product of 1.5 MHz allows for effective amplification of signals across a wide frequency range. The low slew rate of 0.5 V/µs ensures that the amplifier can handle fast-changing signals without distortion, making it suitable for dynamic applications.

Application Areas

- Audio Processing: The operational amplifier is ideal for audio applications, including preamplifiers and signal conditioning, where low distortion and high fidelity are required.
- Sensor Interfacing: The TSB611IYLT can be used in sensor applications, providing accurate signal amplification and conditioning for various types of sensors, including temperature, pressure, and light sensors.
- Portable Devices: Its low power consumption and compact size make it suitable for use in portable electronic devices, such as smartphones, tablets, and wearable technology.
- Industrial Automation: The device can be employed in industrial applications for signal processing and control systems, where reliability and performance are essential.

Design Considerations

When designing with the TSB611IYLT, engineers should consider the following:

- PCB Layout: Proper layout is crucial for minimizing noise and ensuring stable operation. Designers should keep traces short and use ground planes to reduce interference.
- Power Supply Decoupling: Adequate decoupling capacitors should be placed close to the power supply pins to ensure stable operation and minimize power supply noise.
- Thermal Management: Although the device operates at low power, thermal management should still be considered in high-density applications to prevent overheating.

Conclusion

The STMicroelectronics TSB611IYLT is a versatile and high-performance operational amplifier that meets the demands of modern electronic applications. With its rail-to-rail output, low power consumption, and excellent noise performance, it is an excellent choice for audio processing, sensor interfacing, and portable devices. Its robust design and reliability make it a valuable component in a wide range of applications, from consumer electronics to industrial automation.
TSB611IYLT Compare Parts
  • TSB611IYLT vs TSB7192IYDT
  • TSB611IYLT vs TSB7192IST
  • TSB611IYLT vs TSB7192IDT
  • TSB611IYLT vs TSB7192AIYST
  • TSB611IYLT vs TSB7192AIYDT
  • TSB611IYLT vs TSB7192AIST
  • TSB611IYLT vs TSB7192AIDT
  • TSB611IYLT vs TSB7191IYLT
  • TSB611IYLT vs TSB7191ILT
  • TSB611IYLT vs TSB7191AIYLT
  • TSB611IYLT vs TSB7191AILT
  • TSB611IYLT vs TSB712IYST
  • TSB611IYLT vs TSB712IYDT
  • TSB611IYLT vs TSB712IST
  • TSB611IYLT vs TSB712IDT
  • TSB611IYLT vs TSB712AIYST
  • TSB611IYLT vs TSB712AIYDT
  • TSB611IYLT vs TSB712AIST
  • TSB611IYLT vs TSB712AIDT
  • TSB611IYLT vs TSB711IYLT
  • TSB611IYLT vs TSB711ILT
  • TSB611IYLT vs TSB711AIYLT
  • TSB611IYLT vs TSB711AILT
  • TSB611IYLT vs TSB622IYDT
  • TSB611IYLT vs TSB622IST
  • TSB611IYLT vs TSB622IDT
  • TSB611IYLT vs TSB621ILT
  • TSB611IYLT vs TSB612IYST
  • TSB611IYLT vs TSB612IYDT
  • TSB611IYLT vs TSB612IDT
  • TSB611IYLT vs TSB611ILT
  • TSB611IYLT vs TSB582IQ2T
  • TSB611IYLT vs TSB572IYST
  • TSB611IYLT vs TSB572IYQ2T
  • TSB611IYLT vs TSB572IST
  • TSB611IYLT vs TSB572IQ2T
  • TSB611IYLT vs TSB572IDT
  • TSB611IYLT vs TSB571IYLT
  • TSB611IYLT vs TSB571ILT
  • TSB611IYLT vs TSB514IYPT
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend