Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSB711AILT
TSB711AILT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
TSB711AILT Datasheet
History Price: $2.27000
In Stock: 26720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TSB711AILT Specification
Specification
Part No
TSB711AILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
3V/μs
Gain Bandwidth Product
6 MHz
-3db Bandwidth
-
Current - Input Bias
300 nA
Voltage - Input Offset
650 μV
Current - Supply
1.8mA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSB711AILT PDF Datasheet
TSB711AILT Datasheet
Click and Download: TSB711AILT Datasheet
TSB711AILT Related Parts
TSB511ILT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB511IYLT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB512IDT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB512IYDT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB514IDT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB514IPT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB514IYDT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB514IYPT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB571ILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSB571IYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSB572IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SO
TSB572IQ2T
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8DFN
TSB711AILT Compare Parts
TSB711AILT vs TSB7192IYDT
TSB711AILT vs TSB7192IST
TSB711AILT vs TSB7192IDT
TSB711AILT vs TSB7192AIYST
TSB711AILT vs TSB7192AIYDT
TSB711AILT vs TSB7192AIST
TSB711AILT vs TSB7192AIDT
TSB711AILT vs TSB7191IYLT
TSB711AILT vs TSB7191ILT
TSB711AILT vs TSB7191AIYLT
TSB711AILT vs TSB7191AILT
TSB711AILT vs TSB712IYST
TSB711AILT vs TSB712IYDT
TSB711AILT vs TSB712IST
TSB711AILT vs TSB712IDT
TSB711AILT vs TSB712AIYST
TSB711AILT vs TSB712AIYDT
TSB711AILT vs TSB712AIST
TSB711AILT vs TSB712AIDT
TSB711AILT vs TSB711IYLT
TSB711AILT vs TSB711ILT
TSB711AILT vs TSB711AIYLT
TSB711AILT vs TSB622IYDT
TSB711AILT vs TSB622IST
TSB711AILT vs TSB622IDT
TSB711AILT vs TSB621ILT
TSB711AILT vs TSB612IYST
TSB711AILT vs TSB612IYDT
TSB711AILT vs TSB612IDT
TSB711AILT vs TSB611IYLT
TSB711AILT vs TSB611ILT
TSB711AILT vs TSB582IQ2T
TSB711AILT vs TSB572IYST
TSB711AILT vs TSB572IYQ2T
TSB711AILT vs TSB572IST
TSB711AILT vs TSB572IQ2T
TSB711AILT vs TSB572IDT
TSB711AILT vs TSB571IYLT
TSB711AILT vs TSB571ILT
TSB711AILT vs TSB514IYPT
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend