☰
TSB7192AIYST
TSB7192AIYST
Active
Description:  IC OPAMP GP 2 CIRCUIT 8MINISO
Manufacturer:  STMicroelectronics
History Price: $3.24000
In Stock: 44560
TSB7192AIYST Specification
Specification
Part No
TSB7192AIYST
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
12V/μs
Gain Bandwidth Product
22 MHz
-3db Bandwidth
-
Current - Input Bias
300 nA
Voltage - Input Offset
650 μV
Current - Supply
1.8mA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MiniSO
TSB7192AIYST PDF Datasheet
TSB7192AIYST Related Parts
TSB511ILT
TSB511ILT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB511IYLT
TSB511IYLT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB512IDT
TSB512IDT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB512IYDT
TSB512IYDT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB514IDT
TSB514IDT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB514IPT
TSB514IPT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB514IYDT
TSB514IYDT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB514IYPT
TSB514IYPT
STMicroelectronics
RAIL-TO-RAIL INPUTS AND OUTPUTS,
TSB571ILT
TSB571ILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSB571IYLT
TSB571IYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSB572IDT
TSB572IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SO
TSB572IQ2T
TSB572IQ2T
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8DFN
TSB7192AIYST Compare Parts
  • TSB7192AIYST vs TSB7192IYDT
  • TSB7192AIYST vs TSB7192IST
  • TSB7192AIYST vs TSB7192IDT
  • TSB7192AIYST vs TSB7192AIYDT
  • TSB7192AIYST vs TSB7192AIST
  • TSB7192AIYST vs TSB7192AIDT
  • TSB7192AIYST vs TSB7191IYLT
  • TSB7192AIYST vs TSB7191ILT
  • TSB7192AIYST vs TSB7191AIYLT
  • TSB7192AIYST vs TSB7191AILT
  • TSB7192AIYST vs TSB712IYST
  • TSB7192AIYST vs TSB712IYDT
  • TSB7192AIYST vs TSB712IST
  • TSB7192AIYST vs TSB712IDT
  • TSB7192AIYST vs TSB712AIYST
  • TSB7192AIYST vs TSB712AIYDT
  • TSB7192AIYST vs TSB712AIST
  • TSB7192AIYST vs TSB712AIDT
  • TSB7192AIYST vs TSB711IYLT
  • TSB7192AIYST vs TSB711ILT
  • TSB7192AIYST vs TSB711AIYLT
  • TSB7192AIYST vs TSB711AILT
  • TSB7192AIYST vs TSB622IYDT
  • TSB7192AIYST vs TSB622IST
  • TSB7192AIYST vs TSB622IDT
  • TSB7192AIYST vs TSB621ILT
  • TSB7192AIYST vs TSB612IYST
  • TSB7192AIYST vs TSB612IYDT
  • TSB7192AIYST vs TSB612IDT
  • TSB7192AIYST vs TSB611IYLT
  • TSB7192AIYST vs TSB611ILT
  • TSB7192AIYST vs TSB582IQ2T
  • TSB7192AIYST vs TSB572IYST
  • TSB7192AIYST vs TSB572IYQ2T
  • TSB7192AIYST vs TSB572IST
  • TSB7192AIYST vs TSB572IQ2T
  • TSB7192AIYST vs TSB572IDT
  • TSB7192AIYST vs TSB571IYLT
  • TSB7192AIYST vs TSB571ILT
  • TSB7192AIYST vs TSB514IYPT
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend