Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSH112IDT
TSH112IDT
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP CFA 2 CIRCUIT 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
TSH112IDT Datasheet
History Price: Obsolete
In Stock: 19840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TSH112IDT Specification
Specification
Part No
TSH112IDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Feedback
Number of Circuits
2
Output Type
-
Slew Rate
450V/μs
Gain Bandwidth Product
-
-3db Bandwidth
100 MHz
Current - Input Bias
3 μA
Voltage - Input Offset
900 μV
Current - Supply
3.2mA
Current - Output / Channel
47 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSH112IDT PDF Datasheet
TSH112IDT Datasheet
Click and Download: TSH112IDT Datasheet
TSH112IDT Related Parts
TSH10ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSH110ILT
STMicroelectronics
IC OPAMP CFA 1 CIRCUIT SOT23-5
TSH111ID
STMicroelectronics
IC OPAMP CFA 1 CIRCUIT 8SOIC
TSH111IDT
STMicroelectronics
IC OPAMP CFA 1 CIRCUIT 8SOIC
TSH112ID
STMicroelectronics
IC OPAMP CFA 2 CIRCUIT 8SOIC
TSH113ID
STMicroelectronics
IC OPAMP CFA 3 CIRCUIT 14SO
TSH113IDT
STMicroelectronics
IC OPAMP CFA 3 CIRCUIT 14SO
TSH113IPT
STMicroelectronics
IC OPAMP CFA 3 CIRCUIT 14TSSOP
TSH114ID
STMicroelectronics
IC OPAMP CFA 4 CIRCUIT 14SO
TSH114IDT
STMicroelectronics
IC OPAMP CFA 4 CIRCUIT 14SO
TSH114IPT
STMicroelectronics
IC OPAMP CFA 4 CIRCUIT 14TSSOP
TSH11ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSH112IDT Compare Parts
TSH112IDT vs TSH95IDT
TSH112IDT vs TSH95ID
TSH112IDT vs TSH94IDT
TSH112IDT vs TSH94ID
TSH112IDT vs TSH93IDT
TSH112IDT vs TSH93ID
TSH112IDT vs TSH84IPT
TSH112IDT vs TSH82IYDT
TSH112IDT vs TSH82IDT
TSH112IDT vs TSH82ID
TSH112IDT vs TSH81IDT
TSH112IDT vs TSH81ID
TSH112IDT vs TSH80IYLT
TSH112IDT vs TSH80IYDT
TSH112IDT vs TSH80ILT
TSH112IDT vs TSH80IDT
TSH112IDT vs TSH80ID
TSH112IDT vs TSH75CPT
TSH112IDT vs TSH75CDT
TSH112IDT vs TSH75CD
TSH112IDT vs TSH74CPT
TSH112IDT vs TSH74CDT
TSH112IDT vs TSH74CD
TSH112IDT vs TSH73CPT
TSH112IDT vs TSH73CDT
TSH112IDT vs TSH73CD
TSH112IDT vs TSH72CDT
TSH112IDT vs TSH72CD
TSH112IDT vs TSH71CDT
TSH112IDT vs TSH71CD
TSH112IDT vs TSH70CLT
TSH112IDT vs TSH70CDT
TSH112IDT vs TSH70CD
TSH112IDT vs TSH64CDT
TSH112IDT vs TSH64CD
TSH112IDT vs TSH63CDT
TSH112IDT vs TSH63CD
TSH112IDT vs TSH62CDT
TSH112IDT vs TSH62CD
TSH112IDT vs TSH61CDT
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!