☰
TSL6204IPT
TSL6204IPT
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   TSL6204IPT Datasheet
History Price: $0.63480
In Stock: 21800
TSL6204IPT Specification
Specification
Part No
TSL6204IPT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
4.5V/μs
Gain Bandwidth Product
6 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
-
Current - Supply
750μA (x4 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
TSL6204IPT Compare Parts
  • TSL6204IPT vs TSL6201ILT
  • TSL6204IPT vs TSL6004IPT
  • TSL6204IPT vs TSL6002IST
  • TSL6204IPT vs TSL6001ILT
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!