☰
TSM007ID
TSM007ID
Obsolete
Description:  IC REG CTRLR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TSM007ID Datasheet
History Price: Obsolete
In Stock: 38000
TSM007ID Specification
Specification
Part No
TSM007ID
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
-
Output Configuration
Positive, Isolation Capable
Topology
-
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
12V ~ 25V
Frequency - Switching
100kHz
Duty Cycle (Max)
60%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control, Soft Start
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSM007ID PDF Datasheet
TSM007ID Compare Parts
  • TSM007ID vs TSM108ID
  • TSM007ID vs TSM007IN
  • TSM007ID vs TSM007IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.