☰
TSM101CN
TSM101CN
Obsolete
Description:  IC VREF SERIES 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   TSM101CN Datasheet
History Price: Obsolete
In Stock: 3880
TSM101CN Specification
Specification
Part No
TSM101CN
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
1.24V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
-
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
4.5V ~ 32V
Current - Supply
2mA
Current - Cathode
-
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
TSM101CN PDF Datasheet
TSM101CN Related Parts
TSM1011AID
TSM1011AID
STMicroelectronics
IC VREF SERIES 1% 8SO
TSM1011AIDT
TSM1011AIDT
STMicroelectronics
IC VREF SERIES 1% 8SOIC
TSM1011AIST
TSM1011AIST
STMicroelectronics
IC VREF SERIES 1% 8MINISO
TSM1011ID
TSM1011ID
STMicroelectronics
IC VREF SERIES 0.5% 8SO
TSM1011IDT
TSM1011IDT
STMicroelectronics
IC VREF SERIES 0.5% 8SO
TSM1011IST
TSM1011IST
STMicroelectronics
IC VREF SERIES 0.5% 8MINISO
TSM1012AID
TSM1012AID
STMicroelectronics
IC VREF SERIES 0.5% 8SO
TSM1012AIDT
TSM1012AIDT
STMicroelectronics
IC VREF SERIES 0.5% 8SOIC
TSM1012AIST
TSM1012AIST
STMicroelectronics
IC VREF SERIES 0.5% 8MINISO
TSM1012ID
TSM1012ID
STMicroelectronics
IC VREF SERIES 1% 8SO
TSM1012IDT
TSM1012IDT
STMicroelectronics
IC VREF SERIES 1% 8SO
TSM1012IST
TSM1012IST
STMicroelectronics
IC VREF SERIES 1% 8MINISO
TSM101CN Compare Parts
  • TSM101CN vs TSM6025BEUR+
  • TSM101CN vs TSM6025AEUR+T
  • TSM101CN vs TSM6025AEUR+
  • TSM101CN vs TSM101IDT
  • TSM101CN vs TSM101ID
  • TSM101CN vs TSM101CDT
  • TSM101CN vs TSM101CD
  • TSM101CN vs TSM101AIDT
  • TSM101CN vs TSM101AID
  • TSM101CN vs TSM101ACDT
  • TSM101CN vs TSM101ACD
  • TSM101CN vs TSM1014IST
  • TSM101CN vs TSM1014IDT
  • TSM101CN vs TSM1014ID
  • TSM101CN vs TSM1014AIST
  • TSM101CN vs TSM1014AIDT
  • TSM101CN vs TSM1014AID
  • TSM101CN vs TSM1013IST
  • TSM101CN vs TSM1013IDT
  • TSM101CN vs TSM1013ID
  • TSM101CN vs TSM1013AIST
  • TSM101CN vs TSM1013AIDT
  • TSM101CN vs TSM1013AID
  • TSM101CN vs TSM1012IST
  • TSM101CN vs TSM1012IDT
  • TSM101CN vs TSM1012ID
  • TSM101CN vs TSM1012AIST
  • TSM101CN vs TSM1012AIDT
  • TSM101CN vs TSM1012AID
  • TSM101CN vs TSM1011IST
  • TSM101CN vs TSM1011IDT
  • TSM101CN vs TSM1011ID
  • TSM101CN vs TSM1011AIST
  • TSM101CN vs TSM1011AIDT
  • TSM101CN vs TSM1011AID
  • TSM101CN vs TSM6025BEUR+T
  • TSM101CN vs TSM6025AEUR+T
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend