☰
TSM1121IN
TSM1121IN
Obsolete
Description:  IC SUPERVISOR 3 CHANNEL 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   TSM1121IN Datasheet
History Price: Obsolete
In Stock: 6500
TSM1121IN Specification
Specification
Part No
TSM1121IN
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multi-Voltage Supervisor
Number of Voltages Monitored
3
Voltage - Threshold
4V, 6.1V, 14.2V
Output
-
Reset
-
Reset Timeout
100ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
TSM1121IN PDF Datasheet
TSM1121IN Related Parts
TSM111CD
TSM111CD
STMicroelectronics
IC SUPERVISOR 3 CHANNEL 20SO
TSM111CDT
TSM111CDT
STMicroelectronics
IC SUPERVISOR 3 CHANNEL 20SO
TSM111CN
TSM111CN
STMicroelectronics
IC SUPERVISOR 3 CHANNEL 20DIP
TSM1121ID
TSM1121ID
STMicroelectronics
IC SUPERVISOR 3 CHANNEL 14SO
TSM112CD
TSM112CD
STMicroelectronics
IC SUPERVISOR 3 CHANNEL 14SO
TSM112CDT
TSM112CDT
STMicroelectronics
IC SUPERVISOR 3 CHANNEL 14SO
TSM112CN
TSM112CN
STMicroelectronics
IC SUPERVISOR 3 CHANNEL 14DIP
TSM114CN
TSM114CN
STMicroelectronics
IC SUPERVISOR 4 CHANNEL 14DIP
TSM1121IN Compare Parts
  • TSM1121IN vs TSM112CN
  • TSM1121IN vs TSM112CDT
  • TSM1121IN vs TSM112CD
  • TSM1121IN vs TSM1121ID
  • TSM1121IN vs TSM111CN
  • TSM1121IN vs TSM111CDT
  • TSM1121IN vs TSM111CD
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend